- Features
- Insulation
- Length - Overall
- Mounting Type
- Packaging
- Part Status
- Series
- Stud/Tab Size
- Tab Thickness
- Terminal Type
- Termination
- Width - Outer Edges
Attribute column
Manufacturer
Analog Devices, Inc. Terminals - Solder Lug Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Contact Materials | Packaging | Series | Part Status | Termination | Contact Finish | Wire Gauge | Insulation | Terminal Type | Stud/Tab Size | Features | Length - Overall | Width - Outer Edges | Tab Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KRF35-10X2-24-26 Elpress Inc. | In Stock | - | Datasheet | Free Hanging (In-Line) | Copper | Bulk | KRF | Active | Crimp | Tin | 2 AWG | Non-Insulated | Ring, Tubular | M10 Stud | UL Listed | 3.071" (78.00mm) | 0.708" (18.00mm) | 0.154" (3.90mm) | ||
![]() KRF300A-12 Elpress Inc. | In Stock | - | Datasheet | Free Hanging (In-Line) | Copper | Bulk | KRF | Active | Crimp | Tin | 600MCM (kcmil) | Non-Insulated | Ring, Tubular | M12 Stud | UL Listed | 3.661" (93.00mm) | 1.811" (46.00mm) | 0.268" (6.80mm) | ||
![]() KRFS50-6 Elpress Inc. | In Stock | - | Datasheet | Free Hanging (In-Line) | Copper | Bulk | KRFS | Active | Crimp | Tin | 1 AWG | Non-Insulated | Ring, Tubular | M6 Stud | UL Listed | 2.008" (51.00mm) | 0.59" (15.00mm) | 0.157" (4.00mm) | ||
![]() KRF120-10X2-24-26 Elpress Inc. | In Stock | - | Datasheet | Free Hanging (In-Line) | Copper | Bulk | KRF | Active | Crimp | Tin | 4 AWG | Non-Insulated | Ring, Tubular | M10 Stud | UL Listed | 3.819" (97.00mm) | 1.259" (32.00mm) | 0.193" (4.90mm) | ||
![]() KRF185-12-90GR-SB Elpress Inc. | In Stock | - | Datasheet | Free Hanging (In-Line) | Copper | Bulk | KRF | Active | Crimp | Tin | 350MCM (kcmil) | Non-Insulated | Ring, Tubular | M12 Stud | UL Listed | 2.323" (59.00mm) | 1.535" (39.00mm) | 0.232" (5.90mm) | ||
![]() KRFS95-10 Elpress Inc. | In Stock | - | Datasheet | Free Hanging (In-Line) | Copper | Bulk | KRFS | Active | Crimp | Tin | 3 AWG | Non-Insulated | Ring, Tubular | M10 Stud | UL Listed | 2.480" (63.00mm) | 0.748" (19.00mm) | 0.224" (5.70mm) | ||
![]() KRF150-16-90GR-SB Elpress Inc. | In Stock | - | Datasheet | Free Hanging (In-Line) | Copper | Bulk | KRF | Active | Crimp | Tin | 300MCM (kcmil) | Non-Insulated | Ring, Tubular | M16 Stud | UL Listed | 2.402" (61.00mm) | 1.417" (36.00mm) | 0.232" (5.90mm) | ||
![]() KRF95-12-90GR Elpress Inc. | In Stock | - | Datasheet | Free Hanging (In-Line) | Copper | Bulk | KRF | Active | Crimp | Tin | 3 AWG | Non-Insulated | Ring, Tubular | M12 Stud | UL Listed | 2.047" (52.00mm) | 1.102" (28.00mm) | 0.193" (4.90mm) | ||
![]() KRFS185-12 Elpress Inc. | In Stock | - | Datasheet | Free Hanging (In-Line) | Copper | Bulk | KRFS | Active | Crimp | Tin | 350MCM (kcmil) | Non-Insulated | Ring, Tubular | M12 Stud | UL Listed | 3.228" (82.00mm) | 1.062" (27.00mm) | 0.260" (6.60mm) | ||
![]() KRFS150-12 Elpress Inc. | In Stock | - | Datasheet | Free Hanging (In-Line) | Copper | Bulk | KRFS | Active | Crimp | Tin | 300MCM (kcmil) | Non-Insulated | Ring, Tubular | M12 Stud | UL Listed | 2.992" (76.00mm) | 0.984" (25.00mm) | 0.248" (6.30mm) | ||
![]() KRF150-12-90GR-SB Elpress Inc. | In Stock | - | Datasheet | Free Hanging (In-Line) | Copper | Bulk | KRF | Active | Crimp | Tin | 300MCM (kcmil) | Non-Insulated | Ring, Tubular | M12 Stud | UL Listed | 2.244" (57.00mm) | 1.417" (36.00mm) | 0.232" (5.90mm) | ||
![]() KR10-6 Elpress Inc. | In Stock | - | - | Free Hanging (In-Line) | - | Retail Package | KR | Active | Crimp | - | 8 AWG | Non-Insulated | Ring, Tubular | M6 Stud | UL Listed | 1.142" (29.00mm) | 0.453" (11.51mm) | 0.118" (3.00mm) | ||
![]() KRF35-8-45GR Elpress Inc. | In Stock | - | Datasheet | Free Hanging (In-Line) | Copper | Bulk | KRF | Active | Crimp | Tin | 2 AWG | Non-Insulated | Ring, Tubular | M8 Stud | UL Listed | 1.988" (50.50mm) | 0.708" (18.00mm) | 0.154" (3.90mm) | ||
![]() KRF95-10-45GR Elpress Inc. | In Stock | - | Datasheet | Free Hanging (In-Line) | Copper | Bulk | KRF | Active | Crimp | Tin | 3 AWG | Non-Insulated | Ring, Tubular | M10 Stud | UL Listed | 2.756" (70.00mm) | 1.102" (28.00mm) | 0.193" (4.90mm) | ||
![]() KRF70-16 Elpress Inc. | In Stock | - | Datasheet | Free Hanging (In-Line) | Copper | Bulk | KRF | Active | Crimp | Tin | 2 AWG | Non-Insulated | Ring, Tubular | M16 Stud | UL Listed | 2.520" (64.00mm) | 1.102" (28.00mm) | 0.138" (3.50mm) | ||
![]() KRF35-16 Elpress Inc. | In Stock | - | Datasheet | Free Hanging (In-Line) | Copper | Bulk | KRF | Active | Crimp | Tin | 2 AWG | Non-Insulated | Ring, Tubular | M16 Stud | UL Listed | 2.480" (63.00mm) | 0.984" (25.00mm) | 0.114" (2.90mm) | ||
![]() KRF50-16 Elpress Inc. | In Stock | - | Datasheet | Free Hanging (In-Line) | Copper | Bulk | KRF | Active | Crimp | Tin | 1 AWG | Non-Insulated | Ring, Tubular | M16 Stud | UL Listed | 2.323" (59.00mm) | 1.062" (27.00mm) | 0.106" (2.70mm) | ||
![]() KRF16-8-45GR Elpress Inc. | In Stock | - | Datasheet | Free Hanging (In-Line) | Copper | Bulk | KRF | Active | Crimp | Tin | 6 AWG | Non-Insulated | Ring, Tubular | M8 Stud | UL Listed | 1.713" (43.50mm) | 0.511" (13.00mm) | 0.106" (2.70mm) | ||
![]() KRF25-8-90GR Elpress Inc. | In Stock | - | Datasheet | Free Hanging (In-Line) | Copper | Bulk | KRF | Active | Crimp | Tin | 4 AWG | Non-Insulated | Ring, Tubular | M8 Stud | UL Listed | 1.240" (31.50mm) | 0.629" (16.00mm) | 0.106" (2.70mm) | ||
![]() KRF150-12-45GR Elpress Inc. | In Stock | - | Datasheet | Free Hanging (In-Line) | Copper | Bulk | KRF | Active | Crimp | Tin | 300MCM (kcmil) | Non-Insulated | Ring, Tubular | M12 Stud | UL Listed | 3.189" (81.00mm) | 1.417" (36.00mm) | 0.228" (5.80mm) |