- Features
- Insulation
- Length - Overall
- Mounting Type
- Packaging
- Part Status
- Series
- Stud/Tab Size
- Tab Thickness
- Terminal Type
- Termination
- Width - Outer Edges
Attribute column
Manufacturer
Analog Devices, Inc. Terminals - Solder Lug Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Contact Materials | Packaging | Series | Part Status | Termination | Contact Finish | Wire Gauge | Insulation | Terminal Type | Stud/Tab Size | Features | Length - Overall | Width - Outer Edges | Tab Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KRFS120-10 Elpress Inc. | In Stock | - | Datasheet | Free Hanging (In-Line) | Copper | Bulk | KRFS | Active | Crimp | Tin | 4 AWG | Non-Insulated | Ring, Tubular | M10 Stud | UL Listed | 2.638" (67.00mm) | 0.748" (19.00mm) | 0.232" (5.90mm) | ||
![]() KRF35-10-90GR Elpress Inc. | In Stock | - | Datasheet | Free Hanging (In-Line) | Copper | Bulk | KRF | Active | Crimp | Tin | 2 AWG | Non-Insulated | Ring, Tubular | M10 Stud | UL Listed | 1.496" (38.00mm) | 0.708" (18.00mm) | 0.154" (3.90mm) | ||
![]() KRFS95-6 Elpress Inc. | In Stock | - | Datasheet | Free Hanging (In-Line) | Copper | Bulk | KRFS | Active | Crimp | Tin | 3 AWG | Non-Insulated | Ring, Tubular | M6 Stud | UL Listed | 2.480" (63.00mm) | 0.748" (19.00mm) | 0.224" (5.70mm) | ||
![]() KRF35-6-90GR Elpress Inc. | In Stock | - | Datasheet | Free Hanging (In-Line) | Copper | Bulk | KRF | Active | Crimp | Tin | 2 AWG | Non-Insulated | Ring, Tubular | M6 Stud | UL Listed | 1.220" (30.99mm) | 0.708" (18.00mm) | 0.154" (3.90mm) | ||
![]() KRF120-10-45GR Elpress Inc. | In Stock | - | Datasheet | Free Hanging (In-Line) | Copper | Bulk | KRF | Active | Crimp | Tin | 4 AWG | Non-Insulated | Ring, Tubular | M10 Stud | UL Listed | 2.874" (73.00mm) | 1.259" (32.00mm) | 0.193" (4.90mm) | ||
![]() KRF120-10-90GR-SB Elpress Inc. | In Stock | - | Datasheet | Free Hanging (In-Line) | Copper | Bulk | KRF | Active | Crimp | Tin | 4 AWG | Non-Insulated | Ring, Tubular | M10 Stud | UL Listed | 2.047" (52.00mm) | 1.259" (32.00mm) | 0.193" (4.90mm) | ||
![]() KRFS300A-10 Elpress Inc. | In Stock | - | Datasheet | Free Hanging (In-Line) | Copper | Bulk | KRFS | Active | Crimp | Tin | 600MCM (kcmil) | Non-Insulated | Ring, Tubular | M10 Stud | UL Listed | 3.701" (94.00mm) | 1.220" (31.00mm) | 0.339" (8.60mm) |