- Accessory Type
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Series
- Applications
- Capacitance
- Current - DC Forward (If) (Max)
- Current - Output / Channel
Attribute column
Manufacturer
interlight Terminals - Spade Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current Transfer Ratio-Min | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Applications | Capacitance | Voltage - Isolation | Output Type | Failure Rate | Lead Spacing | Number of Channels | Lead Style | Voltage - Forward (Vf) (Typ) | Accessory Type | Input Type | Rise / Fall Time (Typ) | Current - Output / Channel | Voltage - Output (Max) | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8241 interlight | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | Vishay Vitramon | Tape & Reel (TR) | Active | 630V | -55°C ~ 150°C | GA | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | X7R | Automotive | 3300 pF | - | - | - | - | - | - | - | Replacement Battery | - | - | - | - | - | - | - | - | - | - | 0.067 (1.70mm) | AEC-Q200 | ||
![]() 8256 interlight | In Stock | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | 4-DIP | 63% @ 10mA | Vishay Semiconductor Opto Division | Bulk | Obsolete | - | -55°C ~ 100°C | SFH615A | - | - | - | - | - | 5300Vrms | Transistor | - | - | 1 | - | 1.35V | Replacement Battery | DC | 3µs, 14µs | 50mA | 70V | 60 mA | 125% @ 10mA | 4.2µs, 23µs | 400mV | - | - | - | - |