- Content
- Manufacturer part #
- Type
- Cross-section range
- max. cross section
- RoHS-compliant
- Factory colour
- Min. cross section
- Insulation type
- AWG max.
- Dim
- Length
Attribute column
Manufacturer
Greenlee Klauke Terminals - Wire Splice Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | (Ø) | AWG (min.) | AWG max. | Colour outer sheath | Contact Materials | Content | Cross-section range | Degree of protection (IP) | Dim | Dimensions | Factory colour | Insulation type | Locking mechanism | Manufacturer part # | Material (details) | max. cross section | Min. cross section | Nominal cross section conductor | Outside Ø | Pollution degree | Rated surge voltage | RoHS-compliant | Series | Type | Insulation | Overall Length | Features | Splice Type | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 23R Greenlee Klauke | In Stock | - | - | Tin | - | - | - | - | Copper | 1pc(s) | - | - | (d1 x d4 x l) 5.5 x 8.5 x 35 mm | (d1 x d4 x l) 5.5 x 8.5 x 35 mm | Metal | Not insulated | - | 23R | Copper according to EN 13600, tin-plated | - | - | - | 8.5mm | - | - | Yes | Cu | 23R | Uninsulated | 35mm | - | Butt | 35mm | ||
![]() TV15 Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | 1pc(s) | - | - | (d1 x d4 x l x l1) 1.8 x 3.3 x 30 x 12 mm | (d1 x d4 x l x l1) 1.8 x 3.3 x 30 x 12 mm | Metal | Not insulated | - | TV15 | Copper according to EN 13600, tin-plated | - | - | - | 3.3mm | - | - | - | - | TV15 | - | - | - | - | 30mm | ||
![]() 680WS Greenlee Klauke | In Stock | - | - | - | - | 15 | 13 | - | - | 1pc(s) | 1.50 - 2.50 mm² | - | - | - | Blue | - | - | 680WS | - | 2.50mm² | 1.50mm² | - | - | - | - | Yes | - | 680WS | - | - | + heatshrink | - | - | ||
![]() 17ROM Greenlee Klauke | In Stock | - | - | - | - | - | 18 | - | - | 1pc(s) | 0.75 mm² (max) | - | - | - | Silver | - | - | 17ROM | - | 0.75mm² | - | - | - | - | - | Yes | - | Klauke | - | - | - | - | - | ||
![]() 700WS Greenlee Klauke | In Stock | - | - | - | - | 11 | 10 | White | - | 1pc(s) | 6 mm² (max) | IP20 | - | - | Yellow | - | Separate | 700WS | - | 6mm² | - | 1.5 | - | 3 | 6 | Yes | - | 700WS | - | - | + heatshrink | - | - | ||
![]() SV1525 Greenlee Klauke | In Stock | - | - | - | - | 15 | 13 | - | - | 1pc(s) | 1.50 - 2.50 mm² | - | - | - | Silver | - | - | SV1525 | - | 2.50mm² | 1.50mm² | - | - | - | - | Yes | - | SV1525 | - | - | - | - | - | ||
![]() 18ROM Greenlee Klauke | In Stock | - | - | - | - | - | 15 | - | - | 1pc(s) | 1.50 - 2.50 mm² | - | - | - | Silver | - | - | 18ROM | - | 2.50mm² | 1.50mm² | - | - | - | - | Yes | - | Klauke | - | - | - | - | - | ||
![]() VHR240 Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | 1pc(s) | 240 - 240 mm² | - | - | - | Silver | - | - | VHR240 | - | 240mm² | 240mm² | - | - | - | - | Yes | - | VHR240 | - | - | for wire bundles | - | - | ||
![]() VHR1203 Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | 1pc(s) | 120 - 120 mm² | - | - | - | Silver | - | - | VHR1203 | - | 120mm² | 120mm² | - | - | - | - | Yes | - | Klauke | - | - | for sectioned multicore cables | - | - | ||
![]() 1652K Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | 1pc(s) | 10 mm² (max) | - | (l x d4 x d1) 10 x 6,7 x 4,5 mm | (l x d4 x d1) 10 x 6,7 x 4,5 mm | Metal | Not insulated | - | 1652K | - | 10mm² | - | - | 6.7mm | - | - | - | - | 1652K | - | - | - | - | 10mm | ||
![]() 20R Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | 1pc(s) | - | - | (d1 x d4 x l) 3.0 x 5.0 x 25 mm | (d1 x d4 x l) 3.0 x 5.0 x 25 mm | Metal | Not insulated | - | 20R | Copper according to EN 13600, tin-plated | - | - | - | 5mm | - | - | Yes | - | 20R | - | - | - | - | 25mm | ||
![]() 225R Greenlee Klauke | In Stock | - | - | - | 8mm | - | - | - | - | 1pc(s) | 35 mm² (max) | - | (Ø x L) 8 mm x 85 mm | - | Metal | Not insulated | - | 225R | - | 35mm² | - | - | - | - | - | Yes | - | 225R | - | - | - | - | 85mm | ||
![]() 1654L Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | 1pc(s) | 25 mm² (max) | - | (l x d4 x d1) 29 x 10,5 x 7,5 mm | (l x d4 x d1) 29 x 10,5 x 7,5 mm | Metal | Not insulated | - | 1654L | - | 25mm² | - | - | 10.5mm | - | - | - | - | 1654L | - | - | - | - | 29mm | ||
![]() 723F Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | 1pc(s) | 16 mm² (max) | - | (l x d4 x d1) 38 x 9,5 x 6,6 mm | (l x d4 x d1) 38 x 9,5 x 6,6 mm | Metal | Not insulated | - | 723F | Cu according to EN 13600, tin-plated | 16mm² | - | - | 9.5mm | - | - | - | - | 723F | - | - | - | - | 38mm | ||
![]() 413R Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | 1pc(s) | 300 mm² (max) | - | - | - | - | - | - | 413R | - | 300mm² | - | - | - | - | - | Yes | - | Klauke | - | - | - | - | - | ||
![]() 22R Greenlee Klauke | In Stock | - | - | Tin | - | - | - | - | Copper | 1pc(s) | - | - | (d1 x d4 x l) 4.5 x 7.0 x 30 mm | (d1 x d4 x l) 4.5 x 7.0 x 30 mm | Metal | Not insulated | - | 22R | Copper according to EN 13600, tin-plated | - | - | - | 7mm | - | - | Yes | Cu | 22R | Uninsulated | 30mm | - | Butt | 30mm | ||
![]() SV4 Greenlee Klauke | In Stock | - | - | - | - | - | 11 | - | - | 1pc(s) | 4 mm² (max) | - | - | - | Silver | - | - | SV4 | - | 4mm² | - | - | - | - | - | Yes | - | SV4 | - | - | - | - | - | ||
![]() 125R Greenlee Klauke | In Stock | - | - | - | - | - | 2 | - | - | 1pc(s) | 35 mm² (max) | - | - | - | Silver | - | - | 125R | - | 35mm² | - | - | - | - | - | Yes | - | 125R | - | - | - | - | - | ||
![]() RH9535 Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | 1pc(s) | 95 mm² (max) | - | - | - | - | - | - | RH9535 | - | 95mm² | - | - | - | - | - | Yes | - | Klauke | - | - | - | - | - | ||
![]() 125RBK Greenlee Klauke | In Stock | - | - | - | - | - | 2 | - | - | 1pc(s) | 35 mm² (max) | - | - | - | Copper | - | - | 125RBK | - | 35mm² | - | - | - | - | - | Yes | - | Klauke | - | - | - | - | - |