- Content
- Manufacturer part #
- Type
- Cross-section range
- max. cross section
- RoHS-compliant
- Factory colour
- Min. cross section
- Insulation type
- AWG max.
- Dim
- Length
Attribute column
Manufacturer
Greenlee Klauke Terminals - Wire Splice Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | AWG max. | Contact Materials | Content | Cross-section range | Dim | Dimensions | Factory colour | Insulation type | Manufacturer part # | Material (details) | max. cross section | Min. cross section | Outside Ø | RoHS-compliant | Series | Type | Insulation | Overall Length | Features | Splice Type | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 332R240 Greenlee Klauke | In Stock | - | - | - | - | - | 1pc(s) | 240 - 300 mm² | - | - | - | - | 332R240 | - | 300mm² | 240mm² | - | Yes | - | Klauke | - | - | - | - | - | ||
![]() 424R Greenlee Klauke | In Stock | - | - | - | - | - | 1pc(s) | 400 mm² (max) | - | - | Silver | - | 424R | - | 400mm² | - | - | Yes | - | Klauke | - | - | - | - | - | ||
![]() VHR95 Greenlee Klauke | In Stock | - | - | - | - | - | 1pc(s) | 95 - 95 mm² | - | - | Silver | - | VHR95 | - | 95mm² | 95mm² | - | Yes | - | Klauke | - | - | for wire bundles | - | - | ||
![]() TV70 Greenlee Klauke | In Stock | - | - | - | - | - | 1pc(s) | 70 mm² (max) | - | - | Silver | - | TV70 | - | 70mm² | - | - | Yes | - | Klauke | - | - | - | - | - | ||
![]() 331R120 Greenlee Klauke | In Stock | - | - | - | - | - | 1pc(s) | 185 - 240 mm² | - | - | - | - | 331R120 | - | 240mm² | 185mm² | - | Yes | - | Klauke | - | - | - | - | - | ||
![]() TV240 Greenlee Klauke | In Stock | - | - | - | - | - | 1pc(s) | 240 mm² (max) | - | - | Silver | - | TV240 | - | 240mm² | - | - | Yes | - | Klauke | - | - | - | - | - | ||
![]() 524R Greenlee Klauke | In Stock | - | - | - | 3 | - | 1pc(s) | 25 mm² (max) | - | - | Silver | - | 524R | - | 25mm² | - | - | Yes | - | 524R | - | - | - | - | - | ||
![]() 333R240 Greenlee Klauke | In Stock | - | - | - | - | - | 1pc(s) | 240 - 300 mm² | - | - | - | - | 333R240 | - | 300mm² | 240mm² | - | Yes | - | Klauke | - | - | - | - | - | ||
![]() 331R150 Greenlee Klauke | In Stock | - | - | - | - | - | 1pc(s) | 185 - 240 mm² | - | - | - | - | 331R150 | - | 240mm² | 185mm² | - | Yes | - | Klauke | - | - | - | - | - | ||
![]() 1653K Greenlee Klauke | In Stock | - | - | - | - | - | 1pc(s) | 16 mm² (max) | (l x d4 x d1) 11 x 8,2 x 5,8 mm | (l x d4 x d1) 11 x 8,2 x 5,8 mm | Metal | Not insulated | 1653K | - | 16mm² | - | 8.2mm | - | - | 1653K | - | - | - | - | 11mm | ||
![]() 1653L Greenlee Klauke | In Stock | - | - | - | - | - | 1pc(s) | 16 mm² (max) | (l x d4 x d1) 26 x 8,2 x 5,8 mm | (l x d4 x d1) 26 x 8,2 x 5,8 mm | Metal | Not insulated | 1653L | - | 16mm² | - | 8.2mm | - | - | 1653L | - | - | - | - | 26mm | ||
![]() 726F Greenlee Klauke | In Stock | - | - | - | - | - | 1pc(s) | 50 mm² (max) | (l x d4 x d1) 45 x 15 x 11 mm | (l x d4 x d1) 45 x 15 x 11 mm | Metal | Not insulated | 726F | Cu according to EN 13600, tin-plated | 50mm² | - | 15mm | - | - | 726F | - | - | - | - | 45mm | ||
![]() 413R Greenlee Klauke | In Stock | - | - | - | - | - | 1pc(s) | 300 mm² (max) | - | - | - | - | 413R | - | 300mm² | - | - | Yes | - | Klauke | - | - | - | - | - | ||
![]() 22R Greenlee Klauke | In Stock | - | - | Tin | - | Copper | 1pc(s) | - | (d1 x d4 x l) 4.5 x 7.0 x 30 mm | (d1 x d4 x l) 4.5 x 7.0 x 30 mm | Metal | Not insulated | 22R | Copper according to EN 13600, tin-plated | - | - | 7mm | Yes | Cu | 22R | Uninsulated | 30mm | - | Butt | 30mm | ||
![]() SV4 Greenlee Klauke | In Stock | - | - | - | 11 | - | 1pc(s) | 4 mm² (max) | - | - | Silver | - | SV4 | - | 4mm² | - | - | Yes | - | SV4 | - | - | - | - | - | ||
![]() 125R Greenlee Klauke | In Stock | - | - | - | 2 | - | 1pc(s) | 35 mm² (max) | - | - | Silver | - | 125R | - | 35mm² | - | - | Yes | - | 125R | - | - | - | - | - | ||
![]() RH9535 Greenlee Klauke | In Stock | - | - | - | - | - | 1pc(s) | 95 mm² (max) | - | - | - | - | RH9535 | - | 95mm² | - | - | Yes | - | Klauke | - | - | - | - | - | ||
![]() 513RLD Greenlee Klauke | In Stock | - | - | - | - | - | 1pc(s) | 300 mm² (max) | - | - | Copper | - | 513RLD | - | 300mm² | - | - | - | - | Klauke | - | - | - | - | - | ||
![]() 433R185 Greenlee Klauke | In Stock | - | - | - | - | - | 1pc(s) | 300 - 300 mm² | - | - | Silver | - | 433R185 | - | 300mm² | 300mm² | - | Yes | - | Klauke | - | - | - | - | - | ||
![]() RH12095 Greenlee Klauke | In Stock | - | - | - | - | - | 1pc(s) | 120 mm² (max) | - | - | - | - | RH12095 | - | 120mm² | - | - | - | - | RH12095 | - | - | - | - | - |