- Package
- Frequency
- Mfr
- Operating Temperature
- Product Status
- Series
- Frequency Stability
- Frequency Tolerance
- Height Seated (Max)
- Load Capacitance
- Mounting Type
- Operating Mode
Attribute column
Manufacturer
TST Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | External load capacitor | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power Rating | Frequency | Frequency Stability | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Number of Resistors | Frequency Tolerance | Circuit Type | Power Per Element | Resistor-Ratio-Drift | Resistance (Ohms) | Resistor Matching Ratio | Height | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TZ0692C TST | 15800 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | TST | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 150 V | -40°C ~ 85°C | - | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 0.5 % | 25 ppm/°C | MHz Crystal | 178 kΩ | 155 °C | -55 °C | Thin Film | - | 125 mW | 24 MHz | ±20ppm | 50 Ohms | 18pF | Fundamental | - | ±10ppm | - | - | - | - | - | 650 µm | 0.031 (0.80mm) | - | ||
![]() TZ3639A TST | 19860 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | TST | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | -30°C ~ 85°C | - | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | MHz Crystal | - | - | - | - | - | - | 48 MHz | ±10ppm | 22 Ohms | 8.8pF | Fundamental | - | -6ppm, +8ppm | - | - | - | - | - | - | 0.020 (0.50mm) | - | ||
![]() TZ3620A TST | 314 |
| - | - | - | - | - | - | Pulse Electronics | Bulk | Obsolete | - | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | 76.8 MHz | - | - | 9.16pF | Fundamental | - | ±4ppm | - | - | - | - | - | - | - | - | ||
![]() TZ2205E TST | 30000 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | TST | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | -40°C ~ 125°C | - | 0.081 L x 0.065 W (2.05mm x 1.65mm) | - | - | MHz Crystal | - | - | - | - | - | - | 38.4 MHz | ±30ppm | 40 Ohms | 10pF | Fundamental | - | ±10ppm | - | - | - | - | - | - | 0.020 (0.50mm) | - | ||
![]() TZ1462E TST | 35 |
| - | - | - | - | - | - | TST | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | 38.4 MHz | - | - | 10pF | Fundamental | - | ±10ppm | - | - | - | - | - | - | - | - | ||
![]() TZ3465A TST | 2716 |
| - | - | - | - | - | - | TST | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | 48 MHz | - | - | 9.9pF | Fundamental | - | ±4ppm | - | - | - | - | - | - | - | - | ||
![]() TZ1452A TST | 29 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | TST | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | -20°C ~ 85°C | - | 0.081 L x 0.065 W (2.05mm x 1.65mm) | - | - | MHz Crystal | - | - | - | - | - | - | 40 MHz | ±10ppm | 60 Ohms | 15pF | Fundamental | - | ±10ppm | - | - | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() TZ2968C TST | 5 |
| - | - | - | - | - | - | TST | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 105°C | - | - | - | - | MHz Crystal | - | - | - | - | - | - | 40 MHz | - | - | 11.5pF | Fundamental | - | ±7ppm | - | - | - | - | - | - | - | - | ||
![]() TZ1462A TST | 14 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | TST | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | -20°C ~ 70°C | - | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | MHz Crystal | - | - | - | - | - | - | 38.4 MHz | ±10ppm | 60 Ohms | 10pF | Fundamental | - | ±10ppm | - | - | - | - | - | - | 0.031 (0.80mm) | - | ||
![]() TM0022AA4444 TST | 3144 |
| - | - | - | - | - | - | TST | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | 55.2 MHz | - | - | 8pF | Fundamental | - | ±10ppm | - | - | - | - | - | - | - | AEC-Q200 | ||
![]() TZ2855A TST | 3007 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | TST | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | -20°C ~ 100°C | - | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | MHz Crystal | - | - | - | - | - | - | 40 MHz | ±20ppm | 20 Ohms | 10.5pF | Fundamental | - | ±7ppm | - | - | - | - | - | - | 0.031 (0.80mm) | - | ||
![]() TM0017A TST | 3313 |
| - | Surface Mount | 0804, Convex, Long Side Terminals | 8 | - | - | Stackpole Electronics Inc | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | -55°C ~ 155°C | RAVF | 0.079 L x 0.039 W (2.00mm x 1.00mm) | ±5% | ±200ppm/°C | MHz Crystal | - | - | - | - | Automotive AEC-Q200 | - | 38.4 MHz | - | - | 8pF | Fundamental | 4 | ±10ppm | Isolated | 62.5mW | - | 100 | - | - | 0.020 (0.50mm) | - | ||
![]() TZ2650A TST | 3298 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | TST | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | -30°C ~ 85°C | - | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | MHz Crystal | - | - | - | - | - | - | 40 MHz | ±10ppm | 25 Ohms | 12pF | Fundamental | - | ±9ppm | - | - | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() TZ2771E TST | 24858 | - | - | - | - | - | - | 12pF | - | Tape & Reel (TR) | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | 40MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TZ1047A TST | 5 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | TST | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | -40°C ~ 85°C | - | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | MHz Crystal | - | - | - | - | - | - | 25 MHz | ±30ppm | 40 Ohms | 18pF | Fundamental | - | ±30ppm | - | - | - | - | - | - | 0.031 (0.80mm) | - | ||
![]() TZ2608B TST | 607 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | TST | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 0°C ~ 70°C | - | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | MHz Crystal | - | - | - | - | - | - | 50 MHz | ±20ppm | 40 Ohms | 10pF | Fundamental | - | ±10ppm | - | - | - | - | - | - | 0.031 (0.80mm) | - | ||
![]() TZ0661E TST | 480 |
| - | - | - | - | - | - | TST | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | 25 MHz | - | - | 10pF | Fundamental | - | ±10ppm | - | - | - | - | - | - | - | - | ||
![]() TZ3391A TST | 28 |
| - | - | - | - | - | - | TST | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | -40°C ~ 100°C | - | - | - | - | MHz Crystal | - | - | - | - | - | - | 54 MHz | ±14ppm | - | 15.5pF | Fundamental | - | ±3ppm | - | - | - | - | - | - | - | - | ||
![]() TZ1006AE TST | 1243 |
| - | Surface Mount | 2-SMD, No Lead | - | - | - | TST | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | -40°C ~ 85°C | - | 0.126 L x 0.059 W (3.20mm x 1.50mm) | - | - | kHz Crystal (Tuning Fork) | - | - | - | - | - | - | 32.768 kHz | - | 50 kOhms | 12.5pF | Fundamental | - | ±20ppm | - | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() TM0016A TST | 7 |
| - | - | - | - | - | - | TST | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | 26 MHz | - | - | 7pF | Fundamental | - | ±10ppm | - | - | - | - | - | - | - | - |