- Package
- Frequency
- Mfr
- Operating Temperature
- Product Status
- Series
- Frequency Stability
- Frequency Tolerance
- Height Seated (Max)
- Load Capacitance
- Mounting Type
- Operating Mode
Attribute column
Manufacturer
TST Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | External load capacitor | Mfr | Normal temperature Frequency Tolerance | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Frequency | Frequency Stability | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TZ2155A TST | 525 |
| - | Surface Mount | 4-SMD, No Lead | - | TST | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -30°C ~ 85°C | - | - | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | MHz Crystal | 32 MHz | ±15ppm | 50 Ohms | 10pF | Fundamental | ±10ppm | 0.024 (0.60mm) | - | ||
![]() TZ3088AAAI42 TST | 398 |
| - | - | - | - | TST | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 105°C | - | - | - | - | MHz Crystal | 96 MHz | - | - | 9.9pF | Fundamental | ±12ppm | - | - | ||
![]() TX0864BC10BH TST | In Stock | - | - | - | - | - | TST | - | Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TZ0977B TST | 30000 |
| - | - | - | - | TST | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | MHz Crystal | 40 MHz | - | - | 15pF | Fundamental | ±10ppm | - | - | ||
![]() TZ3101A TST | 52280 |
| - | - | - | - | TST | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | MHz Crystal | 40 MHz | - | - | 9.6pF | Fundamental | ±7ppm | - | - | ||
![]() TZ3230A TST | 596 |
| - | - | - | - | TST | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | MHz Crystal | 26 MHz | - | - | 19pF | Fundamental | ±10ppm | - | - | ||
![]() TZ1777A TST | 119 |
| - | Surface Mount | 4-SMD, No Lead | - | TST | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | - | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | 25 MHz | ±20ppm | 50 Ohms | 20pF | Fundamental | ±10ppm | 0.031 (0.80mm) | - | ||
![]() TZ3108C TST | 11 |
| - | Surface Mount | 2-SMD, No Lead | - | TST | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | - | 0.065 L x 0.041 W (1.65mm x 1.05mm) | - | kHz Crystal (Tuning Fork) | 32.768 kHz | - | 90 kOhms | 12.5pF | Fundamental | ±20ppm | 0.020 (0.50mm) | - | ||
![]() TZ3375C TST | 2482 |
| - | Surface Mount | 4-SMD, No Lead | - | TST | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | - | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | MHz Crystal | 32 MHz | ±20ppm | 50 Ohms | 6pF | Fundamental | ±10ppm | 0.020 (0.50mm) | - | ||
![]() TZ3261B TST | 3645 |
| - | - | - | - | TST | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | MHz Crystal | 24 MHz | - | - | 8pF | Fundamental | ±10ppm | - | - | ||
![]() TZ1275A TST | 425 |
| - | Surface Mount | 4-SMD, No Lead | - | TST | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | - | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | 16 MHz | ±20ppm | 60 Ohms | 9pF | Fundamental | ±20ppm | 0.031 (0.80mm) | - | ||
![]() TM0003A TST | In Stock | - | - | - | - | - | TST | - | Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | MHz Crystal | 19.2 MHz | - | - | 7pF | - | ±10ppm | - | - | ||
![]() TZ1284A TST | 28 |
| - | Surface Mount | 4-SMD, No Lead | - | TST | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -20°C ~ 70°C | - | - | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | 20.736 MHz | ±10ppm | 50 Ohms | 10pF | Fundamental | ±10ppm | 0.031 (0.80mm) | - | ||
![]() TZ3226A TST | 3564 |
| - | Surface Mount | 4-SMD, No Lead | - | TST | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -10°C ~ 70°C | - | - | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | 32 MHz | ±10ppm | 35 Ohms | 10pF | Fundamental | ±10ppm | 0.031 (0.80mm) | - | ||
![]() TZ3330A TST | 21798 |
| - | - | - | - | TST | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | MHz Crystal | 26 MHz | - | - | 6.8pF | Fundamental | ±10ppm | - | - | ||
![]() TZ0484A TST | 169 |
| - | Surface Mount | 4-SMD, No Lead | - | TST | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -10°C ~ 60°C | - | - | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | 48 MHz | ±10ppm | 50 Ohms | 18pF | Fundamental | ±10ppm | 0.031 (0.80mm) | - | ||
![]() TZ2058E TST | 3339 |
| - | - | - | - | TST | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | kHz Crystal (Tuning Fork) | 32.768 kHz | - | - | 12.5pF | Fundamental | ±20ppm | - | - | ||
![]() TZ2323D TST | 13960 | - | - | - | - | 7pF | - | - | Tape & Reel (TR) | - | true | - | - | - | - | - | - | 48MHz | - | - | - | - | - | - | - | ||
![]() TZ0476A TST | 1013 |
| Datasheet | Surface Mount | 4-SMD, No Lead | - | TST | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | - | 0.126" L x 0.098" W (3.20mm x 2.50mm) | Active | MHz Crystal | 24 MHz | ±10ppm | 50 Ohms | 10pF | Fundamental | ±10ppm | 0.031" (0.80mm) | - | ||
![]() TZ3261C TST | In Stock | - | Datasheet | - | - | 8pF | - | ±10ppm | Tape & Reel (TR) | - | true | -40℃~+125℃ | - | - | - | - | - | 24MHz | - | - | - | - | - | - | - |