- Mfr
- Mounting Type
- Operating Mode
- ESR (Equivalent Series Resistance)
- Frequency
- Frequency Stability
- Frequency Tolerance
- Height Seated (Max)
- Load Capacitance
- Operating Temperature
- Product Status
- Series
Attribute column
Manufacturer
Meritek Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Frequency | Frequency Stability | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MXJDHJI12M0 Meritek | In Stock | - | - | Surface Mount | - | Meritek | Strip | Active | -40°C ~ 85°C | - | MXJ | - | - | MHz Crystal | 12 MHz | ±50ppm | 50 Ohms | 16pF | Fundamental | ±30ppm | 0.165 (4.20mm) | - | ||
![]() MXJFHJC24M576 Meritek | In Stock | - | - | Surface Mount | - | Meritek | Strip | Active | -20°C ~ 70°C | - | MXJ | - | - | MHz Crystal | 24.576 MHz | ±50ppm | 40 Ohms | 20pF | Fundamental | ±30ppm | 0.165 (4.20mm) | - | ||
![]() MXJBHJI14M7456 Meritek | In Stock | - | - | Surface Mount | - | Meritek | Strip | Active | -20°C ~ 70°C | - | MXJ | - | - | MHz Crystal | 14.7456 MHz | ±50ppm | 50 Ohms | 12pF | Fundamental | ±30ppm | 0.165 (4.20mm) | - | ||
![]() MXJFHKI12M0 Meritek | In Stock | - | - | Surface Mount | - | Meritek | Strip | Active | -40°C ~ 85°C | - | MXJ | 0.449 L x 0.185 W (11.40mm x 4.70mm) | - | MHz Crystal | 12 MHz | ±100ppm | 50 Ohms | 20pF | Fundamental | ±30ppm | 0.165 (4.20mm) | - | ||
![]() MXJDHJI20M0 Meritek | In Stock | - | - | Surface Mount | - | Meritek | Strip | Active | -40°C ~ 85°C | - | MXJ | - | - | MHz Crystal | 20 MHz | ±50ppm | 40 Ohms | 16pF | Fundamental | ±30ppm | 0.165 (4.20mm) | - | ||
![]() MXJDHJI27M0 Meritek | In Stock | - | - | Surface Mount | - | Meritek | Strip | Active | -40°C ~ 85°C | - | MXJ | - | - | MHz Crystal | 27 MHz | ±50ppm | 40 Ohms | 16pF | Fundamental | ±30ppm | 0.165 (4.20mm) | - | ||
![]() MXJFHJI32M0 Meritek | In Stock | - | - | Surface Mount | - | Meritek | Strip | Active | -40°C ~ 85°C | - | MXJ | - | - | MHz Crystal | 32 MHz | ±50ppm | 80 Ohms | 20pF | Fundamental | ±30ppm | 0.165 (4.20mm) | - | ||
![]() MXJFHJC9M8304 Meritek | In Stock | - | - | Surface Mount | - | Meritek | Strip | Active | -20°C ~ 70°C | - | MXJ | - | - | MHz Crystal | 9.8304 MHz | ±50ppm | 60 Ohms | 20pF | Fundamental | ±30ppm | 0.165 (4.20mm) | - | ||
![]() MXJBAFC16M0 Meritek | In Stock | - | - | Surface Mount | - | Meritek | Strip | Active | -20°C ~ 70°C | - | MXJ | - | - | MHz Crystal | 16 MHz | ±20ppm | 40 Ohms | 12pF | Fundamental | ±10ppm | 0.165 (4.20mm) | - | ||
![]() MXJFHJC8M0 Meritek | In Stock | - | - | Surface Mount | - | Meritek | Strip | Active | -20°C ~ 70°C | - | MXJ | - | - | MHz Crystal | 8 MHz | ±50ppm | 80 Ohms | 20pF | Fundamental | ±30ppm | 0.165 (4.20mm) | - | ||
![]() MXJFHJI3M6864 Meritek | In Stock | - | - | Surface Mount | - | Meritek | Strip | Active | -40°C ~ 85°C | - | MXJ | - | - | MHz Crystal | 3.6864 MHz | ±50ppm | 180 Ohms | 20pF | Fundamental | ±30ppm | 0.165 (4.20mm) | - | ||
![]() MXJKHJC16M0 Meritek | In Stock | - | - | Surface Mount | - | Meritek | Strip | Active | -20°C ~ 70°C | - | MXJ | - | - | MHz Crystal | 16 MHz | ±50ppm | 40 Ohms | 22pF | Fundamental | ±30ppm | 0.165 (4.20mm) | - | ||
![]() MXJEAFC12M0 Meritek | In Stock | - | - | Surface Mount | - | Meritek | Strip | Active | -20°C ~ 70°C | - | MXJ | - | - | MHz Crystal | 12 MHz | ±20ppm | 50 Ohms | 18pF | Fundamental | ±10ppm | 0.165 (4.20mm) | - | ||
![]() MX3ACCC48M0 Meritek | In Stock | - | - | Surface Mount | - | Meritek | - | - | - | Tape & Reel (TR) | MX3 | - | Active | - | - | - | - | - | Fundamental | - | - | - | ||
![]() MXTQ6AI32K768 Meritek | In Stock | - | - | Surface Mount | 4-SOJ, 5.5mm pitch | Meritek | Strip | Active | -40°C ~ 85°C | - | MXTQ | 0.315 L x 0.150 W (8.00mm x 3.80mm) | - | kHz Crystal (Tuning Fork) | 32.768 kHz | - | 50 kOhms | 6pF | Fundamental | ±10ppm | 0.098 (2.50mm) | - | ||
![]() MXT39FI32K768 Meritek | In Stock | - | - | Surface Mount | 2-SMD, No Lead | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | MXT3 | 0.126 L x 0.059 W (3.20mm x 1.50mm) | - | kHz Crystal (Tuning Fork) | 32.768 kHz | - | 70 kOhms | 9pF | Fundamental | ±20ppm | 0.035 (0.90mm) | - | ||
![]() MXT39AI32K768 Meritek | In Stock | - | - | Surface Mount | 2-SMD, No Lead | Meritek | Strip | Active | -40°C ~ 85°C | - | MXT3 | 0.126 L x 0.059 W (3.20mm x 1.50mm) | - | kHz Crystal (Tuning Fork) | 32.768 kHz | - | 70 kOhms | 9pF | Fundamental | ±10ppm | 0.035 (0.90mm) | - | ||
![]() MXT36AC32K768 Meritek | In Stock | - | - | Surface Mount | 2-SMD, No Lead | Meritek | Strip | Active | -20°C ~ 70°C | - | MXT3 | 0.126 L x 0.059 W (3.20mm x 1.50mm) | - | kHz Crystal (Tuning Fork) | 32.768 kHz | - | 70 kOhms | 6pF | Fundamental | ±10ppm | 0.035 (0.90mm) | - | ||
![]() MXT39FC32K768 Meritek | In Stock | - | - | Surface Mount | 2-SMD, No Lead | Meritek | Strip | Active | -20°C ~ 70°C | - | MXT3 | 0.126 L x 0.059 W (3.20mm x 1.50mm) | - | kHz Crystal (Tuning Fork) | 32.768 kHz | - | 70 kOhms | 9pF | Fundamental | ±20ppm | 0.035 (0.90mm) | - | ||
![]() MXT29FC32K768 Meritek | In Stock | - | - | Surface Mount | 2-SMD, No Lead | Meritek | Strip | Active | -20°C ~ 70°C | - | MXT2 | 0.079 L x 0.047 W (2.00mm x 1.20mm) | - | kHz Crystal (Tuning Fork) | 32.768 kHz | - | 90 kOhms | 9pF | Fundamental | ±20ppm | 0.035 (0.90mm) | - |