- Mfr
- Mounting Type
- Operating Mode
- ESR (Equivalent Series Resistance)
- Frequency
- Frequency Stability
- Frequency Tolerance
- Height Seated (Max)
- Load Capacitance
- Operating Temperature
- Product Status
- Series
Attribute column
Manufacturer
Meritek Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Type | Frequency | Frequency Stability | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MXTV9FI32K768B Meritek | In Stock | - | - | Surface Mount | 4-SOJ, 2.29mm pitch | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MXTV | 0.378 L x 0.160 W (9.60mm x 4.06mm) | kHz Crystal (Tuning Fork) | 32.768 kHz | - | 50 kOhms | 9pF | Fundamental | ±20ppm | 0.142 (3.60mm) | - | ||
![]() MXT19FC32K768 Meritek | In Stock | - | - | Surface Mount | 2-SMD, No Lead | Meritek | Strip | Active | -20°C ~ 70°C | MXT1 | 0.063 L x 0.039 W (1.60mm x 1.00mm) | kHz Crystal (Tuning Fork) | 32.768 kHz | - | 90 kOhms | 9pF | Fundamental | ±20ppm | 0.020 (0.50mm) | - | ||
![]() MXTP6AI32K768 Meritek | In Stock | - | - | Through Hole | Cylindrical Can, Radial | Meritek | Bulk | Active | -40°C ~ 85°C | MXTP | 0.126 Dia (3.20mm) | kHz Crystal (Tuning Fork) | 32.768 kHz | - | 30 kOhms | 6pF | Fundamental | ±10ppm | 0.327 (8.30mm) | - | ||
![]() MXT47AC32K768 Meritek | In Stock | - | - | Surface Mount | 2-SMD, No Lead | Meritek | Strip | Active | -20°C ~ 70°C | MXT4 | 0.161 L x 0.059 W (4.10mm x 1.50mm) | kHz Crystal (Tuning Fork) | 32.768 kHz | - | 70 kOhms | 7pF | Fundamental | ±10ppm | 0.035 (0.90mm) | - | ||
![]() MXT4BAC32K768 Meritek | In Stock | - | - | Surface Mount | 2-SMD, No Lead | Meritek | Strip | Active | -20°C ~ 70°C | MXT4 | 0.161 L x 0.059 W (4.10mm x 1.50mm) | kHz Crystal (Tuning Fork) | 32.768 kHz | - | 70 kOhms | 12.5pF | Fundamental | ±10ppm | 0.035 (0.90mm) | - | ||
![]() MXT16AC32K768 Meritek | In Stock | - | - | Surface Mount | 2-SMD, No Lead | Meritek | Strip | Active | -20°C ~ 70°C | MXT1 | 0.063 L x 0.039 W (1.60mm x 1.00mm) | kHz Crystal (Tuning Fork) | 32.768 kHz | - | 90 kOhms | 6pF | Fundamental | ±10ppm | 0.020 (0.50mm) | - | ||
![]() MXT46FC32K768 Meritek | In Stock | - | - | Surface Mount | 2-SMD, No Lead | Meritek | Strip | Active | -20°C ~ 70°C | MXT4 | 0.161 L x 0.059 W (4.10mm x 1.50mm) | kHz Crystal (Tuning Fork) | 32.768 kHz | - | 70 kOhms | 6pF | Fundamental | ±20ppm | 0.035 (0.90mm) | - | ||
![]() MXT4BFC32K768 Meritek | In Stock | - | - | Surface Mount | 2-SMD, No Lead | Meritek | Strip | Active | -20°C ~ 70°C | MXT4 | 0.161 L x 0.059 W (4.10mm x 1.50mm) | kHz Crystal (Tuning Fork) | 32.768 kHz | - | 70 kOhms | 12.5pF | Fundamental | ±20ppm | 0.035 (0.90mm) | - | ||
![]() MXT36AI32K768 Meritek | In Stock | - | - | Surface Mount | 2-SMD, No Lead | Meritek | Strip | Active | -40°C ~ 85°C | MXT3 | 0.126 L x 0.059 W (3.20mm x 1.50mm) | kHz Crystal (Tuning Fork) | 32.768 kHz | - | 70 kOhms | 6pF | Fundamental | ±10ppm | 0.035 (0.90mm) | - | ||
![]() MXT77FI32K768 Meritek | In Stock | - | - | Surface Mount | 4-SMD, Flat Leads | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MXT7 | 0.272 L x 0.055 W (6.90mm x 1.40mm) | kHz Crystal (Tuning Fork) | 32.768 kHz | - | 65 kOhms | 7pF | Fundamental | ±20ppm | 0.055 (1.40mm) | - | ||
![]() MXT19AC32K768 Meritek | In Stock | - | - | Surface Mount | 2-SMD, No Lead | Meritek | Strip | Active | -20°C ~ 70°C | MXT1 | 0.063 L x 0.039 W (1.60mm x 1.00mm) | kHz Crystal (Tuning Fork) | 32.768 kHz | - | 90 kOhms | 9pF | Fundamental | ±10ppm | 0.020 (0.50mm) | - | ||
![]() MXT29FI32K768 Meritek | In Stock | - | - | Surface Mount | 2-SMD, No Lead | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MXT2 | 0.079 L x 0.047 W (2.00mm x 1.20mm) | kHz Crystal (Tuning Fork) | 32.768 kHz | - | 90 kOhms | 9pF | Fundamental | ±20ppm | 0.035 (0.90mm) | - | ||
![]() MXTT6FA32K768 Meritek | In Stock | - | - | Through Hole | Cylindrical Can, Radial | Meritek | Bulk | Active | -10°C ~ 60°C | MXTT | 0.055 Dia (1.40mm) | kHz Crystal (Tuning Fork) | 32.768 kHz | - | 40 kOhms | 6pF | Fundamental | ±20ppm | 0.201 (5.10mm) | - | ||
![]() MXT27AC32K768 Meritek | In Stock | - | - | Surface Mount | 2-SMD, No Lead | Meritek | Strip | Active | -20°C ~ 70°C | MXT2 | 0.079 L x 0.047 W (2.00mm x 1.20mm) | kHz Crystal (Tuning Fork) | 32.768 kHz | - | 90 kOhms | 7pF | Fundamental | ±10ppm | 0.035 (0.90mm) | - | ||
![]() MXT1BFI32K768 Meritek | In Stock | - | - | Surface Mount | 2-SMD, No Lead | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MXT1 | 0.063 L x 0.039 W (1.60mm x 1.00mm) | kHz Crystal (Tuning Fork) | 32.768 kHz | - | 90 kOhms | 12.5pF | Fundamental | ±20ppm | 0.020 (0.50mm) | - | ||
![]() MXTU6AA32K768 Meritek | In Stock | - | - | Through Hole | Cylindrical Can, Radial | Meritek | Bulk | Active | -10°C ~ 60°C | MXTU | 0.083 Dia (2.10mm) | kHz Crystal (Tuning Fork) | 32.768 kHz | - | 35 kOhms | 6pF | Fundamental | ±10ppm | 0.244 (6.20mm) | - | ||
![]() MXT49FI32K768 Meritek | In Stock | - | - | Surface Mount | 2-SMD, No Lead | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MXT4 | 0.161 L x 0.059 W (4.10mm x 1.50mm) | kHz Crystal (Tuning Fork) | 32.768 kHz | - | 70 kOhms | 9pF | Fundamental | ±20ppm | 0.035 (0.90mm) | - | ||
![]() MXTP6FA32K768 Meritek | In Stock | - | - | Through Hole | Cylindrical Can, Radial | Meritek | Bulk | Active | -10°C ~ 60°C | MXTP | 0.126 Dia (3.20mm) | kHz Crystal (Tuning Fork) | 32.768 kHz | - | 30 kOhms | 6pF | Fundamental | ±20ppm | 0.327 (8.30mm) | - | ||
![]() MXT3BFI32K768 Meritek | In Stock | - | - | Surface Mount | 2-SMD, No Lead | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MXT3 | 0.126 L x 0.059 W (3.20mm x 1.50mm) | kHz Crystal (Tuning Fork) | 32.768 kHz | - | 70 kOhms | 12.5pF | Fundamental | ±20ppm | 0.035 (0.90mm) | - | ||
![]() MXTPBFI32K768 Meritek | In Stock | - | - | Through Hole | Cylindrical Can, Radial | Meritek | Bulk | Active | -40°C ~ 85°C | MXTP | 0.126 Dia (3.20mm) | kHz Crystal (Tuning Fork) | 32.768 kHz | - | 30 kOhms | 12.5pF | Fundamental | ±20ppm | 0.327 (8.30mm) | - |