- Mfr
- Mounting Type
- Operating Mode
- ESR (Equivalent Series Resistance)
- Frequency
- Frequency Stability
- Frequency Tolerance
- Height Seated (Max)
- Load Capacitance
- Operating Temperature
- Product Status
- Series
Attribute column
Manufacturer
Meritek Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Type | Frequency | Frequency Stability | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MXT46AI32K768 Meritek | In Stock | - | - | Surface Mount | 2-SMD, No Lead | Meritek | Strip | Active | -40°C ~ 85°C | MXT4 | 0.161 L x 0.059 W (4.10mm x 1.50mm) | kHz Crystal (Tuning Fork) | 32.768 kHz | - | 70 kOhms | 6pF | Fundamental | ±10ppm | 0.035 (0.90mm) | - | ||
![]() MXT27FC32K768 Meritek | In Stock | - | - | Surface Mount | 2-SMD, No Lead | Meritek | Strip | Active | -20°C ~ 70°C | MXT2 | 0.079 L x 0.047 W (2.00mm x 1.20mm) | kHz Crystal (Tuning Fork) | 32.768 kHz | - | 90 kOhms | 7pF | Fundamental | ±20ppm | 0.035 (0.90mm) | - | ||
![]() MXT4BAC32K768 Meritek | In Stock | - | - | Surface Mount | 2-SMD, No Lead | Meritek | Strip | Active | -20°C ~ 70°C | MXT4 | 0.161 L x 0.059 W (4.10mm x 1.50mm) | kHz Crystal (Tuning Fork) | 32.768 kHz | - | 70 kOhms | 12.5pF | Fundamental | ±10ppm | 0.035 (0.90mm) | - | ||
![]() MXTTBFA32K768 Meritek | In Stock | - | - | Through Hole | Cylindrical Can, Radial | Meritek | Bulk | Active | -10°C ~ 60°C | MXTT | 0.055 Dia (1.40mm) | kHz Crystal (Tuning Fork) | 32.768 kHz | - | 40 kOhms | 12.5pF | Fundamental | ±20ppm | 0.201 (5.10mm) | - | ||
![]() MXTQ6AI32K768 Meritek | In Stock | - | - | Surface Mount | 4-SOJ, 5.5mm pitch | Meritek | Strip | Active | -40°C ~ 85°C | MXTQ | 0.315 L x 0.150 W (8.00mm x 3.80mm) | kHz Crystal (Tuning Fork) | 32.768 kHz | - | 50 kOhms | 6pF | Fundamental | ±10ppm | 0.098 (2.50mm) | - | ||
![]() MXT39FI32K768 Meritek | In Stock | - | - | Surface Mount | 2-SMD, No Lead | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MXT3 | 0.126 L x 0.059 W (3.20mm x 1.50mm) | kHz Crystal (Tuning Fork) | 32.768 kHz | - | 70 kOhms | 9pF | Fundamental | ±20ppm | 0.035 (0.90mm) | - | ||
![]() MXT39AI32K768 Meritek | In Stock | - | - | Surface Mount | 2-SMD, No Lead | Meritek | Strip | Active | -40°C ~ 85°C | MXT3 | 0.126 L x 0.059 W (3.20mm x 1.50mm) | kHz Crystal (Tuning Fork) | 32.768 kHz | - | 70 kOhms | 9pF | Fundamental | ±10ppm | 0.035 (0.90mm) | - | ||
![]() MXJDHJI26M0 Meritek | In Stock | - | - | Surface Mount | - | Meritek | Strip | Active | -40°C ~ 85°C | MXJ | - | MHz Crystal | 26 MHz | ±50ppm | 40 Ohms | 16pF | Fundamental | ±30ppm | 0.165 (4.20mm) | - | ||
![]() MXJFHJI24M0 Meritek | In Stock | - | - | Surface Mount | - | Meritek | Strip | Active | -40°C ~ 85°C | MXJ | - | MHz Crystal | 24 MHz | ±50ppm | 40 Ohms | 20pF | Fundamental | ±30ppm | 0.165 (4.20mm) | - | ||
![]() MXJFHJC26M0 Meritek | In Stock | - | - | Surface Mount | - | Meritek | Strip | Active | -20°C ~ 70°C | MXJ | - | MHz Crystal | 26 MHz | ±50ppm | 40 Ohms | 20pF | Fundamental | ±30ppm | 0.165 (4.20mm) | - | ||
![]() MXJBAFC24M0 Meritek | In Stock | - | - | Surface Mount | - | Meritek | Strip | Active | -20°C ~ 70°C | MXJ | - | MHz Crystal | 24 MHz | ±20ppm | 40 Ohms | 12pF | Fundamental | ±10ppm | 0.165 (4.20mm) | - | ||
![]() MXJFAHI7M3728 Meritek | In Stock | - | - | Surface Mount | - | Meritek | Strip | Active | -40°C ~ 85°C | MXJ | - | MHz Crystal | 7.3728 MHz | ±30ppm | 100 Ohms | 20pF | Fundamental | ±10ppm | 0.165 (4.20mm) | - | ||
![]() MXJDHJI40M0 Meritek | In Stock | - | - | Surface Mount | - | Meritek | Strip | Active | -40°C ~ 85°C | MXJ | - | MHz Crystal | 40 MHz | ±50ppm | 80 Ohms | 16pF | Fundamental | ±30ppm | 0.165 (4.20mm) | - | ||
![]() MXJDHJI32M0 Meritek | In Stock | - | - | Surface Mount | - | Meritek | Strip | Active | -40°C ~ 85°C | MXJ | - | MHz Crystal | 32 MHz | ±50ppm | 80 Ohms | 16pF | Fundamental | ±30ppm | 0.165 (4.20mm) | - | ||
![]() MXJFHJI16M0 Meritek | In Stock | - | - | Surface Mount | - | Meritek | Strip | Active | -40°C ~ 85°C | MXJ | - | MHz Crystal | 16 MHz | ±50ppm | 40 Ohms | 20pF | Fundamental | ±30ppm | 0.165 (4.20mm) | - | ||
![]() MXJEAFC16M0 Meritek | In Stock | - | - | Surface Mount | - | Meritek | Strip | Active | -20°C ~ 70°C | MXJ | - | MHz Crystal | 16 MHz | ±20ppm | 40 Ohms | 18pF | Fundamental | ±10ppm | 0.165 (4.20mm) | - | ||
![]() MXJBHJI7M3728 Meritek | In Stock | - | - | Surface Mount | - | Meritek | Strip | Active | -40°C ~ 85°C | MXJ | - | MHz Crystal | 7.3728 MHz | ±50ppm | 100 Ohms | 12pF | Fundamental | ±30ppm | 0.165 (4.20mm) | - | ||
![]() MXJEAFC24M576 Meritek | In Stock | - | - | Surface Mount | - | Meritek | Strip | Active | -20°C ~ 70°C | MXJ | - | MHz Crystal | 24.576 MHz | ±20ppm | 40 Ohms | 18pF | Fundamental | ±10ppm | 0.165 (4.20mm) | - | ||
![]() MXJDHJI30M0 Meritek | In Stock | - | - | Surface Mount | - | Meritek | Strip | Active | -40°C ~ 85°C | MXJ | - | MHz Crystal | 30 MHz | ±50ppm | 40 Ohms | 16pF | Fundamental | ±30ppm | 0.165 (4.20mm) | - | ||
![]() MXJFFHI7M3728 Meritek | In Stock | - | - | Surface Mount | - | Meritek | Strip | Active | -40°C ~ 85°C | MXJ | - | MHz Crystal | 7.3728 MHz | ±30ppm | 100 Ohms | 20pF | Fundamental | ±20ppm | 0.165 (4.20mm) | - |