- Frequency
- Certificates
- Mounting
- Type of resonator
- Capacitance
- Resonator tolerance
- ESR (Equivalent Series Resistance)
- Frequency Stability
- Frequency Tolerance
- Load Capacitance
- Mfr
- Mounting Type
Attribute column
Manufacturer
QST Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Frequency | Frequency Stability | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | Surface Mount | 2-SMD, No Lead | QST | -20°C ~ 70°C | Tape & Reel (TR) | QT532G | 0.197" L x 0.126" W (5.00mm x 3.20mm) | Active | MHz Crystal | 18.432 MHz | ±30ppm | 50 Ohms | 18pF | Fundamental | ±30ppm | 0.053" (1.35mm) | ||
Tiny WHSL | In Stock | - | Datasheet | Surface Mount | HC-49/US | QST | -20°C ~ 70°C | Tape & Reel (TR) | QT49S | 0.449" L x 0.189" W (11.40mm x 4.80mm) | Active | MHz Crystal | 3.579545 MHz | ±30ppm | 200 Ohms | 18pF | Fundamental | ±30ppm | - | ||
Tiny WHSL | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | QST | -20°C ~ 70°C | Tape & Reel (TR) | QT325S | 0.126" L x 0.098" W (3.20mm x 2.50mm) | Active | MHz Crystal | 32 MHz | ±10ppm | 50 Ohms | 10pF | Fundamental | ±10ppm | 0.031" (0.80mm) | ||
Tiny WHSL | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | QST | -40°C ~ 85°C | Tape & Reel (TR) | QT325S | 0.126" L x 0.098" W (3.20mm x 2.50mm) | Active | MHz Crystal | 32 MHz | ±20ppm | 50 Ohms | 8pF | Fundamental | ±10ppm | 0.031" (0.80mm) | ||
Tiny WHSL | 107 |
| Datasheet | Surface Mount | 4-SMD, No Lead | QST | -40°C ~ 85°C | Tape & Reel (TR) | QT325S | 0.126" L x 0.098" W (3.20mm x 2.50mm) | Active | MHz Crystal | 12 MHz | ±30ppm | 80 Ohms | 20pF | Fundamental | ±30ppm | 0.031" (0.80mm) | ||
Tiny WHSL | 12 |
| Datasheet | Surface Mount | HC-49/US | QST | -20°C ~ 70°C | Tape & Reel (TR) | QT49S | 0.449" L x 0.189" W (11.40mm x 4.80mm) | Active | MHz Crystal | 14.7456 MHz | ±10ppm | 30 Ohms | 18pF | Fundamental | ±10ppm | - | ||
Tiny WHSL | 1080 |
| Datasheet | Surface Mount | 2-SMD, No Lead | QST | -20°C ~ 70°C | Tape & Reel (TR) | QT532G | 0.197" L x 0.126" W (5.00mm x 3.20mm) | Active | MHz Crystal | 50 MHz | ±30ppm | 50 Ohms | 18pF | Fundamental | ±30ppm | 0.053" (1.35mm) | ||
Tiny WHSL | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | QST | -40°C ~ 85°C | Tape & Reel (TR) | 7S | 0.098" L x 0.079" W (2.50mm x 2.00mm) | Active | MHz Crystal | 22.1184 MHz | ±30ppm | 80 Ohms | 12pF | Fundamental | ±30ppm | 0.033" (0.85mm) | ||
Tiny WHSL | 16 |
| Datasheet | Surface Mount | 4-SMD, No Lead | QST | -40°C ~ 85°C | Tape & Reel (TR) | QT325S | 0.126" L x 0.098" W (3.20mm x 2.50mm) | Active | MHz Crystal | 50 MHz | ±30ppm | 50 Ohms | 18pF | Fundamental | ±20ppm | 0.031" (0.80mm) | ||
Tiny WHSL | 2642 |
| Datasheet | Surface Mount | 4-SMD, No Lead | QST | -40°C ~ 85°C | Tape & Reel (TR) | QT325S | 0.126" L x 0.098" W (3.20mm x 2.50mm) | Active | MHz Crystal | 25 MHz | ±30ppm | 50 Ohms | 12pF | Fundamental | ±30ppm | 0.031" (0.80mm) | ||
Tiny WHSL | In Stock | - | Datasheet | Surface Mount | 2-SMD, No Lead | QST | -40°C ~ 85°C | Tape & Reel (TR) | QT532G | 0.197" L x 0.126" W (5.00mm x 3.20mm) | Active | MHz Crystal | 40 MHz | ±30ppm | 50 Ohms | 12pF | Fundamental | ±30ppm | 0.053" (1.35mm) | ||
Tiny WHSL | 3042 |
| Datasheet | Surface Mount | 4-SMD, No Lead | QST | -40°C ~ 85°C | Tape & Reel (TR) | - | 0.098" L x 0.079" W (2.50mm x 2.00mm) | Active | MHz Crystal | 14.31818 MHz | ±30ppm | 150 Ohms | 12pF | Fundamental | ±30ppm | 0.033" (0.85mm) | ||
Tiny WHSL | 1214 |
| Datasheet | Surface Mount | 2-SMD, No Lead | QST | -20°C ~ 70°C | Tape & Reel (TR) | QT532G | 0.197" L x 0.126" W (5.00mm x 3.20mm) | Active | MHz Crystal | 33.3333 MHz | ±30ppm | 50 Ohms | 12pF | Fundamental | ±30ppm | 0.053" (1.35mm) | ||
Tiny WHSL | 38750 |
| Datasheet | Surface Mount | 2-SMD, No Lead | QST | -20°C ~ 70°C | Tape & Reel (TR) | QT532G | 0.197" L x 0.126" W (5.00mm x 3.20mm) | Active | MHz Crystal | 18.432 MHz | ±50ppm | 50 Ohms | 20pF | Fundamental | ±50ppm | 0.053" (1.35mm) | ||
Tiny WHSL | 965 |
| Datasheet | Surface Mount | 4-SMD, No Lead | QST | -20°C ~ 70°C | Tape & Reel (TR) | QT325S | 0.126" L x 0.098" W (3.20mm x 2.50mm) | Active | MHz Crystal | 36 MHz | ±10ppm | 50 Ohms | 10pF | Fundamental | ±10ppm | 0.031" (0.80mm) | ||
Tiny WHSL | 4349 |
| Datasheet | Surface Mount | 4-SMD, No Lead | QST | -40°C ~ 85°C | Tape & Reel (TR) | 7S | 0.098" L x 0.079" W (2.50mm x 2.00mm) | Active | MHz Crystal | 24.576 MHz | ±30ppm | 80 Ohms | 12pF | Fundamental | ±30ppm | 0.033" (0.85mm) | ||
Tiny WHSL | 41 |
| Datasheet | Surface Mount | 4-SMD, No Lead | QST | -40°C ~ 85°C | Tape & Reel (TR) | QT325S | 0.126" L x 0.098" W (3.20mm x 2.50mm) | Active | MHz Crystal | 12 MHz | ±30ppm | 80 Ohms | 18pF | Fundamental | ±30ppm | 0.031" (0.80mm) | ||
Tiny WHSL | In Stock | - | Datasheet | Surface Mount | 2-SMD, No Lead | QST | -20°C ~ 70°C | Tape & Reel (TR) | QT532G | 0.197" L x 0.126" W (5.00mm x 3.20mm) | Active | MHz Crystal | 24.576 MHz | ±30ppm | 50 Ohms | 12pF | Fundamental | ±30ppm | 0.053" (1.35mm) | ||
Tiny WHSL | In Stock | - | Datasheet | Surface Mount | 2-SMD, No Lead | QST | -20°C ~ 70°C | Tape & Reel (TR) | QT532G | 0.197" L x 0.126" W (5.00mm x 3.20mm) | Active | MHz Crystal | 12.288 MHz | ±50ppm | 50 Ohms | 20pF | Fundamental | ±50ppm | 0.053" (1.35mm) | ||
Tiny WHSL | In Stock | - | Datasheet | Surface Mount | 2-SMD, No Lead | QST | -20°C ~ 70°C | Tape & Reel (TR) | QT532G | 0.197" L x 0.126" W (5.00mm x 3.20mm) | Active | MHz Crystal | 14.7456 MHz | ±50ppm | 50 Ohms | 20pF | Fundamental | ±50ppm | 0.053" (1.35mm) |