- Board Type
- Current - Output
- Frequency - Switching
- Outputs and Type
- Part Status
- Regulator Topology
- Series
- Supplied Contents
- Voltage - Output
- Main Purpose
- Utilized IC / Part
- Brand
Attribute column
Manufacturer
Linear Technology Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Series | Part Status | Type | Base Part Number | Function | Note | Current - Output | Voltage - Output | Frequency - Switching | Utilized IC / Part | Supplied Contents | Board Type | Power - Output | Main Purpose | Primary Attributes | Outputs and Type | Embedded | Regulator Topology | Secondary Attributes |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DC1411A Linear Technology | In Stock | - | - | -- | Active | - | - | - | - | 16A | 24V | 350kHz | LTC3787 | Board(s) | Fully Populated | - | DC/DC, Step Up | - | 1, Non-Isolated | - | Boost | - | ||
![]() DC781A Linear Technology | In Stock | - | - | -- | Active | - | - | - | - | 2A | 3.3V or 5V | 200kHz | LTC3803 | Board(s) | Fully Populated | - | DC/DC, Step Down | - | 1, Non-Isolated | - | Flyback | - | ||
![]() DC230A-C Linear Technology | In Stock | - | - | -- | Active | - | - | - | - | 120mA | ±15V | -- | LT1533 | Board(s) | Fully Populated | 1.8W | DC/DC, Positive and Negative | - | 2, Non-Isolated | - | -- | - | ||
![]() DC2312A-B Linear Technology | In Stock | - | - | -- | Active | - | - | - | - | 70A | 1V | 450kHz | LTC3882EUJ-1 | Board(s) | Fully Populated | - | DC/DC, Step Down | - | 1, Non-Isolated | - | Buck | - | ||
![]() DC2137A Linear Technology | In Stock | - | - | DC2137 | Active | DESCRIPTION | DC2137 | -- | -- | 500mA, 100mA | 3.3V, 5V | 1.2MHz, 2.2MHz | LTC3527-1 | Board(s) | Fully Populated | -- | DC/DC, Step Up | -- | 2, Non-Isolated | -- | Boost | -- | ||
![]() DC2435A-B Linear Technology | In Stock | - | - | -- | Active | - | - | - | - | -- | 20 ~ 28 V | 200kHz | LTC7813EUH | Board(s) | Fully Populated | - | DC/DC, Step Up or Down | - | 1, Non-Isolated | - | Boost, Buck | - |