- Diode Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Configuration
- Output Current-Max
- Rep Pk Reverse Voltage-Max
- Rohs Code
- Surface Mount
- Number of Elements
- Non-rep Pk Forward Current-Max
- Operating Temperature-Max
Attribute column
Manufacturer
Diotec Semiconductor AG Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Exterior Housing Material | Base Product Number | Date Of Intro | Forward Voltage (Vf@If) | Forward Voltage-Max (VF) | Gross Weight | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Peak Rep Rev Volt | Product Status | Rad Hardened | Rectified Current | Rectifier Type | Reflow Temperature-Max (s) | Rev Curr | Rev Recov Time | Reverse Leakage Current (Ir) | Reverse Voltage (Vr) | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Cable Length | Voltage - Forward (Vf) (Max) @ If | Case Connection | Output Current-Max | Current - Average Rectified (Io) | Forward Voltage | Number of Phases | Rep Pk Reverse Voltage-Max | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Current-Max | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | Reverse Recovery Time-Max | Reverse Test Voltage | Output Range | 2nd Connector Number of Positions Loaded | Saturation Current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABS20D Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | - | ABS | - | - | - | ABS20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C ~ 150°C (TJ) | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 5 µA @ 200 V | - | 1.1 V @ 2 A | - | - | 2 A | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | ||
![]() SKL310-Q Diotec Semiconductor AG | In Stock | - | Datasheet | - | - | YES | - | SILICON | 2 | - | - | 2018-12-20 | - | 0.85 V | - | DIOTEC SEMICONDUCTOR AG | - | - | - | 1 | - | 1 | - | - | 150 °C | -50 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | e3 | - | EAR99 | Matte Tin (Sn) - annealed | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | - | - | DUAL | FLAT | - | compliant | - | - | AEC-Q101 | R-PDSO-F2 | - | SINGLE | RECTIFIER DIODE | - | - | - | - | 3 A | - | - | 1 | 100 V | - | 45 A | 200 μA | - | - | - | 100 V | - | - | - | ||
![]() KBPC10/15/2504WP (DIOTEC) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 1.2V@12.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | - | - | - | - | - | - | - | - | - | - | 25A | - | - | - | - | 10uA@400V | 400V | - | true | - | -50℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAW56W Diotec Semiconductor AG | In Stock | - | Datasheet | - | - | YES | - | SILICON | 3 | 2 | - | - | - | 1.25 V | 0.57 | DIOTEC SEMICONDUCTOR AG | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | e3 | - | EAR99 | MATTE TIN | - | LOW LEAKAGE CURRENT | 8541.10.00.70 | - | - | DUAL | GULL WING | 260 | compliant | 10 | - | - | R-PDSO-G3 | - | COMMON ANODE, 2 ELEMENTS | RECTIFIER DIODE | - | - | - | - | 0.15 A | - | - | 1 | 85 V | - | 2 A | 1 μA | - | - | 0.004 μs | 75 V | 0.2 W | GENERAL PURPOSE | 1 | ||
![]() SBU6J Diotec Electronics Corp | In Stock | - | Datasheet | - | - | NO | - | SILICON | 4 | - | - | - | - | 1 V | - | DIOTEC ELECTRONICS CORP | - | - | - | - | - | 4 | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PSFM-W4 | RECTANGULAR | FLANGE MOUNT | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | EAR99 | - | - | HIGH RELIABILITY | 8541.10.00.80 | - | - | SINGLE | WIRE | - | unknown | - | 4 | UL RECOGNIZED | R-PSFM-W4 | Not Qualified | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | - | - | - | ISOLATED | 6 A | - | - | 1 | 600 V | - | 250 A | 0.00001 μA | - | 600 V | - | - | - | - | - | ||
![]() KBPC10/15/2508WP Diotec Semiconductor | In Stock | - | Datasheet | Through Hole | 4-Square, KBPC WP | - | KBPC WP | - | - | - | KBPC10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C ~ 150°C (TJ) | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 10 μA @ 800 V | - | 1.2 V @ 12.5 A | - | - | 25 A | - | - | - | - | - | - | 800 V | - | - | - | - | - | - | ||
![]() GBV15J Diotec Semiconductor | In Stock | - | Datasheet | Through Hole | 4-SIP, GBU | - | GBU | - | - | - | GBV15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C ~ 150°C (TJ) | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 5 μA @ 600 V | - | 1.1 V @ 7.5 A | - | - | 10.5 A | - | - | - | - | - | - | 600 V | - | - | - | - | - | - | ||
![]() GBU10D-T Diotec Semiconductor | In Stock | - | Datasheet | Through Hole | 4-SIP, GBU | - | GBU | - | - | - | GBU10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C ~ 150°C (TJ) | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 5 μA @ 200 V | - | 1.1 V @ 10 A | - | - | 7 A | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | ||
![]() ABS20G Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | - | ABS | - | - | - | ABS20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C ~ 150°C (TJ) | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 5 μA @ 400 V | - | 1.1 V @ 2 A | - | - | 2 A | - | - | - | - | - | - | 400 V | - | - | - | - | - | - | ||
![]() ABS20J Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | - | ABS | - | - | - | ABS20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C ~ 150°C (TJ) | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 5 μA @ 600 V | - | 1.1 V @ 2 A | - | - | 2 A | - | - | - | - | - | - | 600 V | - | - | - | - | - | - | ||
![]() GBV15G Diotec Semiconductor | In Stock | - | Datasheet | Through Hole | 4-SIP, GBU | - | GBU | - | - | - | GBV15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C ~ 150°C (TJ) | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 5 μA @ 400 V | - | 1.1 V @ 7.5 A | - | - | 10.5 A | - | - | - | - | - | - | 400 V | - | - | - | - | - | - | ||
![]() GBU10K-T Diotec Semiconductor | In Stock | - | Datasheet | Through Hole | 4-SIP, GBU | - | GBU | - | - | - | GBU10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C ~ 150°C (TJ) | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 5 μA @ 800 V | - | 1.1 V @ 10 A | - | - | 7 A | - | - | - | - | - | - | 800 V | - | - | - | - | - | - | ||
![]() GBU10B-T Diotec Semiconductor | In Stock | - | Datasheet | Through Hole | 4-SIP, GBU | - | GBU | - | - | - | GBU10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C ~ 150°C (TJ) | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 5 μA @ 100 V | - | 1.1 V @ 10 A | - | - | 7 A | - | - | - | - | - | - | 100 V | - | - | - | - | - | - | ||
![]() GBU4M-T Diotec Semiconductor AG | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIOTEC SEMICONDUCTOR AG | Diotec Semiconductor AG | GBU4M-T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 5.54 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | BRIDGE RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CS10D Diotec Semiconductor AG | In Stock | - | - | - | - | NO | - | SILICON | 4 | - | - | - | - | 0.5 V | - | DIOTEC SEMICONDUCTOR AG | Diotec Semiconductor AG | CS10D | - | 1 | - | 4 | - | - | 150 °C | - | - | PLASTIC/EPOXY | R-PDIP-T4 | RECTANGULAR | IN-LINE | - | Active | DIP | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | 2.26 | Non-Compliant | Yes | - | - | - | - | - | EAR99 | - | - | UL RECOGNIZED | 8541.10.00.80 | Bridge Rectifier Diodes | SCHOTTKY | DUAL | THROUGH-HOLE | 260 | compliant | - | 4 | - | R-PDIP-T4 | Not Qualified | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | - | - | - | - | 1 A | - | - | 1 | 20 V | - | 44 A | - | - | - | - | - | - | - | - | ||
![]() KYZ25A1 Diotec Semiconductor AG | In Stock | - | - | - | - | NO | - | SILICON | 1 | - | - | - | - | - | - | DIOTEC SEMICONDUCTOR AG | Diotec Semiconductor AG | KYZ25A1 | - | 1 | - | 1 | - | - | 175 °C | - | - | METAL | O-MUPF-P1 | ROUND | PRESS FIT | - | Active | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | 5.73 | - | Yes | - | - | - | - | - | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | Rectifier Diodes | - | UPPER | PIN/PEG | 260 | compliant | - | 1 | - | O-MUPF-P1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | - | - | - | 25 A | - | - | 1 | 100 V | - | 300 A | - | - | - | - | - | - | - | - | ||
![]() B380S2A-SLIM Diotec Semiconductor AG | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM5400 Diotec Semiconductor AG | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | -50C to 175C | Automotive | - | - | - | - | - | - | - | MELF | - | - | 50(V) | - | No | - | Switching Diode | - | 10(uA) | 1500(ns) | - | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Single | - | - | - | - | - | - | - | 1.2(V) | - | - | 100(A) | - | - | - | - | - | - | - | - | - | ||
![]() DBI20-12B Diotec Semiconductor AG | In Stock | - | - | - | - | NO | - | SILICON | 5 | - | - | - | - | 1.3 V | - | DIOTEC SEMICONDUCTOR AG | Diotec Semiconductor AG | DBI20-12B | - | - | - | 6 | - | - | 150 °C | -50 °C | - | PLASTIC/EPOXY | R-PSFM-T5 | RECTANGULAR | FLANGE MOUNT | - | Active | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | 5.75 | - | Yes | - | - | - | - | - | - | - | - | - | 8541.10.00.80 | Bridge Rectifier Diodes | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | compliant | - | 5 | - | R-PSFM-T5 | - | BRIDGE, 6 ELEMENTS | BRIDGE RECTIFIER DIODE | - | - | - | ISOLATED | 3 A | - | - | 1 | 1200 V | - | 210 A | - | - | - | - | - | - | - | - | ||
![]() B125C5000A Diotec Semiconductor AG | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |