- Diode Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Configuration
- Output Current-Max
- Rep Pk Reverse Voltage-Max
- Rohs Code
- Surface Mount
- Number of Elements
- Non-rep Pk Forward Current-Max
- Operating Temperature-Max
Attribute column
Manufacturer
Diotec Semiconductor AG Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Exterior Housing Material | Connector | Connector pinout layout | Contacts pitch | Date Of Intro | Electrical mounting | Forward Voltage-Max (VF) | Ihs Manufacturer | Kind of connector | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Row pitch | Spatial orientation | Type of connector | JESD-609 Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Breakdown Voltage-Min | Reverse Recovery Time-Max | Reverse Test Voltage | 2nd Connector Number of Positions Loaded | Profile |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SGL2-40-3G Diotec Semiconductor AG | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KYZ35K6 Diotec Semiconductor AG | In Stock | - | - | NO | SILICON | 1 | - | - | - | - | - | - | 1.1 V | DIOTEC SEMICONDUCTOR AG | - | Diotec Semiconductor AG | KYZ35K6 | 1 | 1 | 175 °C | - | METAL | ROHS COMPLIANT, METAL, PRESSFIT-1 | ROUND | PRESS FIT | Active | - | NOT SPECIFIED | 2.34 | Yes | - | - | - | - | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | Rectifier Diodes | - | UPPER | PIN/PEG | 260 | compliant | - | 1 | - | O-MUPF-P1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 35 A | 1 | 600 V | - | 400 A | - | - | - | - | - | - | ||
![]() F12K120 Diotec Semiconductor AG | In Stock | - | - | NO | SILICON | 2 | - | - | - | - | - | - | - | DIOTEC SEMICONDUCTOR AG | - | Diotec Semiconductor AG | F12K120 | - | 1 | - | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | ROUND | LONG FORM | Active | 8 W | NOT SPECIFIED | 2.34 | Yes | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | AXIAL | WIRE | NOT SPECIFIED | compliant | - | 2 | - | O-PALF-W2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 12 A | 1 | 120 V | - | 390 A | - | - | 0.3 µs | - | - | - | ||
![]() EM513-AQ Diotec Semiconductor AG | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | DIOTEC SEMICONDUCTOR AG | - | Diotec Semiconductor AG | EM513-AQ | - | - | - | - | - | - | - | - | Active | - | NOT SPECIFIED | 5.63 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | compliant | - | - | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20SQ040 Diotec Semiconductor AG | In Stock | - | - | NO | SILICON | 2 | - | - | - | - | - | - | 0.55 V | LITE-ON SEMICONDUCTOR CORP | - | Lite-On Semiconductor Corporation | 20SQ040 | - | 1 | 150 °C | - | PLASTIC/EPOXY | PLASTIC, R-6, 2 PIN | ROUND | LONG FORM | Active | - | - | 5.76 | Yes | - | - | - | - | - | - | EFFICIENCY | LOW POWER LOSS | - | - | SCHOTTKY | AXIAL | WIRE | - | compliant | - | - | - | O-PALF-W2 | - | SINGLE | RECTIFIER DIODE | ISOLATED | 20 A | 1 | 40 V | - | 275 A | 1000 µA | - | - | - | - | - | ||
![]() MR2402 Diotec Electronics Corp | In Stock | - | Datasheet | NO | SILICON | 2 | 1 | socket | 2x16 | 2.54mm | - | THT | 1.05 V | DIOTEC ELECTRONICS CORP | female | - | - | - | - | 175 °C | -65 °C | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Contact Manufacturer | - | - | - | - | 2.54mm | straight | pin strips | - | EAR99 | - | - | - | 8541.10.00.80 | - | - | SINGLE | THROUGH-HOLE | - | unknown | - | - | - | R-PSFM-T2 | - | SINGLE | RECTIFIER DIODE | CATHODE | 25 A | 1 | 200 V | - | 400 A | 1 μA | 200 V | - | 200 V | GENERAL PURPOSE | beryllium copper | ||
![]() KBP308G Diotec Semiconductor AG | In Stock | - | Datasheet | NO | SILICON | 4 | 4 | - | - | - | 2020-02-04 | - | 1.1 V | DIOTEC SEMICONDUCTOR AG | - | - | - | - | - | 150 °C | -50 °C | PLASTIC/EPOXY | - | RECTANGULAR | IN-LINE | Active | - | - | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | compliant | NOT SPECIFIED | - | - | R-PSIP-T4 | - | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | - | 1.8 A | 1 | 800 V | - | 75 A | 5 μA | - | 1.5 μs | 800 V | - | - | ||
![]() BAS70-06W Diotec Semiconductor AG | In Stock | - | Datasheet | YES | SILICON | 3 | - | - | - | - | - | - | 1 V | DIOTEC SEMICONDUCTOR AG | - | - | - | 1 | 2 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | 0.2 W | - | - | Yes | - | - | - | e3 | - | Matte Tin (Sn) - annealed | GENERAL PURPOSE | LOW LEAKAGE CURRENT | - | - | - | DUAL | GULL WING | - | unknown | - | - | - | R-PDSO-G3 | - | COMMON ANODE, 2 ELEMENTS | RECTIFIER DIODE | - | 0.07 A | 1 | 70 V | - | 0.1 A | 0.1 μA | 70 V | 0.005 μs | 50 V | - | - | ||
![]() SK1050PM Diotec Semiconductor AG | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | - | - | - | - | - | DIOTEC SEMICONDUCTOR AG | - | - | - | - | 1 | - | - | PLASTIC/EPOXY | 4.40 X 4.10 MM, 1 MM HEIGHT, ROHS COMPLIANT, PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | End Of Life | - | - | - | Yes | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | SINGLE | GULL WING | NOT SPECIFIED | unknown | NOT SPECIFIED | 2 | - | R-PSSO-G2 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 10 A | 1 | 50 V | - | 110 A | - | - | - | - | - | - | ||
![]() SB1560 Diotec Semiconductor AG | In Stock | - | Datasheet | NO | SILICON | 2 | - | - | - | - | - | - | - | DIOTEC SEMICONDUCTOR AG | - | - | - | - | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | - | - | Yes | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | AXIAL | WIRE | NOT SPECIFIED | compliant | NOT SPECIFIED | 2 | - | O-PALF-W2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 15 A | 1 | 60 V | - | 340 A | - | - | - | - | - | - | ||
![]() ER520CT Diotec Semiconductor AG | In Stock | - | Datasheet | NO | SILICON | 3 | - | - | - | - | 2020-01-23 | - | 0.95 V | DIOTEC SEMICONDUCTOR AG | - | - | - | - | 2 | 150 °C | -50 °C | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Active | - | - | - | Yes | - | - | - | - | EAR99 | - | SUPER FAST RECOVERY | - | 8541.10.00.80 | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | compliant | NOT SPECIFIED | - | - | R-PSFM-T3 | - | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | 5 A | 1 | 200 V | TO-220AB | 125 A | 5 μA | - | 0.06 μs | 200 V | - | - | ||
![]() ST1K Diotec Semiconductor AG | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | - | - | - | - | 1.1 V | DIOTEC SEMICONDUCTOR AG | - | - | - | - | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | Yes | - | - | - | - | - | - | GENERAL PURPOSE | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | compliant | NOT SPECIFIED | - | - | R-PDSO-F2 | - | SINGLE | RECTIFIER DIODE | - | 1 A | 1 | 800 V | DO-221AC | 30 A | 5 μA | - | 1.5 μs | 800 V | - | - | ||
![]() ZMD1 Diotec Semiconductor AG | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | - | - | - | - | - | DIOTEC SEMICONDUCTOR AG | - | - | - | 1 | 1 | 175 °C | -50 °C | PLASTIC/EPOXY | MELF-2 | ROUND | LONG FORM | Active | 1 W | - | - | Yes | - | - | - | e1 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | GENERAL PURPOSE | - | - | - | - | END | WRAP AROUND | 260 | compliant | - | - | - | O-PELF-R2 | - | SINGLE | RECTIFIER DIODE | - | - | 1 | - | DO-213AA | - | - | - | - | - | - | - | ||
![]() PB1002 Diotec Semiconductor AG | In Stock | - | Datasheet | NO | SILICON | 4 | - | - | - | - | 1993-07-06 | - | 1.1 V | DIOTEC SEMICONDUCTOR AG | - | - | - | 1 | 4 | 150 °C | -50 °C | PLASTIC/EPOXY | 19 X 19 MM, 6.80 MM HEIGHT, ROHS COMPLIANT, PLASTIC PACKAGE-4 | SQUARE | FLANGE MOUNT | Active | - | - | - | Yes | - | - | - | - | EAR99 | - | - | - | 8541.10.00.80 | - | - | UPPER | WIRE | 260 | compliant | - | 4 | UL RECOGNIZED | S-PUFM-W4 | Not Qualified | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | - | 7 A | 1 | 200 V | - | 150 A | - | - | - | - | - | - | ||
![]() KYZ35K2 Diotec Semiconductor AG | In Stock | - | Datasheet | NO | SILICON | 1 | - | - | - | - | - | - | 1.1 V | DIOTEC SEMICONDUCTOR AG | - | - | - | 1 | 1 | 175 °C | - | METAL | ROHS COMPLIANT, METAL, PRESSFIT-1 | ROUND | PRESS FIT | End Of Life | - | - | - | Yes | - | - | - | - | EAR99 | Nickel (Ni) | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | UPPER | PIN/PEG | 260 | compliant | - | 1 | - | O-MUPF-P1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 35 A | 1 | 200 V | - | 400 A | - | - | - | - | - | - | ||
![]() BYX40-400 Diotec Semiconductor AG | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | - | 1.5 V | DIOTEC SEMICONDUCTOR AG | - | - | - | - | 1 | 150 °C | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | - | - | compliant | - | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 12 A | 1 | 400 V | - | 250 A | - | - | - | - | - | - | ||
![]() SDB5001 Diotec Electronics Corp | In Stock | - | Datasheet | NO | SILICON | 4 | - | - | - | - | - | - | 1 V | DIOTEC ELECTRONICS CORP | - | - | - | - | 4 | 175 °C | - | PLASTIC/EPOXY | S-PSFM-W4 | SQUARE | FLANGE MOUNT | Contact Manufacturer | - | - | - | Yes | - | - | - | - | EAR99 | - | - | HIGH RELIABILITY | 8541.10.00.80 | - | - | SINGLE | WIRE | - | unknown | - | 4 | UL RECOGNIZED | S-PSFM-W4 | Not Qualified | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 50 A | 1 | 100 V | - | 600 A | - | 100 V | - | - | - | - | ||
![]() SRL1J-AQ Diotec Semiconductor AG | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KBPC2504F Diotec Semiconductor AG | In Stock | - | Datasheet | NO | SILICON | 4 | - | - | - | - | - | - | 1.2 V | DIOTEC SEMICONDUCTOR AG | - | - | - | 1 | 4 | 150 °C | -50 °C | PLASTIC/EPOXY | S-PUFM-X4 | SQUARE | FLANGE MOUNT | Active | - | - | - | Yes | - | - | - | - | EAR99 | - | - | - | 8541.10.00.80 | - | - | UPPER | UNSPECIFIED | 260 | compliant | - | 4 | UL RECOGNIZED | S-PUFM-X4 | Not Qualified | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 25 A | 1 | 400 V | - | 300 A | - | - | - | - | - | - | ||
![]() KBPC2516F Diotec Semiconductor AG | In Stock | - | Datasheet | NO | SILICON | 4 | - | - | - | - | - | - | 1.2 V | DIOTEC SEMICONDUCTOR AG | - | - | - | 1 | 4 | 150 °C | -50 °C | PLASTIC/EPOXY | S-PUFM-X4 | SQUARE | FLANGE MOUNT | Active | - | - | - | Yes | - | - | - | - | EAR99 | - | - | - | 8541.10.00.80 | - | - | UPPER | UNSPECIFIED | 260 | compliant | - | 4 | UL RECOGNIZED | S-PUFM-X4 | Not Qualified | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 25 A | 1 | 1600 V | - | 300 A | - | - | - | - | - | - |