- Diode Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Configuration
- Output Current-Max
- Rep Pk Reverse Voltage-Max
- Rohs Code
- Surface Mount
- Number of Elements
- Non-rep Pk Forward Current-Max
- Operating Temperature-Max
Attribute column
Manufacturer
Diotec Semiconductor AG Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Date Of Intro | Forward Voltage-Max (VF) | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Rohs Code | JESD-609 Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Breakdown Voltage-Min | Reverse Recovery Time-Max | Reverse Test Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KBPC2508F Diotec Semiconductor AG | In Stock | - | Datasheet | NO | SILICON | 4 | - | 1.2 V | DIOTEC SEMICONDUCTOR AG | 1 | 4 | 150 °C | -50 °C | PLASTIC/EPOXY | S-PUFM-X4 | SQUARE | FLANGE MOUNT | Active | - | - | Yes | - | EAR99 | - | - | - | 8541.10.00.80 | UPPER | UNSPECIFIED | 260 | compliant | - | 4 | UL RECOGNIZED | S-PUFM-X4 | Not Qualified | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 25 A | 1 | 800 V | - | 300 A | - | - | - | - | ||
![]() BYX40-400 Diotec Semiconductor AG | In Stock | - | Datasheet | NO | - | - | - | 1.5 V | DIOTEC SEMICONDUCTOR AG | - | 1 | 150 °C | - | - | - | - | - | Active | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | compliant | - | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 12 A | 1 | 400 V | - | 250 A | - | - | - | - | ||
![]() SDB5001 Diotec Electronics Corp | In Stock | - | Datasheet | NO | SILICON | 4 | - | 1 V | DIOTEC ELECTRONICS CORP | - | 4 | 175 °C | - | PLASTIC/EPOXY | S-PSFM-W4 | SQUARE | FLANGE MOUNT | Contact Manufacturer | - | - | Yes | - | EAR99 | - | - | HIGH RELIABILITY | 8541.10.00.80 | SINGLE | WIRE | - | unknown | - | 4 | UL RECOGNIZED | S-PSFM-W4 | Not Qualified | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 50 A | 1 | 100 V | - | 600 A | - | 100 V | - | - | ||
![]() SK1050PM Diotec Semiconductor AG | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | DIOTEC SEMICONDUCTOR AG | - | 1 | - | - | PLASTIC/EPOXY | 4.40 X 4.10 MM, 1 MM HEIGHT, ROHS COMPLIANT, PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | End Of Life | - | - | Yes | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | SINGLE | GULL WING | NOT SPECIFIED | unknown | NOT SPECIFIED | 2 | - | R-PSSO-G2 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 10 A | 1 | 50 V | - | 110 A | - | - | - | - | ||
![]() PB1002 Diotec Semiconductor AG | In Stock | - | Datasheet | NO | SILICON | 4 | 1993-07-06 | 1.1 V | DIOTEC SEMICONDUCTOR AG | 1 | 4 | 150 °C | -50 °C | PLASTIC/EPOXY | 19 X 19 MM, 6.80 MM HEIGHT, ROHS COMPLIANT, PLASTIC PACKAGE-4 | SQUARE | FLANGE MOUNT | Active | - | - | Yes | - | EAR99 | - | - | - | 8541.10.00.80 | UPPER | WIRE | 260 | compliant | - | 4 | UL RECOGNIZED | S-PUFM-W4 | Not Qualified | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | - | 7 A | 1 | 200 V | - | 150 A | - | - | - | - | ||
![]() KYZ35K2 Diotec Semiconductor AG | In Stock | - | Datasheet | NO | SILICON | 1 | - | 1.1 V | DIOTEC SEMICONDUCTOR AG | 1 | 1 | 175 °C | - | METAL | ROHS COMPLIANT, METAL, PRESSFIT-1 | ROUND | PRESS FIT | End Of Life | - | - | Yes | - | EAR99 | Nickel (Ni) | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | PIN/PEG | 260 | compliant | - | 1 | - | O-MUPF-P1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 35 A | 1 | 200 V | - | 400 A | - | - | - | - | ||
![]() B250C2300-1500A Diotec Semiconductor AG | In Stock | - | Datasheet | NO | SILICON | 4 | - | 1.1 V | DIOTEC SEMICONDUCTOR AG | 1 | 4 | 150 °C | -50 °C | PLASTIC/EPOXY | R-PSIP-T4 | RECTANGULAR | IN-LINE | Active | - | - | Yes | - | EAR99 | - | - | - | 8541.10.00.80 | SINGLE | THROUGH-HOLE | 260 | compliant | - | 4 | UL RECOGNIZED | R-PSIP-T4 | Not Qualified | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | - | 1.8 A | 1 | 600 V | - | 55 A | 5 µA | - | 1.5 µs | 600 V | ||
![]() KBPC2516F Diotec Semiconductor AG | In Stock | - | Datasheet | NO | SILICON | 4 | - | 1.2 V | DIOTEC SEMICONDUCTOR AG | 1 | 4 | 150 °C | -50 °C | PLASTIC/EPOXY | S-PUFM-X4 | SQUARE | FLANGE MOUNT | Active | - | - | Yes | - | EAR99 | - | - | - | 8541.10.00.80 | UPPER | UNSPECIFIED | 260 | compliant | - | 4 | UL RECOGNIZED | S-PUFM-X4 | Not Qualified | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 25 A | 1 | 1600 V | - | 300 A | - | - | - | - | ||
![]() BYX40-600 Diotec Semiconductor AG | In Stock | - | Datasheet | NO | - | - | - | 1.5 V | DIOTEC SEMICONDUCTOR AG | - | 1 | 150 °C | - | - | - | - | - | Active | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | compliant | - | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 12 A | 1 | 600 V | - | 250 A | - | - | - | - | ||
![]() 1N4148WSR13 Diotec Semiconductor AG | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SK2540YD2 Diotec Semiconductor AG | In Stock | - | Datasheet | YES | SILICON | 2 | - | 0.58 V | DIOTEC SEMICONDUCTOR AG | - | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | D2PAK | - | Yes | - | EAR99 | - | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | SINGLE | GULL WING | NOT SPECIFIED | compliant | NOT SPECIFIED | 3 | - | R-PSSO-G2 | - | SINGLE | RECTIFIER DIODE | CATHODE | 25 A | 1 | 40 V | TO-263AB | 330 A | 200 µA | - | - | 40 V | ||
![]() RGL34G Diotec Semiconductor AG | In Stock | - | Datasheet | YES | SILICON | 2 | - | 1.3 V | DIOTEC SEMICONDUCTOR AG | 1 | 1 | 175 °C | -50 °C | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, MINIMELF-2 | ROUND | LONG FORM | Active | DO-213AA | - | Yes | e1 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | GENERAL PURPOSE | - | 8541.10.00.80 | END | WRAP AROUND | 260 | compliant | - | 2 | - | O-PELF-R2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 1.8 A | 1 | 400 V | DO-213AA | 10 A | - | - | 0.15 µs | - | ||
![]() SDB5002 Diotec Electronics Corp | In Stock | - | Datasheet | NO | SILICON | 4 | - | 1 V | DIOTEC ELECTRONICS CORP | - | 4 | 175 °C | - | PLASTIC/EPOXY | S-PSFM-W4 | SQUARE | FLANGE MOUNT | Contact Manufacturer | - | - | Yes | - | EAR99 | - | - | HIGH RELIABILITY | 8541.10.00.80 | SINGLE | WIRE | - | unknown | - | 4 | UL RECOGNIZED | S-PSFM-W4 | Not Qualified | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 50 A | 1 | 200 V | - | 600 A | - | 200 V | - | - | ||
![]() BAS16P Diotec Semiconductor AG | In Stock | - | Datasheet | YES | SILICON | 2 | 2018-10-09 | 1.25 V | DIOTEC SEMICONDUCTOR AG | 1 | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | SOD-882, DFN1006, 2 PIN | RECTANGULAR | CHIP CARRIER | Active | - | 0.25 W | Yes | - | EAR99 | - | GENERAL PURPOSE | LOW LEAKAGE CURRENT | 8541.10.00.70 | BOTTOM | NO LEAD | - | compliant | - | - | - | R-PBCC-N2 | - | SINGLE | RECTIFIER DIODE | - | 0.2 A | 1 | 100 V | - | 1 A | 1 µA | - | 0.004 µs | 75 V | ||
![]() D30VC60W Diotec Semiconductor AG | In Stock | - | Datasheet | - | - | - | - | 1.05 V | DIOTEC SEMICONDUCTOR AG | 1 | - | 150 °C | - | - | - | - | - | Active | - | - | Yes | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | 260 | compliant | - | - | - | - | - | - | RECTIFIER DIODE | - | 30 A | - | 600 V | - | 300 A | - | - | - | - | ||
![]() B40C2300-1500B Diotec Semiconductor AG | In Stock | - | Datasheet | NO | SILICON | 4 | - | 1.1 V | DIOTEC SEMICONDUCTOR AG | 1 | 4 | 150 °C | -50 °C | PLASTIC/EPOXY | R-PSIP-T4 | RECTANGULAR | IN-LINE | Active | - | - | Yes | - | EAR99 | - | - | - | 8541.10.00.80 | SINGLE | THROUGH-HOLE | 260 | compliant | - | 4 | UL RECOGNIZED | R-PSIP-T4 | Not Qualified | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | - | 1.8 A | 1 | 80 V | - | 55 A | 5 µA | - | 1.5 µs | 80 V | ||
![]() SB1045 Diotec Semiconductor AG | In Stock | - | Datasheet | NO | SILICON | 2 | - | - | DIOTEC SEMICONDUCTOR AG | - | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | - | Yes | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | AXIAL | WIRE | NOT SPECIFIED | compliant | NOT SPECIFIED | 2 | - | O-PALF-W2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 10 A | 1 | 45 V | - | 255 A | - | - | - | - | ||
![]() UGB16JCD2 Diotec Semiconductor AG | In Stock | - | Datasheet | YES | SILICON | 2 | - | 1.75 V | DIOTEC SEMICONDUCTOR AG | 1 | 2 | 150 °C | -50 °C | PLASTIC/EPOXY | D2PAK-3/2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | Yes | e3 | - | Matte Tin (Sn) - annealed | EFFICIENCY | FREE WHEELING DIODE | - | SINGLE | GULL WING | NOT SPECIFIED | compliant | NOT SPECIFIED | - | - | R-PSSO-G2 | - | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | 8 A | 1 | 600 V | TO-263AB | 125 A | 5 µA | - | 0.045 µs | 600 V | ||
![]() SDB13HS-AQ Diotec Semiconductor AG | In Stock | - | Datasheet | YES | SILICON | 2 | - | 0.47 V | DIOTEC SEMICONDUCTOR AG | 1 | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | SOD-323, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | 0.6 W | Yes | e3 | - | Matte Tin (Sn) - annealed | GENERAL PURPOSE | - | - | DUAL | FLAT | - | compliant | - | - | AEC-Q101 | R-PDSO-F2 | - | SINGLE | RECTIFIER DIODE | CATHODE | 1 A | 1 | 30 V | - | 5 A | 200 µA | - | - | 30 V | ||
![]() SBCT30200 Diotec Semiconductor AG | In Stock | - | Datasheet | NO | SILICON | 3 | 2019-07-08 | 0.85 V | DIOTEC SEMICONDUCTOR AG | - | 2 | 150 °C | -50 °C | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Active | - | - | Yes | e3 | EAR99 | Matte Tin (Sn) - annealed | GENERAL PURPOSE | - | 8541.10.00.80 | SINGLE | THROUGH-HOLE | NOT SPECIFIED | compliant | NOT SPECIFIED | - | - | R-PSFM-T3 | - | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | 20 A | 1 | 200 V | TO-220AB | 250 A | 10 µA | - | - | 200 V |