- Case Connection
- Configuration
- Diode Element Material
- Diode Type
- Forward Voltage-Max (VF)
- Ihs Manufacturer
- JESD-30 Code
- Non-rep Pk Forward Current-Max
- Number of Elements
- Number of Phases
- Number of Terminals
- Operating Temperature-Max
Attribute column
Manufacturer
LOWPOWER Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Terminal Position | Terminal Form | Reach Compliance Code | Reference Standard | JESD-30 Code | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | Non-rep Pk Forward Current-Max | Reverse Current-Max | Reverse Test Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSB54/12 LowPowerSemi | In Stock | - | Datasheet | NO | SILICON | 4 | 1.46 V | POWERSEM GMBH | 4 | 150 °C | -40 °C | PLASTIC/EPOXY | MODULE-4 | RECTANGULAR | FLANGE MOUNT | Contact Manufacturer | UPPER | PIN/PEG | unknown | IEC-60747; UL RECOGNIZED | R-PUFM-P4 | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 54 A | 1 | 1200 V | 320 A | 500 µA | 1200 V | ||
![]() PSB54/14 LowPowerSemi | In Stock | - | Datasheet | NO | SILICON | 4 | 1.46 V | POWERSEM GMBH | 4 | 150 °C | -40 °C | PLASTIC/EPOXY | MODULE-4 | RECTANGULAR | FLANGE MOUNT | Contact Manufacturer | UPPER | PIN/PEG | unknown | IEC-60747; UL RECOGNIZED | R-PUFM-P4 | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 54 A | 1 | 1400 V | 320 A | 500 µA | 1400 V |