- Diode Type
- ECCN Code
- Forward Voltage-Max (VF)
- Ihs Manufacturer
- Operating Temperature-Max
- Part Life Cycle Code
- Reach Compliance Code
- Rep Pk Reverse Voltage-Max
- Surface Mount
- Output Current-Max
- Non-rep Pk Forward Current-Max
- Configuration
Attribute column
Manufacturer
Philips Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Diode Element Material | Number of Terminals | Exterior Housing Material | Capacitors series | Case - inch | Case - mm | Diameter after shrinking | Diameter before shrinkage | Diameter before shrinking | Diameter of protected wire (cable) | Diameter of the protected wire (cable) | Forward Voltage-Max (VF) | Heatsink shape | Ihs Manufacturer | Kind of capacitor | Material finishing | Maximum voltage | Moisture Sensitivity Levels | Mounting | Name | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Shape | Package Style | Part Life Cycle Code | Plate thickness | Rohs Code | Type of capacitor | Type of heatsink | Packaging | Tolerance | JESD-609 Code | ECCN Code | Type | Terminal Finish | Color | Applications | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Reference Standard | JESD-30 Code | Dielectric | Configuration | Voltage | Diode Type | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | Non-rep Pk Forward Current-Max | Reverse Current-Max | Reverse Recovery Time-Max | Reverse Test Voltage | Output Range | 2nd Connector Number of Positions Loaded | Diameter | Height | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BAV199 Philips Semiconductors | In Stock | - | Datasheet | YES | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 V | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | 150 °C | - | - | - | - | Transferred | - | Yes | - | - | - | - | e3 | EAR99 | - | MATTE TIN | - | - | - | - | - | - | 260 | unknown | - | - | - | - | - | RECTIFIER DIODE | 0.215 A | - | 75 V | 4 A | - | 3 μs | - | - | - | - | - | - | - | - | ||
![]() BYV27-200 Philips Semiconductors | 10000 | - | Datasheet | NO | carbon steel | - | - | 1 | - | - | - | - | - | - | - | - | 1 V | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | Worm clamp with cross slot | - | 175 °C | -65 °C | - | - | - | Transferred | - | No | - | - | - | - | e0 | EAR99 | Worm clamp with cross slot | Tin/Lead (Sn80Pb20) | - | - | - | - | - | - | - | unknown | - | - | - | SINGLE | - | RECTIFIER DIODE | 1.3 A | 1 | 200 V | 50 A | - | 0.025 μs | - | - | - | min = 27 | - | - | 12 | 0.6 mm | ||
![]() BAS70-06W Philips Semiconductors | 3050 | - | Datasheet | YES | synthetic polyolefin | - | - | - | - | - | - | 12.5 mm | - | 26.0 mm | - | 12.8…24 mm | 0.41 V | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | 150 °C | - | - | - | - | Transferred | - | Yes | - | - | in packs of 1 meter lengths | - | e3 | EAR99 | Heat-shrink tube without adhesive layer | MATTE TIN | red | - | - | - | - | - | 260 | unknown | - | - | - | - | - | RECTIFIER DIODE | 0.07 A | - | 70 V | 0.1 A | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS32 Philips Semiconductors | In Stock | - | Datasheet | YES | synthetic polyolefin | - | - | 1 | - | - | - | - | 8.5 mm | - | 4.2…7.2 mm | - | 0.6 V | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | 200 °C | - | - | - | - | Transferred | - | No | - | - | in packs of 1 meter lengths | - | e0 | EAR99 | Adhesive-free heat shrink tubing | Tin/Lead (Sn/Pb) | green | - | - | - | - | - | - | unknown | - | - | - | SINGLE | - | RECTIFIER DIODE | 0.15 A | 1 | 75 V | 2 A | - | - | - | - | - | - | - | - | - | - | ||
![]() BAT54L Philips Semiconductors | In Stock | - | Datasheet | YES | - | SILICON | 2 | 1 | KGM | 0805 | 2012 | - | - | - | - | - | 0.8 V | - | PHILIPS SEMICONDUCTORS | MLCC | - | 24 V | - | SMD | - | - | 150 °C | - | PLASTIC/EPOXY | RECTANGULAR | CHIP CARRIER | Transferred | - | Yes | ceramic | - | - | ±1% | e3 | EAR99 | Angled cable plug, OBD2 series - male | MATTE TIN | black | - | 8541.10.00.70 | 220pF | BOTTOM | NO LEAD | 260 | unknown | IEC-60134 | R-PBCC-N2 | C0G (NP0) | SINGLE | 12 / 24 V | RECTIFIER DIODE | 0.2 A | 1 | 30 V | 0.6 A | 2 μA | - | 25 V | 0.25 W | GENERAL PURPOSE | - | - | - | - | - | ||
![]() BAS70L Philips Semiconductors | In Stock | - | Datasheet | YES | - | - | - | 1 | - | - | - | - | - | - | - | - | 0.41 V | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | 150 °C | - | - | - | - | Transferred | - | Yes | - | - | - | - | e3 | EAR99 | - | MATTE TIN | - | - | - | - | - | - | 260 | unknown | - | - | - | SINGLE | - | RECTIFIER DIODE | 0.07 A | 1 | 70 V | 0.1 A | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG3010EJ Philips Semiconductors | In Stock | - | Datasheet | YES | aluminium | - | - | 1 | - | - | - | - | - | - | - | - | 0.13 V | grilled | PHILIPS SEMICONDUCTORS | - | anodized | - | - | for back plate | - | - | 150 °C | - | - | - | - | Transferred | 2.5mm | No | - | extruded | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | unknown | - | - | - | SINGLE | - | RECTIFIER DIODE | - | 1 | 30 V | - | - | - | - | - | universal | - | 17mm | 0.15m | 90mm | - | ||
![]() BYW92-150U North American Philips Discrete Products Div | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | - | - | - | - | - | 1.3 V | - | NORTH AMERICAN PHILIPS DISCRETE PRODUCTS DIV | - | - | - | - | - | - | 1 | 150 °C | - | - | - | - | Transferred | - | - | - | - | - | - | - | EAR99 | - | - | - | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | SINGLE | - | RECTIFIER DIODE | 26 A | 1 | 150 V | 600 A | - | 0.04 μs | - | - | - | - | - | - | - | - | ||
![]() BYV22-35 North American Philips Discrete Products Div | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | - | - | - | - | - | 0.9 V | - | NORTH AMERICAN PHILIPS DISCRETE PRODUCTS DIV | - | - | - | - | - | - | 1 | 150 °C | - | - | - | - | Transferred | - | - | - | - | - | - | - | EAR99 | - | - | - | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | SINGLE | - | RECTIFIER DIODE | 50 A | 1 | 35 V | 1000 A | - | - | - | - | - | - | - | - | - | - | ||
![]() BYW92-100U Philips Semiconductors | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | - | - | - | - | - | 1.3 V | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | 1 | 150 °C | - | - | - | - | Transferred | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | SINGLE | - | RECTIFIER DIODE | 26 A | 1 | 100 V | 600 A | - | 0.04 μs | - | - | - | - | - | - | - | - | ||
![]() BYX98-1200 Philips Semiconductors | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | - | - | - | - | - | 1.7 V | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | 1 | 150 °C | - | - | - | - | Transferred | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | SINGLE | - | RECTIFIER DIODE | 10 A | 1 | 1200 V | 75 A | - | - | - | - | - | - | - | - | - | - | ||
![]() BYX97-1200 Philips Semiconductors | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | - | - | - | - | - | 1.45 V | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | 1 | 150 °C | - | - | - | - | Transferred | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | SINGLE | - | RECTIFIER DIODE | 47 A | 1 | 1200 V | 800 A | - | - | - | - | - | - | - | - | - | - | ||
![]() PBYR1020D Philips Semiconductors | In Stock | - | Datasheet | YES | - | - | - | - | - | - | - | - | - | - | - | - | 0.6 V | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | 1 | 150 °C | - | - | - | - | Transferred | - | No | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | SINGLE | - | RECTIFIER DIODE | 10 A | 1 | 20 V | 100 A | - | - | - | - | - | - | - | - | - | - | ||
![]() BYX99-600R Philips Semiconductors | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | - | - | - | - | - | 1.55 V | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | 1 | 175 °C | - | - | - | - | Transferred | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | SINGLE | - | RECTIFIER DIODE | 15 A | 1 | 600 V | 180 A | - | - | - | - | - | - | - | - | - | - | ||
![]() PBYR40045CT Philips Semiconductors | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | - | - | - | - | - | 0.69 V | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | 150 °C | - | - | - | - | Obsolete | - | - | - | - | - | - | - | EAR99 | - | - | - | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | - | RECTIFIER DIODE | 200 A | - | 45 V | 3000 A | - | - | - | - | - | - | - | - | - | - | ||
![]() BYX25-1200 Philips Semiconductors | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 V | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | 1 | 175 °C | - | - | - | - | Transferred | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | SINGLE | - | RECTIFIER DIODE | 20 A | 1 | 1200 V | 360 A | - | - | - | - | - | - | - | - | - | - | ||
![]() PS07J Philips Semiconductors | In Stock | - | Datasheet | YES | - | - | - | - | - | - | - | - | - | - | - | - | 0.95 V | - | PHILIPS SEMICONDUCTORS | - | - | - | 1 | - | - | 1 | 150 °C | - | - | - | - | Transferred | - | Yes | - | - | - | - | e3 | EAR99 | - | MATTE TIN | - | GENERAL PURPOSE | - | - | - | - | 260 | unknown | - | - | - | SINGLE | - | RECTIFIER DIODE | 1.8 A | 1 | 600 V | 25 A | - | - | - | - | - | - | - | - | - | - | ||
![]() PBYR1040B Philips Semiconductors | In Stock | - | Datasheet | YES | - | - | - | - | - | - | - | - | - | - | - | - | 0.84 V | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | 1 | 150 °C | - | - | - | - | Transferred | - | No | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | SINGLE | - | RECTIFIER DIODE | 10 A | 1 | 40 V | 150 A | - | - | - | - | - | - | - | - | - | - | ||
![]() PBYR1025CTD Philips Semiconductors | In Stock | - | Datasheet | YES | - | - | - | - | - | - | - | - | - | - | - | - | 0.62 V | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | 150 °C | - | - | - | - | Transferred | - | No | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | - | RECTIFIER DIODE | 10 A | - | 25 V | 90 A | - | - | - | - | - | - | - | - | - | - | ||
![]() PBYL1020B Philips Semiconductors | In Stock | - | Datasheet | YES | - | - | - | - | - | - | - | - | - | - | - | - | 0.64 V | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | 1 | 150 °C | - | - | - | - | Transferred | - | No | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | SINGLE | - | RECTIFIER DIODE | 10 A | 1 | 20 V | 132 A | - | - | - | - | - | - | - | - | - | - |