- Diode Type
- ECCN Code
- Forward Voltage-Max (VF)
- Ihs Manufacturer
- Operating Temperature-Max
- Part Life Cycle Code
- Reach Compliance Code
- Rep Pk Reverse Voltage-Max
- Surface Mount
- Output Current-Max
- Non-rep Pk Forward Current-Max
- Configuration
Attribute column
Manufacturer
Philips Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Housing Material | Exterior Housing Material | Body colour | Capacitors series | Case | Case - inch | Case - mm | Characteristic | Chip | Collector current | Compatibility | Conform to the norm | Description | Dimension X | Dimension Y | Dimension Z | Dimensions | Electrical mounting | Enclosure description | Enclosure material | Forward Voltage-Max (VF) | Gate-emitter voltage | Gross Weight | Heatsink shape | Ihs Manufacturer | Internal width | Kind of capacitor | Material finishing | Max. off-state voltage | Maximum current | Mechanical mounting | Mounting | Noal voltage | Nominal current | Nominal voltage | Number of Elements | Operating Temperature-Max | Part Life Cycle Code | Pulsed collector current | Rohs Code | Semiconductor structure | Type of capacitor | Type of enclosure | Type of heatsink | Type of module | JESD-609 Code | ECCN Code | Connector Type | Terminal Finish | Applications | Capacitance | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Dielectric | Configuration | Diode Type | Topology | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | Non-rep Pk Forward Current-Max | Reverse Recovery Time-Max | 2nd Connector Number of Positions Loaded | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PBYR740X Philips Semiconductors | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.84 V | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | 1 | 150 °C | Transferred | - | No | - | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | GENERAL PURPOSE | - | - | - | unknown | - | SINGLE | RECTIFIER DIODE | - | 7.5 A | 1 | 40 V | 110 A | - | - | - | - | - | ||
![]() PBYR745F North American Philips Discrete Products Div | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.84 V | - | - | - | NORTH AMERICAN PHILIPS DISCRETE PRODUCTS DIV | - | - | - | - | - | - | - | - | - | - | 1 | 150 °C | Transferred | - | No | - | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | unknown | - | SINGLE | RECTIFIER DIODE | - | 7.5 A | 1 | 45 V | 150 A | - | - | - | - | - | ||
![]() BYW93-150 Philips Semiconductors | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.3 V | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | 1 | 150 °C | Transferred | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | unknown | - | SINGLE | RECTIFIER DIODE | - | 38 A | 1 | 150 V | 1000 A | 0.045 µs | - | - | - | - | ||
![]() PBYR30045CT Philips Semiconductors | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.72 V | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | 150 °C | Obsolete | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | unknown | - | - | RECTIFIER DIODE | - | 150 A | - | 45 V | 2500 A | - | - | - | - | - | ||
![]() BYV121-40 Philips Semiconductors | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.83 V | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | 1 | 150 °C | Obsolete | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | unknown | - | SINGLE | RECTIFIER DIODE | - | 27 A | 1 | 40 V | 650 A | - | - | - | - | - | ||
![]() PBYR2080CTB Philips Semiconductors | In Stock | - | Datasheet | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.95 V | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | 175 °C | Transferred | - | No | - | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | GENERAL PURPOSE | - | - | - | unknown | - | - | RECTIFIER DIODE | - | 20 A | - | 80 V | 150 A | - | - | - | - | - | ||
![]() BYD33J Philips Semiconductors | 150000 | - | Datasheet | NO | - | - | 1 | - | GCM | - | 0402 | 1005 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.3 V | - | - | - | PHILIPS SEMICONDUCTORS | - | MLCC | - | - | - | - | SMD | - | - | - | - | 175 °C | Transferred | - | No | - | ceramic | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 0.24pF | - | - | unknown | C0G (NP0) | SINGLE | RECTIFIER DIODE | - | 1.3 A | 1 | 600 V | 20 A | 0.25 μs | - | - | - | - | ||
![]() BYM36E Philips Semiconductors | 12500 | - | Datasheet | NO | - | - | 1 | - | GCM | - | 0402 | 1005 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.7 V | - | - | - | PHILIPS SEMICONDUCTORS | - | MLCC | - | - | - | - | SMD | - | - | - | - | 175 °C | Transferred | - | No | - | ceramic | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn80Pb20) | - | 1.5pF | - | - | unknown | C0G (NP0) | SINGLE | RECTIFIER DIODE | - | 2.9 A | 1 | 1000 V | 65 A | 0.15 μs | - | - | - | - | ||
![]() BAV23S Philips Semiconductors | 10950 | - | Datasheet | YES | - | GF-PBT UL94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 V | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | 150 °C | Transferred | - | Yes | - | - | - | - | - | e3 | EAR99 | - | MATTE TIN | - | - | 260 | 7.0 body (slot part) mm | unknown | - | - | RECTIFIER DIODE | - | 0.2 A | - | 250 V | 2.5 A | 0.05 μs | - | 6.9 mm | - | 42.8 mm | ||
![]() BAS85 Philips Semiconductors | 42000 | - | Datasheet | YES | - | - | 1 | - | - | - | - | - | - | - | - | plug 8P8C UTP | - | - | - | - | - | - | - | - | - | 0.8 V | - | 5.16 | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | 125 °C | Transferred | - | Yes | - | - | - | - | - | e3 | EAR99 | socket - unshielded 8P8C UTP | MATTE TIN | - | - | 260 | 20.6 mm | unknown | - | SINGLE | RECTIFIER DIODE | - | 0.2 A | 1 | 30 V | 5 A | - | - | 16.9 (housing) mm | - | 15.35 (housing) mm | ||
![]() BAS216 Philips Semiconductors | 396000 | - | Datasheet | YES | - | - | 1 | - | - | - | - | - | - | WD6122 | - | - | - | IR remote control | - | - | - | - | - | - | - | 1.2 V | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | 150 °C | Transferred | - | Yes | - | - | - | - | - | - | EAR99 | - | - | - | - | 260 | - | unknown | - | SINGLE | RECTIFIER DIODE | - | 0.25 A | 1 | 85 V | 1 A | 0.004 μs | - | - | - | - | ||
![]() BYW96E Philips Semiconductors | 32000 | - | Datasheet | NO | aluminium | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 V | - | - | U | PHILIPS SEMICONDUCTORS | 13.3mm | - | transparently anodized | - | - | - | for back plate | - | - | - | - | 175 °C | Transferred | - | No | - | - | - | extruded | - | e0 | EAR99 | - | Tin/Lead (Sn80Pb20) | - | - | - | - | unknown | - | SINGLE | RECTIFIER DIODE | - | 3 A | 1 | 1000 V | 70 A | 0.3 μs | LED | 18mm | 75mm | 30mm | ||
![]() BYV28-600 Philips Semiconductors | 78500 | - | Datasheet | NO | - | - | 1 | - | - | SEMITRANS3 | - | - | - | - | 400A | - | - | - | - | - | - | - | FASTON connectors, | - | - | 1.3 V | ±20V | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 1.7kV | - | screw | - | - | - | - | - | 175 °C | Transferred | 1.2kA | No | diode/transistor | - | - | - | IGBT | e0 | EAR99 | - | Tin/Lead (Sn80Pb20) | - | - | - | - | unknown | - | SINGLE | RECTIFIER DIODE | boost chopper | 3.1 A | 1 | 600 V | 90 A | 0.05 μs | for UPS, | - | - | - | ||
![]() BAS16L Philips Semiconductors | In Stock | - | Datasheet | YES | - | - | 1 | black | - | - | - | - | - | - | - | - | ATEX Ex | - | 250mm | 255mm | 160mm | See | - | glass fiber reinforced | polyester | 0.715 V | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | 150 °C | Transferred | - | Yes | - | - | multipurpose | - | - | e3 | EAR99 | - | MATTE TIN | - | - | 260 | - | unknown | - | SINGLE | RECTIFIER DIODE | - | 0.5 A | 1 | 100 V | 4 A | 0.004 μs | - | - | - | - | ||
![]() BAV70T Philips Semiconductors | 275000 | - | Datasheet | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25 V | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | 150 °C | Transferred | - | Yes | - | - | - | - | - | e3 | EAR99 | - | MATTE TIN | - | - | 260 | - | unknown | - | - | RECTIFIER DIODE | - | 0.075 A | - | 85 V | 4 A | 0.004 μs | - | - | - | - | ||
![]() BAS70H Philips Semiconductors | In Stock | - | Datasheet | YES | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.41 V | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | 25 (100 without switching mode) mA | 24 (50 without switching mode) V | - | 150 °C | Transferred | - | No | - | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 10 mm | unknown | - | SINGLE | RECTIFIER DIODE | - | 0.07 A | 1 | 70 V | 0.1 A | - | - | 10 (housing) mm | - | 10 mm | ||
![]() PMEG3010BEA Philips Semiconductors | In Stock | - | Datasheet | YES | aluminium | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.13 V | - | - | H | PHILIPS SEMICONDUCTORS | - | - | raw | - | 10 A | - | retaining spring | 30 Vmin | - | - | - | 150 °C | Transferred | - | Yes | - | - | - | extruded | - | e3 | EAR99 | - | MATTE TIN | - | - | 260 | 23 mm | unknown | - | SINGLE | RECTIFIER DIODE | - | - | 1 | 30 V | 10 A | - | universal | 65.8mm | 37.5mm | 75.5mm | ||
![]() BAV74 Philips Semiconductors | 1000 | - | Datasheet | YES | - | - | - | - | - | - | - | - | pulse duration - 0…10 s | NE555 | - | - | - | Adjustable pulse generator (timer) | - | - | - | - | - | - | - | 1 V | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | 150 °C | Transferred | - | Yes | - | - | - | - | - | e3 | EAR99 | - | MATTE TIN | - | - | 260 | 29 mm | unknown | - | - | RECTIFIER DIODE | - | 0.15 A | - | 50 V | - | 0.004 μs | - | - | - | 12 mm | ||
![]() BAW156 Philips Semiconductors | In Stock | - | Datasheet | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 V | - | 0.68 | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | 150 °C | Transferred | - | Yes | - | - | - | - | - | e3 | EAR99 | - | MATTE TIN | - | - | 260 | - | unknown | - | - | RECTIFIER DIODE | - | 0.14 A | - | 75 V | 4 A | 3 μs | - | - | - | - | ||
![]() BAS116H Philips Semiconductors | 9000 | - | Datasheet | YES | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0009 V | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | 150 °C | Transferred | - | No | - | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | unknown | - | SINGLE | RECTIFIER DIODE | - | 0.215 A | 1 | 85 V | 4 A | 3 μs | - | - | - | - |