- Additional Feature
- Case Connection
- Configuration
- Diode Element Material
- Diode Type
- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
Quality Semiconductor Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | Non-rep Pk Forward Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N4436/F/T Quality Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4436FS Quality Semiconductor | In Stock | - | - | NO | SILICON | 4 | MICROSEMI CORP | Microsemi Corporation | 1N4436FS | 4 | 160 °C | -65 °C | METAL | HERMETIC SEALED PACKAGE-4 | ROUND | PRESS FIT | Active | NOT SPECIFIED | 5.48 | No | e0 | EAR99 | Tin/Lead (Sn/Pb) | LEAKAGE CURRENT IS NOT AT 25 DEG C | 8541.10.00.80 | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | 4 | O-MUPF-D4 | Not Qualified | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 10 A | 1 | 200 V | 100 A |