- Configuration
- Height
- Pin Count
- Bridge Type
- Dimensions
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Type
- Package Type
- Peak Forward Voltage
- Peak Reverse Current
- Length
Attribute column
Manufacturer
HY ELECTRONIC CORP Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Body Material | Approvals | Bridge Type | Case Size | Contact Materials | Dimensions | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Package Type | Peak Forward Voltage | PowerSupply | RoHS | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Capacitance | Current Rating | Pin Count | Output Type | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Contact Style | Configuration | Max Voltage Rating (AC) | Diode Type | Throw Configuration | Max Voltage Rating (DC) | Manufacturer Size Code | Input Type | Number of Decks | Peak Reverse Current | Display Type | Index Stops | Index Angle | Number of Poles per Deck | Features | Diameter | Height | Height Seated (Max) | Length | Width | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KBPC5010W HY ELECTRONIC CORP | 2014 |
| - | - | Through Hole | Axial | - | - | - | Single Phase | - | - | 28.8 x 28.8 x 11.23mm | -- | -- | - | - | +150 °C | -55 °C | KBPC W | 1.1V | - | - | 75V | - | - | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39003/1, CSR13 | 0.185 Dia x 0.474 L (4.70mm x 12.04mm) | ±10% | Active | -- | - | Hermetically Sealed | 1.5µF | - | 4 | - | -- | C (0.01%) | -- | - | Single | - | Silicon Junction | - | - | B | - | - | 10µA | - | - | - | - | Military | - | 11.23mm | -- | 28.8mm | 28.8mm | - | ||
![]() W06MG HY ELECTRONIC CORP | 124 |
| - | - | Through Hole | Axial | - | - | - | Single Phase | - | - | 9.8 (Dia.) x 4.6mm | -- | -- | - | - | +150 °C | -55 °C | WOBM | 1.1V | - | - | 75V | - | - | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39003/1, CSR13 | 0.185 Dia x 0.474 L (4.70mm x 12.04mm) | ±10% | Active | -- | - | Hermetically Sealed | 2.2µF | - | 4 | - | -- | B (0.1%) | -- | - | Single | - | Silicon Junction | - | - | B | - | - | 1mA | - | - | - | - | Military | 9.8mm | 4.6mm | -- | - | - | - | ||
![]() TBP206G HY ELECTRONIC CORP | In Stock | - | - | Flush | Through Hole | - | - | Metal | UL | Single Phase | - | - | 15.24 x 3.9 x 11.68mm | - | - | - | - | +150 °C | -55 °C | TBP | 1.1V | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | Single | - | Silicon Junction | - | - | - | - | - | 10µA | - | - | - | - | - | - | 11.68mm | - | 15.24mm | 3.9mm | - | ||
![]() KBU1510 HY ELECTRONIC CORP | 194 |
| - | - | Through Hole | - | - | - | - | Single Phase | - | - | 23.7 x 7 x 19.8mm | - | - | - | - | +150 °C | -55 °C | KBU | 1.1V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | Single | - | Silicon Junction | - | - | - | - | - | 500µA | - | - | - | - | - | - | 19.8mm | - | 23.7mm | 7mm | - | ||
![]() KBU806G HY ELECTRONIC CORP | 1474 |
| - | - | Through Hole | - | - | - | - | Single Phase | - | - | 23.7 x 7 x 19.8mm | - | - | - | - | +150 °C | -55 °C | KBU | 1.1V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | Single | - | Silicon Junction | - | - | - | - | - | 100µA | - | - | - | - | - | - | 19.8mm | - | 23.7mm | 7mm | - | ||
![]() KBU1506G HY ELECTRONIC CORP | 1114 |
| - | - | Through Hole | - | - | - | - | Single Phase | - | - | 23.7 x 7 x 19.8mm | - | - | - | - | +150 °C | -55 °C | KBU | 1.1V | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | Single | - | Silicon Junction | - | - | - | - | - | 500µA | - | - | - | - | - | - | 19.8mm | - | 23.7mm | 7mm | - | ||
![]() GBPC5006W HY ELECTRONIC CORP | In Stock | - | - | - | Through Hole | - | - | - | - | Single Phase | - | - | 28.8 x 28.8 x 8.5mm | - | - | - | - | +150 °C | -55 °C | GBPC-W | 1.1V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | Single | - | Silicon Junction | - | - | - | - | - | 10µA | - | - | - | - | - | - | 8.5mm | - | 28.8mm | 28.8mm | - | ||
![]() KBPC5006 HY ELECTRONIC CORP | 259 |
| - | Panel, Through Hole | Through Hole | - | 12 | - | - | Single Phase | - | Silver | 28.8 x 28.8 x 11.23mm | - | - | - | - | +150 °C | -55 °C | KBPC | 1.1V | - | Compliant | - | 115 V | 30 V | - | - | - | - | - | - | - | PC Pin | - | - | 250 mA | 4 | - | - | - | - | Non-Shorting | Single | 115 V | Silicon Junction | SP | 30 V | - | - | 7 | 10µA | - | Adjustable | 30 ° | 1 | - | - | 11.23mm | - | 28.8mm | 28.8mm | 9.53 mm | ||
![]() D3KB6 HY ELECTRONIC CORP | 356 |
| - | - | Through Hole | - | - | - | - | Single Phase | - | - | 14.1 x 3.3 x 11.1mm | - | - | - | - | +150 °C | -55 °C | D3K | 1.05V | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | 4 | - | - | - | - | - | Single | - | - | - | - | - | - | - | 500µA | - | - | - | - | - | - | 11.1mm | - | 14.1mm | 3.3mm | - | ||
![]() GBJ610 HY ELECTRONIC CORP | 620 |
| - | - | Through Hole | - | - | - | - | Single Phase | - | - | 30.3 x 4.8 x 19.7mm | - | - | - | - | +150 °C | -55 °C | GBJ | 1V | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | 4 | - | - | - | - | - | Single | - | - | - | - | - | - | - | 500µA | - | - | - | - | - | - | 19.7mm | - | 30.3mm | 4.8mm | - | ||
![]() KBPC3510W HY ELECTRONIC CORP | 8528 |
| - | - | Through Hole | - | - | - | - | Single Phase | - | - | 28.8 x 28.8 x 11.23mm | - | - | - | - | +150 °C | -55 °C | KBPC W | 1.1V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | Single | - | Silicon Junction | - | - | - | - | - | 10µA | - | - | - | - | - | - | 11.23mm | - | 28.8mm | 28.8mm | - | ||
![]() KBU810 HY ELECTRONIC CORP | In Stock | - | - | - | Through Hole | - | - | - | - | Single Phase | - | - | 23.7 x 7 x 19.8mm | - | - | - | - | +150 °C | -55 °C | KBU | 1V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | Single | - | Silicon Junction | - | - | - | - | - | 300µA | - | - | - | - | - | - | 19.8mm | - | 23.7mm | 7mm | - | ||
![]() ABS16 HY ELECTRONIC CORP | In Stock | - | - | - | Surface Mount | - | - | - | - | Single Phase | - | - | 5.2 x 4.6 x 1.5mm | - | - | - | - | +150 °C | -55 °C | ABS | 1.1V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | Single | - | Silicon Junction | - | - | - | - | - | 500µA | - | - | - | - | - | - | 1.5mm | - | 5.2mm | 4.6mm | - | ||
![]() KBL10G HY ELECTRONIC CORP | 279 |
| - | - | Through Hole | - | - | - | - | Single Phase | - | - | 19.5 x 6.5 x 16.3mm | - | - | - | - | +150 °C | -55 °C | KBL | 1.1V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | Single | - | Silicon Junction | - | - | - | - | - | 1mA | - | - | - | - | - | - | 16.3mm | - | 19.5mm | 6.5mm | - | ||
![]() KBU1006 HY ELECTRONIC CORP | In Stock | - | - | - | Through Hole | - | - | - | - | Single Phase | - | - | 23.7 x 7 x 19.8mm | - | - | - | - | +150 °C | -55 °C | KBU | 1V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | Single | - | Silicon Junction | - | - | - | - | - | 500µA | - | - | - | - | - | - | 19.8mm | - | 23.7mm | 7mm | - | ||
![]() 2W06G HY ELECTRONIC CORP | 3028 |
| - | - | Through Hole | - | - | - | - | Single Phase | - | - | 9.86 (Dia.) x 4.6mm | - | - | - | - | +150 °C | -55 °C | WOG | 1.1V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | Single | - | - | - | - | - | - | - | 500µA | - | - | - | - | - | 9.86mm | 4.6mm | - | - | - | - | ||
![]() GBJ806 HY ELECTRONIC CORP | 92 |
| - | - | Through Hole | - | - | - | - | Single Phase | - | - | 30.3 x 4.8 x 19.7mm | - | - | - | - | +150 °C | -55 °C | GBJ | 1V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | Single | - | - | - | - | - | - | - | 500µA | - | - | - | - | - | - | 19.7mm | - | 30.3mm | 4.8mm | - | ||
![]() GBJ1510 HY ELECTRONIC CORP | 20 |
| - | - | Through Hole | - | - | - | - | Single Phase | - | - | 30.3 x 4.8 x 19.7mm | - | - | - | - | +150 °C | -55 °C | GBJ | 1V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | Single | - | - | - | - | - | - | - | 500µA | - | - | - | - | - | - | 19.7mm | - | 30.3mm | 4.8mm | - | ||
![]() 2GBJ06 HY ELECTRONIC CORP | 668 |
| - | - | Through Hole | - | - | - | - | Single Phase | - | - | 20.6 x 3.6 x 11.2mm | - | - | - | - | +150 °C | -55 °C | 2GBJ | 1.1V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | Single | - | - | - | - | - | - | - | 1mA | - | - | - | - | - | - | 11.2mm | - | 20.6mm | 3.6mm | - | ||
![]() GBU1510 HY ELECTRONIC CORP | 1343 |
| - | - | Through Hole | - | - | - | CE;UL | Single Phase | 1/8 DIN | - | 22.2 x 3.53 x 19.1mm | - | - | West Control Solutions | P8171Z21110000 | +150 °C | -55 °C | GBU | 1V | 100-240 VAC | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Solid State AC | - | - | - | - | Single | - | - | - | - | - | RTD, Thermocouple | - | 500µA | LED | - | - | - | - | - | 19.1mm | - | 22.2mm | 3.53mm | - |