- Configuration
- Height
- Pin Count
- Bridge Type
- Dimensions
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Type
- Package Type
- Peak Forward Voltage
- Peak Reverse Current
- Length
Attribute column
Manufacturer
HY ELECTRONIC CORP Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Housing material | Diode Element Material | Number of Terminals | Exterior Housing Material | Bridge Type | Button head and shape | Dielectric strength | Dimensions | Forward Voltage-Max (VF) | Gross weight | Ihs Manufacturer | Indicator type | LED operating life | Lighting color | Lighting voltage | Maximum Operating Temperature | Minimum Operating Temperature | Minimum switching cycles (electrical) | Mounting diameter | Nominal voltage | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Peak Forward Voltage | Protection class | Relative humidity | Switching scheme | Transport packaging size/quantity | Type of transistor | Operating temperature | ECCN Code | Additional Feature | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | JESD-30 Code | Contact resistance | Configuration | Insulation resistance | Diode Type | Switch type | Output Current-Max | Fuse type | Number of Phases | Operating temperature range | Rated current | Peak Reverse Current | Rep Pk Reverse Voltage-Max | Non-rep Pk Forward Current-Max | Reverse Current-Max | Breakdown Voltage-Min | Reverse Test Voltage | 2nd Connector Number of Positions Loaded | Contacts | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D3KB10 HY ELECTRONIC CORP | 359 |
| - | Through Hole | - | - | - | - | - | Single Phase | - | - | 14.1 x 3.3 x 11.1mm | - | - | - | - | - | - | - | +150 °C | -55 °C | - | - | - | - | - | - | - | - | - | D3K | - | 1.05V | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | Single | - | - | - | - | - | - | - | - | 500µA | - | - | - | - | - | - | - | - | 11.1mm | 14.1mm | 3.3mm | ||
![]() D2KB6 HY ELECTRONIC CORP | 1019 |
| - | Through Hole | - | - | - | - | - | Single Phase | - | - | 14.1 x 3.3 x 11.1mm | - | - | - | - | - | - | - | +150 °C | -55 °C | - | - | - | - | - | - | - | - | - | D3K | - | 1.1V | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | Single | - | - | - | - | - | - | - | - | 500µA | - | - | - | - | - | - | - | - | 11.1mm | 14.1mm | 3.3mm | ||
![]() 4GBJ610 HY ELECTRONIC CORP | 29 |
| - | Through Hole | - | - | - | - | - | Single Phase | - | - | 25.3 x 4.8 x 15.3mm | - | - | - | - | - | - | - | +150 °C | -55 °C | - | - | - | - | - | - | - | - | - | GBJ | - | 1V | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | Single | - | - | - | - | - | - | - | - | 500µA | - | - | - | - | - | - | - | - | 15.3mm | 25.3mm | 4.8mm | ||
![]() MB10S HY ELECTRONIC CORP | In Stock | - | - | Surface Mount | - | - | - | - | - | Single Phase | - | - | 4.95 x 4.2 x 2.5mm | - | - | - | - | - | - | - | +150 °C | -55 °C | - | - | - | - | - | - | - | - | - | SOIC | - | 1V | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | Single | - | - | - | - | - | - | - | - | 500µA | - | - | - | - | - | - | - | - | 2.5mm | 4.95mm | 4.2mm | ||
![]() W10G HY ELECTRONIC CORP | 916 |
| - | Through Hole | - | - | - | - | - | Single Phase | - | - | 9.86 (Dia.) x 4.6mm | - | - | - | - | - | - | - | +150 °C | -55 °C | - | - | - | - | - | - | - | - | - | WOG | - | 1V | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | Single | - | - | - | - | - | - | - | - | 500µA | - | - | - | - | - | - | - | 9.86mm | 4.6mm | - | - | ||
![]() SBR3506 HY ELECTRONIC CORP | 115 |
| - | Through Hole | - | - | - | - | - | Three Phase | - | - | 28.8 x 28.8 x 11.5mm | - | - | - | - | - | - | - | +150 °C | -55 °C | - | - | - | - | - | - | - | - | - | SBR | - | 1.2V | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | Single | - | Silicon Junction | - | - | - | - | - | - | 5mA | - | - | - | - | - | - | - | - | 11.5mm | 28.8mm | 28.8mm | ||
![]() BR610G HY ELECTRONIC CORP | In Stock | - | - | Through Hole | - | - | - | - | - | Single Phase | - | - | 15.7 x 15.7 x 7mm | - | - | - | - | - | - | - | +150 °C | -55 °C | - | - | - | - | - | - | - | - | - | BR-6 | - | 1.1V | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | Single | - | Silicon Junction | - | - | - | - | - | - | 1mA | - | - | - | - | - | - | - | - | 7mm | 15.7mm | 15.7mm | ||
![]() KBU806 HY ELECTRONIC CORP | 227 | - | - | Through Hole | - | - | - | - | - | Single Phase | - | - | 23.7 x 7.1 x 19.3mm | - | - | - | - | - | - | - | +125 °C | -55 °C | - | - | - | - | - | - | - | - | - | KBU | - | 1.1V | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | Single | - | - | - | - | - | - | - | - | 10µA | - | - | - | - | - | - | - | - | 19.3mm | 23.7mm | 7.1mm | ||
![]() KBU1510G HY ELECTRONIC CORP | In Stock | - | - | Through Hole | - | - | - | - | - | Single Phase | - | - | 23.7 x 7 x 19.8mm | - | - | - | - | - | - | - | +150 °C | -55 °C | - | - | - | - | - | - | - | - | - | KBU | - | 1.1V | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | Single | - | Silicon Junction | - | - | - | - | - | - | 500µA | - | - | - | - | - | - | - | - | 19.8mm | 23.7mm | 7mm | ||
![]() B6S HY Electronic Corp | In Stock | - | Datasheet | - | YES | - | SILICON | 4 | 4 | - | - | - | - | 1.1 V | 6 g | HY ELECTRONIC CORP | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | - | Contact Manufacturer | - | - | - | - | - | IGBT | - | EAR99 | - | 8541.10.00.80 | DUAL | GULL WING | unknown | - | R-PDSO-G4 | - | BRIDGE, 4 ELEMENTS | - | BRIDGE RECTIFIER DIODE | - | 0.8 A | - | 1 | - | - | - | 600 V | 30 A | 5 μA | 600 V | 600 V | - | - | - | - | - | - | ||
![]() RS405L HY Electronic Corp | In Stock | - | Datasheet | - | - | nickel-plated brass | - | - | - | - | flat ring and protruding flat button | 2000 (50 Hz / 1 min) V | - | - | 16.40 | HY ELECTRONIC CORP | ring | 40000 hours minimum | blue | 12 V | - | - | 200000 | 16 mm | - | - | - | - | - | - | - | - | Contact Manufacturer | - | IP65 | 45...85 % | OFF-ON with fixation | 62*27*28/150 | - | - | EAR99 | - | - | - | - | unknown | - | - | 50 mΩ maximum | - | 1000 MΩ minimum | - | GQ16 series anti-vandal button with backlight | - | - | - | -25…+55 °C | 2 A | - | - | - | - | - | - | - | 2Pin+2Pin | 18 mm | - | - | - | ||
![]() RS407L HY Electronic Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | HY ELECTRONIC CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS510A HY Electronic Corp | In Stock | - | Datasheet | - | YES | - | SILICON | 2 | 1 | - | - | - | - | 0.85 V | 0.38 | HY ELECTRONIC CORP | - | - | - | - | - | - | - | - | 32 (DC) V | 125 °C | -55 °C | PLASTIC/EPOXY | SMA, 2 PIN | RECTANGULAR | SMALL OUTLINE | - | Contact Manufacturer | - | - | - | - | 42*28*18.5/19540 | - | -40 …+125 °C | EAR99 | FREE WHEELING DIODE | 8541.10.00.80 | DUAL | C BEND | unknown | - | R-PDSO-C2 | - | SINGLE | - | RECTIFIER DIODE | - | 5 A | S1035 series melt insert | 1 | - | 25 A | - | 100 V | 150 A | 1000 μA | - | - | GENERAL PURPOSE | - | - | - | - | - |