- Diode Type
- ECCN Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Surface Mount
- Configuration
- Forward Voltage-Max (VF)
- Operating Temperature-Max
- Output Current-Max
- Rep Pk Reverse Voltage-Max
- Non-rep Pk Forward Current-Max
Attribute column
Manufacturer
MOTOROLA Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | JESD-609 Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Reverse Recovery Time-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MBR6545 Motorola Semiconductor Products | In Stock | - | Datasheet | NO | SILICON | 1 | 0.78 V | MOTOROLA INC | 1 | 175 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | - | - | EAR99 | - | POWER | FREE WHEELING DIODE | 8541.10.00.80 | UPPER | SOLDER LUG | unknown | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 65 A | 1 | 45 V | DO-5 | 800 A | 70 µA | - | ||
![]() MR836 Motorola Mobility LLC | In Stock | - | Datasheet | NO | SILICON | 2 | 1.1 V | MOTOROLA INC | 1 | 150 °C | -65 °C | METAL | O-MALF-W2 | ROUND | LONG FORM | Obsolete | No | e0 | EAR99 | TIN LEAD | FAST RECOVERY POWER | - | 8541.10.00.80 | AXIAL | WIRE | unknown | O-MALF-W2 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 3 A | 1 | 600 V | - | 100 A | 50 µA | 0.3 µs | ||
![]() SRFT20060R60 Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MR2008 Motorola Semiconductor Products | In Stock | - | Datasheet | NO | - | - | 1.1 V | MOTOROLA INC | 1 | 175 °C | - | - | - | - | - | Obsolete | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | unknown | - | - | SINGLE | RECTIFIER DIODE | - | 20 A | 1 | 800 V | - | 400 A | - | - | ||
![]() MBRP40045CTL Motorola Semiconductor Products | 15 | - | Datasheet | NO | SILICON | 2 | 0.73 V | MOTOROLA INC | 2 | 150 °C | - | UNSPECIFIED | R-XUFM-X2 | RECTANGULAR | FLANGE MOUNT | Transferred | - | - | EAR99 | - | POWER | - | 8541.10.00.80 | UPPER | UNSPECIFIED | unknown | R-XUFM-X2 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | 200 A | 1 | 45 V | - | 2500 A | - | - | ||
![]() 1N3299A Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MR872 Motorola Semiconductor Products | In Stock | - | Datasheet | NO | SILICON | 1 | 1.4 V | MOTOROLA INC | 1 | 160 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | - | - | EAR99 | - | FAST RECOVERY POWER | - | 8541.10.00.80 | UPPER | SOLDER LUG | unknown | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 50 A | 1 | 200 V | DO-5 | 400 A | 50 μA | 0.4 μs | ||
![]() MBR1520 Motorola Semiconductor Products | In Stock | - | Datasheet | NO | SILICON | 1 | 0.55 V | MOTOROLA INC | 1 | 125 °C | -65 °C | METAL | - | ROUND | POST/STUD MOUNT | Obsolete | - | - | EAR99 | - | POWER | - | 8541.10.00.80 | UPPER | SOLDER LUG | unknown | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 15 A | 1 | 20 V | DO-4 | 500 A | 10000 µA | - | ||
![]() 1N4146 Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MUR3010WT Motorola Semiconductor Products | In Stock | - | Datasheet | NO | - | - | 0.85 V | MOTOROLA INC | - | 175 °C | - | - | - | - | - | Obsolete | No | e0 | EAR99 | Tin/Lead (Sn/Pb) | GENERAL PURPOSE | - | - | - | - | unknown | - | - | - | RECTIFIER DIODE | - | 15 A | - | 100 V | - | 350 A | - | 0.035 µs |