- Applications
- Case Connection
- Configuration
- Diode Element Material
- Diode Type
- Forward Voltage-Max (VF)
- Ihs Manufacturer
- JEDEC-95 Code
- JESD-30 Code
- JESD-609 Code
- Mfr
- Non-rep Pk Forward Current-Max
Attribute column
Manufacturer
Unitrode Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Mfr | Number of Elements | Operating Temperature-Max | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Rohs Code | Series | JESD-609 Code | Terminal Finish | Applications | Terminal Position | Terminal Form | Reach Compliance Code | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MB258W Unitrode | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UC1610J883B Unitrode | 271 |
| - | - | - | - | - | - | Unitrode | - | - | Bulk | - | - | - | - | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N3595JANTXV Unitrode Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() USD840 Unitrode Corporation | In Stock | - | Datasheet | NO | SILICON | 2 | 0.59 V | UNITRODE CORP | - | 1 | 150 °C | - | PLASTIC/EPOXY | R-PSFM-T2 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | No | - | e0 | TIN LEAD | POWER | SINGLE | THROUGH-HOLE | unknown | R-PSFM-T2 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 12 A | 1 | 40 V | TO-220AC | 200 A | 20000 μA |