Filters
  • Base Product Number
  • Current - Average Rectified (Io) (per Diode)
  • Current - Reverse Leakage @ Vr
  • Diode Configuration
  • Mounting Type
  • Operating Temperature - Junction
  • Package / Case
  • Packaging
  • Part Status
  • Speed
  • Supplier Device Package
  • Voltage - DC Reverse (Vr) (Max)

Attribute column

Manufacturer

Diotec Semiconductor AG Diodes - Rectifiers - Arrays

View Mode:
13 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Base Product Number

Current - Average Rectified (Io) (per Diode)

Qualification

Packaging

Part Status

Speed

Current - Reverse Leakage @ Vr

Voltage - Forward (Vf) (Max) @ If

Operating Temperature - Junction

Voltage - DC Reverse (Vr) (Max)

Diode Configuration

Reverse Recovery Time (trr)

Grade

SK3080CD2
SK3080CD2

Diotec Semiconductor

787
Datasheet

Surface Mount

TO-263-3, D2PAK (2 Leads + Tab), TO-263AB

TO-263AB (D2PAK)

SK3080

15A

-

Bulk

Active

Fast Recovery =< 500ns, > 200mA (Io)

500 µA @ 80 V

850 mV @ 15 A

-50°C ~ 150°C

80 V

1 Pair Common Cathode

-

-

SK4050CD2-3G
SK4050CD2-3G

Diotec Semiconductor

1144
Datasheet

Surface Mount

TO-263-3, D2PAK (2 Leads + Tab), TO-263AB

TO-263AB (D2PAK)

SK4050

20A

-

Bulk

Active

Fast Recovery =< 500ns, > 200mA (Io)

100 μA @ 50 V

620 mV @ 20 A

-50°C ~ 150°C

50 V

1 Pair Common Cathode

-

-

BAT54C-AQ
BAT54C-AQ

Diotec Semiconductor

In Stock

-

Datasheet

Surface Mount

TO-236-3, SC-59, SOT-23-3

SOT-23-3 (TO-236)

BAT54

200mA

AEC-Q101

Bulk

Active

Small Signal =< 200mA (Io), Any Speed

2 μA @ 25 V

1 V @ 100 mA

-55°C ~ 150°C

30 V

1 Pair Common Cathode

5 ns

Automotive

SK2050CD2
SK2050CD2

Diotec Semiconductor

In Stock

-

Datasheet

Surface Mount

TO-263-3, D2PAK (2 Leads + Tab), TO-263AB

TO-263AB (D2PAK)

SK2050

10A

-

Bulk

Active

Fast Recovery =< 500ns, > 200mA (Io)

300 μA @ 50 V

700 mV @ 10 A

-50°C ~ 150°C

50 V

1 Pair Common Cathode

-

-

SBCT30200-AQ
SBCT30200-AQ

Diotec Semiconductor

9
Datasheet

Through Hole

TO-220-3

TO-220AB

SBCT30

20A

AEC-Q101

Bulk

Active

Fast Recovery =< 500ns, > 200mA (Io)

10 μA @ 200 V

850 mV @ 15 A

-50°C ~ 150°C

200 V

1 Pair Common Cathode

-

Automotive

SK3050CD2
SK3050CD2

Diotec Semiconductor

In Stock

-

Datasheet

Surface Mount

TO-263-3, D2PAK (2 Leads + Tab), TO-263AB

TO-263AB (D2PAK)

SK3050

15A

-

Bulk

Active

Fast Recovery =< 500ns, > 200mA (Io)

500 μA @ 50 V

700 mV @ 15 A

-50°C ~ 150°C

50 V

1 Pair Common Cathode

-

-

MBR30100CT
MBR30100CT

Diotec Semiconductor AG

732
-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

SK2060CD2R
SK2060CD2R

Diotec Semiconductor

In Stock

-

Datasheet

Surface Mount

TO-263-3, D2PAK (2 Leads + Tab), TO-263AB

TO-263AB (D2PAK)

SK2060

10A

-

Bulk

Active

Fast Recovery =< 500ns, > 200mA (Io)

300 μA @ 60 V

700 mV @ 10 A

-50°C ~ 150°C

60 V

1 Pair Common Cathode

-

-

BAV70W-AQ
BAV70W-AQ

Diotec Semiconductor

In Stock

-

Datasheet

Surface Mount

SC-70, SOT-323

SOT-323

BAV70

175mA

AEC-Q101

Bulk

Active

Small Signal =< 200mA (Io), Any Speed

2.5 μA @ 75 V

1.25 V @ 150 mA

-55°C ~ 150°C

75 V

1 Pair Common Cathode

4 ns

Automotive

SK30100CD2-3G
SK30100CD2-3G

Diotec Semiconductor

37
Datasheet

Surface Mount

TO-263-3, D2PAK (2 Leads + Tab), TO-263AB

TO-263AB (D2PAK)

SK30100

15A

-

Bulk

Active

Fast Recovery =< 500ns, > 200mA (Io)

500 μA @ 100 V

850 mV @ 15 A

-50°C ~ 150°C

100 V

1 Pair Common Cathode

-

-

SDM0520S
SDM0520S

Diotec Semiconductor

19
Datasheet

Surface Mount

TO-236-3, SC-59, SOT-23-3

SOT-23-3 (TO-236)

SDM0520

500mA

-

Bulk

Active

Fast Recovery =< 500ns, > 200mA (Io)

300 μA @ 20 V

460 mV @ 500 mA

-55°C ~ 125°C

20 V

1 Pair Series Connection

-

-

BAS70-04W-AQ
BAS70-04W-AQ

Diotec Semiconductor

2922
Datasheet

Surface Mount

SC-70, SOT-323

SOT-323

BAS70

70mA

AEC-Q101

Cut Tape (CT)

Active

Small Signal =< 200mA (Io), Any Speed

100 nA @ 50 V

1 V @ 15 mA

-55°C ~ 150°C

70 V

1 Pair Series Connection

5 ns

Automotive

SK2080CD2
SK2080CD2

Diotec Semiconductor

795
Datasheet

Surface Mount

TO-263-3, D2PAK (2 Leads + Tab), TO-263AB

TO-263AB (D2PAK)

SK2080

10A

-

Bulk

Active

Fast Recovery =< 500ns, > 200mA (Io)

200 μA @ 80 V

850 mV @ 10 A

-50°C ~ 150°C

80 V

1 Pair Common Cathode

-

-