- Packaging
- Series
- Base Product Number
- Contact Plating
- Features
- Max Operating Temperature
- Mfr
- Min Operating Temperature
- Mount
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Philips Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | ElectricalLife | Mfr | Package | Product Status | RoHS | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Fastening Type | Power Rating | Current Rating (Amps) | Max Power Dissipation | Orientation | Ingress Protection | Current Rating | Base Part Number | Military Standard | Termination Style | Number of Contacts | Actuator Type | Lead Length | Circuit | Failure Rate | Switch Function | Contact Style | Speed | Core Processor | Mechanical Life | Operating Force | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Features | Diameter | Length | Width | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BYV54V.200 Philips | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | 1 % | - | 2 | - | 30 ppm/°C | - | 88.7 Ω | - | 250 °C | -55 °C | Wirewound | - | - | 7 W | - | 7 W | - | - | - | - | MIL-PRF-39007 | - | - | - | 38.1 mm | - | 0.01 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | 7.92 mm | 22.225 mm | 7.92 mm | No | Contains Lead | - | ||
![]() BAV199W-115 Philips | In Stock | - | - | - | - | Chassis Mount | - | - | D2FD0016 | 100,000 Cycles | Omron Electronics Inc-EMC Div | Box | Active | - | 30 V | -20°C ~ 70°C | - | D2FD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA (AC/DC) | - | - | IP60 - Dust Tight | - | - | - | Solder Lug | - | Round (Pin Plunger) | - | SPDT | - | On-Mom | - | - | - | 300,000 Cycles | 204gf | 0.010 (0.25mm) | 0.005 (0.12mm) | 0.024 (0.6mm) | 0.276 (7.0mm) | 25gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAT54S 215 Philips | 93000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS56.235 Philips | In Stock | - | - | - | - | - | - | - | D38999/26TE | - | Corsair | Bag | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAV99 (T116) Philips | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAV-70 Philips | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAT54STP Philips | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAW56S, 115 Philips | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAV70 215 Philips | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAT854CW+115 Philips | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS70-06.215 Philips | In Stock | - | - | Gold | Bulkhead, Front Side Nut, Jam Nut, Panel | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | - | - | - | Crimp | - | Receptacle | - | 10 | 200 °C | -65 °C | - | Male | Bayonet | - | - | - | Straight | - | 7.5 A | - | - | - | 10 | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Environment Resistant | ||
![]() BAT54C215 Philips | In Stock | - | - | - | - | - | 357-BBGA | 357-PBGA (25x25) | - | - | - | - | - | - | - | 0°C ~ 95°C (TA) | Tray | MPC8xx | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MPC866 | - | - | - | - | - | - | - | - | - | 133MHz | MPC8xx | - | - | - | - | - | - | - | 3.3V | 10 Mbps (4), 10/100 Mbps (1) | 1 Core, 32-Bit | No | DRAM | -- | HDLC/SDLC, I²C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | -- | -- | -- | - | - | - | - | - | - | - |