- Current - Average Rectified (Io) (per Diode)
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Diode Type
- Lead Free Status / RoHS Status
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature - Junction
- Other Names
- Package / Case
- Packaging
- Series
Attribute column
Manufacturer
LAPIS Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Current - Average Rectified (Io) (per Diode) | Lead Free Status / RoHS Status | Memory Types | Number of I/Os | Other Names | RoHS | Packaging | Series | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Gender | Frequency | Base Part Number | ELV | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | Speed | Diode Type | RAM Size | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Peripherals | Access Time | Data Bus Width | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Core Architecture | Max Frequency | Number of Programmable I/O | Diode Configuration | Reverse Recovery Time (trr) | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RB085T-40 LAPIS | In Stock | - | - | Through Hole | TO-220-3 Full Pack | - | TO-220FN | - | 5A | Lead free / RoHS Compliant | - | - | RB085T40 | - | Bulk | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Schottky | - | 200µA @ 40V | 550mV @ 5A | - | - | - | 150°C (Max) | 40V | - | - | - | 1 Pair Common Cathode | - | - | - | ||
![]() RB095BM-40FHTL LAPIS | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | TO-252 | - | 6A | Lead free / RoHS Compliant | - | - | RB095BM-40FHTLTR | - | Tape & Reel (TR) | Automotive, AEC-Q101 | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Schottky | - | 100µA @ 40V | 550mV @ 3A | - | - | - | 150°C (Max) | 40V | - | - | - | 1 Pair Common Cathode | 11.4ns | - | - | ||
![]() RB085T-90 LAPIS | In Stock | - | - | Through Hole | TO-220-3 Full Pack | - | TO-220FN | - | 5A | Lead free / RoHS Compliant | - | - | RB085T90 | - | Bulk | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Schottky | - | 150µA @ 90V | 830mV @ 5A | - | - | - | 150°C (Max) | 90V | - | - | - | 1 Pair Common Cathode | - | - | - | ||
![]() DA204KT146 LAPIS | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SMD3 | - | 100mA | Lead free / RoHS Compliant | - | - | DA204KT146TR | - | Tape & Reel (TR) | - | 1 (Unlimited) | - | - | - | - | DA204 | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | - | 100nA @ 15V | 1V @ 10mA | - | - | - | 150°C (Max) | 20V | - | - | - | 1 Pair Series Connection | - | - | - | ||
![]() RB085BM-90TL LAPIS | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | 20 | TO-252 | - | 5A | Lead free / RoHS Compliant | OTP | 16 | RB085BM-90TLTR | Non-Compliant | Tape & Reel (TR) | - | 1 (Unlimited) | 70 °C | 0 °C | - | 8 MHz | - | - | 5.5 V | 2 V | 32 kB | Internal | Fast Recovery = 200mA (Io) | Schottky | 237 B | 150µA @ 90V | 830mV @ 5A | HLVD, POR, WDT | 8 µs | 8 b | 150°C (Max) | 90V | Z8 | 8 MHz | 16 | 1 Pair Common Cathode | - | - | Contains Lead | ||
![]() BAT54AHMFHT116 LAPIS | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SSD3 | Brass | 200mA (DC) | Lead free / RoHS Compliant | - | - | BAT54AHMFHT116TR | Compliant | Tape & Reel (TR) | Automotive, AEC-Q101 | 1 (Unlimited) | - | - | Female | - | - | Compliant | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | - | 2µA @ 25V | 800mV @ 100mA | - | - | - | 150°C (Max) | 30V | - | - | - | 1 Pair Common Anode | 50ns | No | Not Applicable |