- Average Rectified Current
- Current - Average Rectified (Io)
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Diode Type
- Element Configuration
- Height
- Length
- Max Operating Temperature
- Max Reverse Voltage (DC)
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Optek Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Max Reverse Voltage (DC) | Average Rectified Current | Reverse Recovery Time | Diode Configuration | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCR4148D TT Electronics/Optek Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | 4-SMD | Tray | 2007 | Obsolete | 1 (Unlimited) | 200°C | -65°C | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 500nA @ 75V | 300mW | 1.2V @ 100mA | -65°C~200°C | 100V | 200mA DC | 100V | 200mA | 5ns | 2 Independent | 1.905mm | 5.715mm | 3.937mm | Non-RoHS Compliant | ||
![]() HCR4148DTXV TT Electronics/Optek Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | 4-SMD | Tray | 2007 | Obsolete | 1 (Unlimited) | 200°C | -65°C | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 500nA @ 75V | 300mW | 1.2V @ 100mA | -65°C~200°C | 100V | 200mA DC | 100V | 200mA | 5 ns | 2 Independent | 1.905mm | 5.715mm | 3.937mm | Non-RoHS Compliant |