- Packaging
- Package
- RoHS
- Package / Case
- Supplier Device Package
- Mfr
- Mounting Type
- Part Status
- Current - Average Rectified (Io)
- Current - Reverse Leakage @ Vr
- Operating Temperature - Junction
- Speed
Attribute column
Manufacturer
Diotec Semiconductor AG Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Avg. Forward Curr (Max) | Forward Voltage-Max (VF) | Ihs Manufacturer | Knee Impedance | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Peak Forward Voltage | Peak Non-Repetitive Surge Current (Max) | Peak Rep Rev Volt | Peak Reverse Recovery Time | Phase Type | Rad Hardened | Rectifier Type | Reflow Temperature-Max (s) | Rev Curr | Rev Recov Time | Risk Rank | RMS Voltage (Max) | Rohs Code | Test Current (It) | Typical Voltage Temperature Coefficient | Packaging | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Subcategory | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Forward Current | Output Current-Max | Forward Voltage | Zener Voltage | Peak Reverse Current | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Voltage Tolerance | Non-rep Pk Forward Current-Max | Reverse Recovery Time-Max | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SBCT2045 Diotec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BY500-800 Diotec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | -50C to 175C | AUTOMOTIVEC | - | - | - | - | - | - | - | - | - | 1.3(V) | - | 800(V) | 200(ns) | - | No | Switching Diode | - | 5(uA) | 200(ns) | - | - | - | - | - | Ammo Pack | - | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | - | 1.3(V) | - | 5(uA) | - | - | 220(A) | - | - | - | 7.5(mm) | 5.4(mm) | ||
![]() HV3 Diotec | In Stock | - | - | NO | SILICON | 2 | - | 6 V | DIOTEC SEMICONDUCTOR AG | - | Diotec Semiconductor AG | HV3 | 1 | - | 1 | - | - | 150 °C | -50 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | - | Active | DO-41 | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | 1.31 | - | Yes | - | - | - | - | EAR99 | - | 8541.10.00.70 | Rectifier Diodes | AXIAL | WIRE | 260 | compliant | 2 | O-PALF-W2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | - | 0.2 A | - | - | - | 3000 V | DO-41 | - | - | 30 A | 0.4 µs | - | - | ||
![]() UF4007 Diotec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | -50C to 175C | AUTOMOTIVEC | - | - | - | - | - | - | DO-41 | - | - | - | - | 1000(V) | - | - | No | Switching Diode | - | 5(uA) | 75(ns) | - | - | - | - | - | Ammo Pack | - | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | - | 1.7(V) | - | - | - | - | 33(A) | - | - | - | - | - | ||
![]() KBPC808 Diotec | In Stock | - | - | - | - | - | 8(A) | - | - | - | - | - | - | Through Hole | 1 | -50C to 150C | Automotive | - | - | - | - | - | - | - | - | - | - | 150(A) | 800(V) | - | Single Phase | No | - | - | 10(mA) | - | - | 560(V) | - | - | - | Box | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | 1.2(V) | - | - | - | - | - | - | - | - | - | - | ||
![]() BAV99 Diotec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | -55C to 150C | Military | - | - | - | - | - | - | SOT-23 | - | - | - | - | 85(V) | - | - | No | - | - | 1(uA) | 4(ns) | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | 3 | - | - | Dual Series | - | - | 215(mA) | - | 1.25(V) | - | - | - | - | 2(A) | - | - | - | - | - | ||
![]() S1G Diotec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | -50C to 150C | Automotive | - | - | - | - | - | - | SMA | - | - | - | - | 400(V) | - | - | No | Switching Diode | - | 5(uA) | 1500(ns) | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | - | 1000(mA) | - | 1.1(V) | - | - | - | - | 32(A) | - | - | - | - | - | ||
![]() S3M Diotec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | -50C to 150C | AUTOMOTIVEC | - | - | - | - | - | - | SMC | - | - | - | - | 1000(V) | - | - | No | Switching Diode | - | 5(uA) | 1500(ns) | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | - | 3000(mA) | - | 1.15(V) | - | - | - | - | 110(A) | - | - | - | - | - | ||
![]() SA261 Diotec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBU8B Diotec | In Stock | - | - | - | - | - | 8(A) | - | - | - | - | - | - | Through Hole | 1 | -50C to 150C | Automotive | - | - | - | - | - | - | - | - | - | - | 200(A) | 100(V) | - | Single Phase | No | - | - | 5(mA) | - | - | 70(V) | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | 1(V) | - | - | - | - | - | - | - | - | - | - | ||
![]() ZMY12 Diotec | In Stock | - | - | - | - | - | - | - | - | 7 | - | - | - | Surface Mount | - | -50C to 150C | Automotive | - | - | - | - | - | - | MELF | - | - | - | - | - | - | - | No | - | - | 0.001(mA) | - | - | - | - | 50(mA) | 0.075%/°C | Tape and Reel | - | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | - | - | 12.05 | - | - | - | - | 5% | - | - | - | - | ||
![]() EM513 Diotec | In Stock | - | - | NO | SILICON | 2 | - | 1.5 V | DIOTEC SEMICONDUCTOR AG | - | Diotec Semiconductor AG | EM513 | - | Through Hole | 1 | -50C to 175C | Automotive | 175 °C | -50 °C | PLASTIC/EPOXY | DO-204AL, 2 PIN | ROUND | LONG FORM | DO-41 | Active | DO-204 | - | - | 1600(V) | - | - | No | Switching Diode | NOT SPECIFIED | 5(uA) | 1500(ns) | 0.9 | - | Yes | - | - | Ammo Pack | e3 | EAR99 | Matte Tin (Sn) - annealed | 8541.10.00.80 | Rectifier Diodes | AXIAL | WIRE | NOT SPECIFIED | compliant | 2 | O-PALF-W2 | Not Qualified | Single | RECTIFIER DIODE | ISOLATED | - | 1 A | 1.1(V) | - | - | 1600 V | DO-41 | 30(A) | - | 50 A | - | - | - | ||
![]() AL1G Diotec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SBCT1045 Diotec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SK86 Diotec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BY298 Diotec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4001 Diotec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS16 Diotec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | -55C to 150C | Military | - | - | - | - | - | - | SOT-23 | - | - | - | - | 85(V) | - | - | No | - | - | 1(uA) | 4(ns) | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | 3 | - | - | Single | - | - | 215(mA) | - | 1.25(V) | - | - | - | - | 2(A) | - | - | - | - | - | ||
![]() BAT54 Diotec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KBPC10/15/2504FP Diotec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |