- Packaging
- Package
- RoHS
- Package / Case
- Supplier Device Package
- Mfr
- Mounting Type
- Part Status
- Current - Average Rectified (Io)
- Current - Reverse Leakage @ Vr
- Operating Temperature - Junction
- Speed
Attribute column
Manufacturer
Diotec Semiconductor AG Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | CoilResistance | Contact Materials | Maximum Forward Current | Maximum Voltage Rating | Mfr | Minimum Dropout Voltage | Mounting | Operating Temp Range | Operating Temperature Classification | Package | Package Type | Peak Forward Voltage | Peak Rep Rev Volt | Product Depth (mm) | Qualification | Rad Hardened | Rectifier Type | Regulator Current (Max) | Relay Construction | Rev Curr | Rev Recov Time | RoHS | Voltage - Anode - Cathode (Vak)(Max) | Voltage - Limiting (Max) | Operating Temperature | Packaging | Part Status | Termination | Applications | Pin Count | Configuration | Speed | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Forward Current | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Peak Reverse Current | Operate Time | Peak Non-Repetitive Surge Current | Contact Arrangement | Reverse Recovery Time (trr) | Grade | Product Length | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P2000KTL-CT Diotec Semiconductor | In Stock | - | Datasheet | Through Hole | P600, Axial | P600 | P2000K | - | - | - | - | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Strip | Active | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | 10 μA @ 800 V | 1.1 V @ 20 A | - | - | -50°C ~ 175°C | 800 V | 20A | - | - | - | - | - | 1.5 μs | - | - | - | ||
![]() UST1M Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | - | - | - | - | - | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | 5 μA @ 1000 V | 1.7 V @ 1 A | - | - | -50°C ~ 150°C | 1000 V | 1A | - | - | - | - | - | 75 ns | - | - | - | ||
![]() CL20M45-AQ Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q101 | - | - | 23mA | - | - | - | - | 90V | 3V | -50°C ~ 150°C (TJ) | Bulk | Active | - | LED Driver | - | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | Automotive | - | - | ||
![]() MR826 Diotec Semiconductor AG | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | -55C to 150C | Military | - | CASE P-600 | - | 600(V) | - | - | No | Switching Diode | - | - | 10(uA) | 300(ns) | - | - | - | - | Ammo Pack | - | - | - | 2 | Single | - | - | - | - | - | - | - | - | 1.2(V) | - | - | 330(A) | - | - | - | - | - | ||
![]() US2M Diotec Semiconductor AG | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | -50C to 150C | Automotive | - | SMB | - | 1000(V) | - | - | No | Switching Diode | - | - | 5(uA) | 75(ns) | - | - | - | - | Tape and Reel | - | - | - | 2 | Single | - | - | - | - | 2000(mA) | - | - | - | 1.7(V) | - | - | 50(A) | - | - | - | - | - | ||
![]() SD101AW Diotec Semiconductor AG | In Stock | - | - | - | - | - | - | - | - | - | 250 Vac | - | - | Flange Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10 to 40 °C | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 52.8 mm | - | ||
![]() SB190 Diotec Semiconductor AG | In Stock | - | - | - | - | - | - | 144 Ohm | Silver Cadmium Oxide | - | - | - | 1.2 Vdc | Through Hole | -50C to 150C | Automotive | - | DO-15 | - | 90(V) | - | - | No | Schottky Diode | - | Non-Latching | 500(uA) | - | - | - | - | -55 to 85 °C | - | - | - | - | 2 | Single | - | - | - | - | - | - | - | - | 0.79(V) | - | 15 ms | 40(A) | SPDT | - | - | 32.51 mm | - | ||
![]() SK14 Diotec Semiconductor AG | In Stock | - | - | - | - | - | - | - | - | 1000(mA) | - | - | - | Surface Mount | -50C to 150C | AUTOMOTIVEC | - | SMA | 0.5(V) | 40(V) | 2.7(mm) | - | No | Schottky Diode | - | - | 500(uA) | - | - | - | - | - | Tape and Reel | - | - | - | 2 | Single | - | - | - | - | 1000(mA) | - | - | - | 0.5(V) | 500(uA) | - | 33(A) | - | - | - | - | 2.1(mm) | ||
![]() P600M Diotec Semiconductor AG | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | -50C to 175C | AUTOMOTIVEC | - | CASE P-600 | - | 1000(V) | - | - | No | Switching Diode | - | - | 10(uA) | 1500(ns) | - | - | - | - | Ammo Pack | - | - | - | 2 | Single | - | - | - | - | - | - | - | - | 1.1(V) | - | - | 450(A) | - | - | - | - | - | ||
![]() S2X-CT (DIOTEC) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BY252-CT (DIOTEC) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GL1A-CT (DIOTEC) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S3G-CT (DIOTEC) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M4-CT (DIOTEC) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BY550-100-CT (DIOTEC) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P1000M-CT (DIOTEC) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S16ASD2-CT (DIOTEC) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S5A-CT (DIOTEC) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BYW27-200-CT (DIOTEC) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S2MSMA-AQ-CT (DIOTEC) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |