- Packaging
- Package
- RoHS
- Package / Case
- Supplier Device Package
- Mfr
- Mounting Type
- Part Status
- Current - Average Rectified (Io)
- Current - Reverse Leakage @ Vr
- Operating Temperature - Junction
- Speed
Attribute column
Manufacturer
Diotec Semiconductor AG Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Qualification | Regulator Current (Max) | Voltage - Anode - Cathode (Vak)(Max) | Voltage - Limiting (Max) | Operating Temperature | Packaging | Part Status | Applications | Speed | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Capacitance @ Vr, F | Reverse Recovery Time (trr) | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SKL34-AQ Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | SOD-123F | SOD-123FL | - | Diotec Semiconductor | AEC-Q101 | - | - | - | - | Bulk | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | 200 μA @ 40 V | 500 mV @ 3 A | - | -50°C ~ 150°C | 40 V | 3A | - | - | Automotive | ||
![]() CL40M45-AQ Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | - | - | AEC-Q101 | 46mA | 90V | 3V | -50°C ~ 150°C (TJ) | Bulk | Active | LED Driver | - | - | - | 1W | - | - | - | - | - | Automotive | ||
![]() SKL38 Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | SOD-123F | SOD-123FL | - | Diotec Semiconductor | - | - | - | - | - | Bulk | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | 200 μA @ 80 V | 850 mV @ 3 A | - | -50°C ~ 150°C | 80 V | 3A | - | - | - | ||
![]() ESW6006 Diotec Semiconductor | In Stock | - | Datasheet | Through Hole | TO-247-2 | TO-247 | - | Diotec Semiconductor | - | - | - | - | - | Tube | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | 50 μA @ 600 V | 1.8 V @ 60 A | - | -50°C ~ 175°C | 600 V | 60A | - | 85 ns | - | ||
![]() PPH10100-AQ Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | TO-277, 3-PowerDFN | TO-277A | - | Diotec Semiconductor | AEC-Q101 | - | - | - | - | Bulk | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | 150 μA @ 100 V | 680 mV @ 10 A | - | -50°C ~ 175°C | 100 V | 10A | - | - | Automotive | ||
![]() ES3ASMB Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | - | Diotec Semiconductor | - | - | - | - | - | Bulk | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | 5 μA @ 50 V | 900 mV @ 3 A | - | -50°C ~ 150°C | 50 V | 3A | - | 25 ns | - | ||
![]() 1N4005GP-AQ-CT Diotec Semiconductor | In Stock | - | Datasheet | Through Hole | DO-204AC, DO-41, Axial | DO-204AC (DO-41) | 1N4005 | Diotec Semiconductor | - | - | - | - | - | Strip | Active | - | Standard Recovery >500ns, > 200mA (Io) | 5 μA @ 600 V | 1.1 V @ 1 A | - | -50°C ~ 175°C | 600 V | 1A | - | 1.5 μs | - | ||
![]() BY255-AQ-CT Diotec Semiconductor | In Stock | - | Datasheet | Through Hole | DO-201AA, DO-27, Axial | DO-201 | BY255 | Diotec Semiconductor | - | - | - | - | - | Strip | Active | - | Standard Recovery >500ns, > 200mA (Io) | 5 μA @ 1.3 V | 1.1 V @ 3 A | - | -50°C ~ 150°C | 1300 V | 3A | - | 1.5 μs | - | ||
![]() S15BYD2 Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB (D2PAK) | - | Diotec Semiconductor | - | - | - | - | - | Bulk | Active | - | Standard Recovery >500ns, > 200mA (Io) | 10 μA @ 100 V | 1.3 V @ 15 A | - | -50°C ~ 150°C | 100 V | 15A | - | 1.5 μs | - | ||
![]() ER1D-AQ Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | - | Diotec Semiconductor | AEC-Q101 | - | - | - | - | Bulk | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | 5 μA @ 200 V | 1 V @ 1 A | - | -50°C ~ 150°C | 200 V | 1A | - | 35 ns | Automotive | ||
![]() US3B-AQ Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | - | Diotec Semiconductor | AEC-Q101 | - | - | - | - | Bulk | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | 5 μA @ 100 V | 1 V @ 3 A | - | -50°C ~ 150°C | 100 V | 3A | - | 50 ns | Automotive | ||
![]() 1N4148WGW Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | SOD-123 | SOD-123 | - | Diotec Semiconductor | - | - | - | - | - | Cut Tape (CT) | Active | - | Small Signal =< 200mA (Io), Any Speed | 5 μA @ 75 V | 1.25 V @ 100 mA | - | -55°C ~ 150°C | 75 V | 150mA | 4pF @ 0V, 1MHz | 4 ns | - | ||
![]() BY251 Diotec Semiconductor | In Stock | - | Datasheet | Through Hole | DO-201AA, DO-27, Axial | DO-201 | - | Diotec Semiconductor | - | - | - | - | - | Tape & Reel (TR) | Active | - | Standard Recovery >500ns, > 200mA (Io) | 5 μA @ 200 V | 1.1 V @ 3 A | - | -50°C ~ 150°C | 200 V | 3A | - | 1.5 μs | - | ||
![]() 1N4002GP-AQ Diotec Semiconductor | In Stock | - | Datasheet | Through Hole | DO-204AC, DO-41, Axial | DO-204AC (DO-41) | - | Diotec Semiconductor | AEC-Q101 | - | - | - | - | Cut Tape (CT) | Active | - | Standard Recovery >500ns, > 200mA (Io) | 5 μA @ 100 V | 1.1 V @ 1 A | - | -50°C ~ 175°C | 100 V | 1A | - | 1.5 μs | Automotive | ||
![]() SKL35 Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | SOD-123F | SOD-123FL | - | Diotec Semiconductor | - | - | - | - | - | Bulk | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | 200 μA @ 50 V | 700 mV @ 3 A | - | -50°C ~ 150°C | 50 V | 3A | - | - | - | ||
![]() PPS560-3G Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | TO-277, 3-PowerDFN | TO-277B | - | Diotec Semiconductor | - | - | - | - | - | Bulk | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | 100 μA @ 60 V | 590 mV @ 5 A | - | -50°C ~ 150°C | 60 V | 5A | - | - | - | ||
![]() ES3BSMB Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | - | Diotec Semiconductor | - | - | - | - | - | Bulk | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | 5 μA @ 100 V | 900 mV @ 3 A | - | -50°C ~ 150°C | 100 V | 3A | - | 25 ns | - | ||
![]() SD103AW-AQ Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | SOD-123F | SOD-123F | - | Diotec Semiconductor | AEC-Q101 | - | - | - | - | Bulk | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | 5 μA @ 30 V | 600 mV @ 200 mA | - | -55°C ~ 125°C | 32 V | 350mA | 50pF @ 0V, 1MHz | 10 ns | Automotive | ||
![]() GL34B-CT Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | DO-213AA | DO-213AA (MINIMELF) | GL34B | Diotec Semiconductor | - | - | - | - | - | Strip | Active | - | Standard Recovery >500ns, > 200mA (Io) | 5 μA @ 100 V | 1.2 V @ 500 mA | - | -50°C ~ 175°C | 100 V | 500mA | - | 1.5 μs | - | ||
![]() SDB160WS-AQ Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | SC-90, SOD-323F | SOD-323F | - | Diotec Semiconductor | AEC-Q101 | - | - | - | - | Bulk | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | 100 μA @ 60 V | 640 mV @ 1 A | - | -55°C ~ 150°C | 60 V | 1A | 38pF @ 10V, 1MHz | - | Automotive |