- Diode Configuration
- Forward Voltage (Vf@If)
- Package
- Reverse Voltage (Vr)
- RoHS
- Rectified Current
- Reverse Leakage Current (Ir)
- Reverse Leakage Current
- Operating Temperature
- Reverse Recovery Time (trr)
- Rectified Current (Io)
Attribute column
Manufacturer
Shikues Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Forward Voltage (Vf@If) | Package | Rectified Current | Reverse Leakage Current | Reverse Leakage Current (Ir) | Reverse Voltage (Vr) | RoHS | Operating Temperature | Diode Configuration | Reverse Recovery Time (trr) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MBR20200CT Shikues | 43 |
| Datasheet | 920mV | Tube-packed | 20A | - | 50uA | 200V | true | - | 1 pair of common cathodes | - | ||
![]() ES2JBF Shikues | 1842 |
| Datasheet | 1.65V@2A | Tape & Reel (TR) | 2A | 5uA@600V | - | 600V | true | -55℃~+150℃@(Tj) | Independent Type | 35ns | ||
![]() SD103AW Shikues | 3000 |
| Datasheet | 600mV@200mA | Tape & Reel (TR) | 350mA | - | 5uA@30V | 40V | true | - | Independent Type | - | ||
![]() BAT54T Shikues | 175 |
| Datasheet | 1V@100mA | Tape & Reel (TR) | 100mA | - | 2nA@25V | 30V | true | - | Independent Type | - | ||
![]() SS12F Shikues | 30000 |
| - | 550mV@1A | Tape & Reel (TR) | 1A | - | 300uA@20V | 20V | true | - | Independent Type | - | ||
![]() S3MF Shikues | 2697 |
| Datasheet | 1.2V@3A | Tape & Reel (TR) | 3A | 5uA@1kV | - | 1kV | true | - | Independent Type | - | ||
![]() SD103CWS Shikues | 5468 |
| Datasheet | 600mV@200mA | Tape & Reel (TR) | 350mA | - | 5uA@10V | 20V | true | - | Independent Type | - | ||
![]() SD103CW Shikues | 81 |
| Datasheet | 600mV@200mA | Tape & Reel (TR) | 350mA | - | 5uA@10V | 20V | true | - | Independent Type | - | ||
![]() BAT42WS Shikues | In Stock | - | Datasheet | 1V@200mA | Tape & Reel (TR) | 200mA | - | 10uA@25V | 30V | true | - | Independent Type | - | ||
![]() RB521S-30 Shikues | 10000 |
| Datasheet | 500mV@200mA | Tape & Reel (TR) | 200mA | - | 30uA@10V | 30V | true | - | Independent Type | - | ||
![]() B0540W Shikues | 9000 |
| Datasheet | 600mV@200mA | Tape & Reel (TR) | 350mA | - | 5uA@30V | 40V | true | - | Independent Type | - | ||
![]() SS14F Shikues | 30000 |
| Datasheet | 550mV@1A | Tape & Reel (TR) | 1A | - | 300uA@40V | 40V | true | - | Independent Type | - | ||
![]() RS1JF Shikues | 216 |
| - | 1.3V@1A | Tape & Reel (TR) | 1A | 5uA@600V | - | 600V | true | -55℃~+150℃@(Tj) | Independent Type | 250ns | ||
![]() ES3GF Shikues | 2568 |
| - | 1.25V@3A | Tape & Reel (TR) | 3A | 5uA@400V | - | 400V | true | -55℃~+150℃@(Tj) | Independent Type | 35ns | ||
![]() SS110F Shikues | 30000 |
| - | 850mV@1A | Tape & Reel (TR) | 1A | - | 200uA@100V | 100V | true | - | Independent Type | - | ||
![]() B5819WS Shikues | 130 |
| Datasheet | 600mV@1A | Tape & Reel (TR) | 1A | - | 1mA@40V | 40V | true | - | Independent Type | - | ||
![]() BAT46WS Shikues | 30000 |
| Datasheet | 1V@250mA | Tape & Reel (TR) | 150mA | - | 2uA@75V | 100V | true | - | Independent Type | - | ||
![]() PMEG6020ER Shikues | 8349 |
| Datasheet | 850mV@2A | Tape & Reel (TR) | 2A | - | 500uA@60V | 60V | true | - | Independent Type | - | ||
![]() ES1DF Shikues | 2904 |
| Datasheet | 1V@1A | Tape & Reel (TR) | 1A | 5uA@200V | - | 200V | true | -55℃~+150℃@(Tj) | Independent Type | 35ns | ||
![]() SS26F Shikues | 3040 |
| - | 700mV@2A | Tape & Reel (TR) | 2A | - | 500uA@60V | 60V | true | - | Independent Type | - |