- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- Surface Mount
- Operating Temperature-Max
- Package Description
- DC Gate Trigger Current-Max
- DC Gate Trigger Voltage-Max
- Leakage Current-Max
- Non-Repetitive Pk On-state Cur
- On-State Voltage-Max
Attribute column
Manufacturer
Philips Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Capacitors series | Case - inch | Case - mm | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Forward Voltage-Max (VF) | Ihs Manufacturer | Kind of capacitor | Kind of connector | Leakage Current-Max | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Spatial orientation | Type of capacitor | Type of connector | Tolerance | JESD-609 Code | ECCN Code | Terminal Finish | Capacitance | Reach Compliance Code | Dielectric | Rep Pk Reverse Voltage-Max | Trigger Device Type | Reverse Current-Max | Repetitive Peak Off-state Voltage | Non-Repetitive Pk On-state Cur | Critical Rate of Rise of Off-State Voltage-Min | Reverse Recovery Time-Max | Reverse Test Voltage | Holding Current-Max | DC Gate Trigger Current-Max | DC Gate Trigger Voltage-Max | On-State Voltage-Max | Profile | Circuit Commutated Turn-off Time-Nom |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ES1BTR Philips | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1PS76SB10+115 Philips | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4148T&R Philips | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS16-T/R Philips | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BT168G Philips Semiconductors | 23500 | - | Datasheet | NO | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 0.1 mA | - | 125 °C | - | , | Transferred | Yes | - | - | - | - | e3 | EAR99 | Matte Tin (Sn) | - | unknown | - | - | SCR | - | 600 V | 8 A | 25 V/us | - | - | 5 mA | 0.2 mA | 0.8 V | 1.35 V | - | 100 μs | ||
![]() BAS70VV Philips Semiconductors | In Stock | - | Datasheet | YES | - | - | - | socket | 1x11 | 2.54mm | THT | 0.41 V | PHILIPS SEMICONDUCTORS | - | female | - | - | 150 °C | -65 °C | - | Transferred | Yes | straight | - | pin strips | - | - | EAR99 | - | - | unknown | - | - | - | 10 μA | - | - | - | - | 70 V | - | - | - | - | beryllium copper | - | ||
![]() BT152-600R Philips Semiconductors | 3442 | - | Datasheet | NO | KAF | 1210 | 3225 | - | - | - | - | - | PHILIPS SEMICONDUCTORS | MLCC | - | 1 mA | SMD | 110 °C | - | - | Transferred | Yes | - | ceramic | - | ±10% | e3 | EAR99 | Matte Tin (Sn) | 1.5µF | unknown | X7R | - | SCR | - | 600 V | 200 A | 200 V/us | - | - | 60 mA | 32 mA | 1 V | 1.7 V | - | 35 μs | ||
![]() BTV160DV1200R North American Philips Discrete Products Div | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | - | NORTH AMERICAN PHILIPS DISCRETE PRODUCTS DIV | - | - | 5 mA | - | 120 °C | - | , | Obsolete | - | - | - | - | - | - | EAR99 | - | - | unknown | - | - | GATE TURN-OFF SCR | - | 1200 V | 240 A | - | - | - | - | 500 mA | 1.5 V | 2.2 V | - | - | ||
![]() BT300B-800R Philips Semiconductors | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 0.5 mA | - | 125 °C | -40 °C | , | Transferred | No | - | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | unknown | - | - | SCR | - | 800 V | 65 A | 50 V/us | - | - | 20 mA | 15 mA | 1.5 V | 1.6 V | - | 70 μs | ||
![]() BTW42-800R Philips Semiconductors | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 3 mA | - | 125 °C | - | , | Obsolete | - | - | - | - | - | - | EAR99 | - | - | unknown | - | - | SCR | - | 800 V | 150 A | 500 V/us | - | - | 75 mA | 50 mA | 1.5 V | 2 V | - | 35 µs | ||
![]() BT300X-500R Philips Semiconductors | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 0.5 mA | - | 125 °C | - | , | Transferred | No | - | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | unknown | - | - | SCR | - | 500 V | 65 A | 50 V/us | - | - | 20 mA | 15 mA | 1.5 V | 1.6 V | - | 70 µs | ||
![]() BT151F-800 Philips Semiconductors | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 0.5 mA | - | 110 °C | - | , | Transferred | No | - | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | unknown | - | - | SCR | - | 800 V | 100 A | 200 V/us | - | - | 20 mA | 15 mA | 1.5 V | 1.7 V | - | - | ||
![]() BT258U-800R Philips Semiconductors | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 0.5 mA | - | 125 °C | -40 °C | , | Transferred | No | - | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | unknown | - | - | SCR | - | 800 V | 75 A | 50 V/us | - | - | 6 mA | 0.2 mA | 1.5 V | 1.5 V | - | 100 μs | ||
![]() BT151F-500 Philips Semiconductors | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 0.5 mA | - | 110 °C | - | , | Transferred | No | - | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | unknown | - | - | SCR | - | 500 V | 100 A | 200 V/us | - | - | 20 mA | 15 mA | 1.5 V | 1.7 V | - | - | ||
![]() BTW63-800RN North American Philips Discrete Products Div | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | - | NORTH AMERICAN PHILIPS DISCRETE PRODUCTS DIV | - | - | 6 mA | - | 125 °C | -40 °C | , | Transferred | - | - | - | - | - | - | EAR99 | - | - | unknown | - | - | SCR | - | 800 V | 370 A | - | - | - | 400 mA | 250 mA | 2 V | 2.6 V | - | 6 μs | ||
![]() BT151B-650R Philips Semiconductors | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 0.5 mA | - | 125 °C | -40 °C | , | Transferred | No | - | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | unknown | - | - | SCR | - | 650 V | 100 A | 50 V/us | - | - | 20 mA | 15 mA | 1.5 V | 1.8 V | - | 70 µs | ||
![]() BT157-1500R North American Philips Discrete Products Div | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | - | NORTH AMERICAN PHILIPS DISCRETE PRODUCTS DIV | - | - | 2 mA | - | 150 °C | -40 °C | , | Transferred | No | - | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | unknown | - | - | GATE TURN-OFF SCR | - | 1500 V | 90 A | - | - | - | - | 200 mA | 1.5 V | 3.4 V | - | - | ||
![]() BT300B-600R Philips Semiconductors | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 0.5 mA | - | 125 °C | -40 °C | , | Transferred | No | - | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | unknown | - | - | SCR | - | 600 V | 65 A | 50 V/us | - | - | 20 mA | 15 mA | 1.5 V | 1.6 V | - | 70 µs | ||
![]() BT258U-500R Philips Semiconductors | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 0.5 mA | - | 125 °C | -40 °C | , | Transferred | No | - | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | unknown | - | - | SCR | - | 500 V | 75 A | 50 V/us | - | - | 6 mA | 0.2 mA | 1.5 V | 1.5 V | - | 100 µs | ||
![]() BYT230PIV700 North American Philips Discrete Products Div | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | 1.9 V | NORTH AMERICAN PHILIPS DISCRETE PRODUCTS DIV | - | - | - | - | 150 °C | -40 °C | - | Transferred | - | - | - | - | - | - | EAR99 | - | - | unknown | - | 700 V | - | 100 µA | - | - | - | 0.055 µs | 700 V | - | - | - | - | - | - |