- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- Surface Mount
- Operating Temperature-Max
- Package Description
- DC Gate Trigger Current-Max
- DC Gate Trigger Voltage-Max
- Leakage Current-Max
- Non-Repetitive Pk On-state Cur
- On-State Voltage-Max
Attribute column
Manufacturer
Philips Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Capacitors series | Case - inch | Case - mm | Forward Voltage-Max (VF) | Ihs Manufacturer | Kind of capacitor | Leakage Current-Max | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Type of capacitor | Tolerance | JESD-609 Code | ECCN Code | Terminal Finish | Capacitance | Reach Compliance Code | Dielectric | Rep Pk Reverse Voltage-Max | Trigger Device Type | Reverse Current-Max | Repetitive Peak Off-state Voltage | Non-Repetitive Pk On-state Cur | Critical Rate of Rise of Off-State Voltage-Min | Reverse Test Voltage | Holding Current-Max | DC Gate Trigger Current-Max | DC Gate Trigger Voltage-Max | On-State Voltage-Max | Circuit Commutated Turn-off Time-Nom |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BT258U-500R Philips Semiconductors | In Stock | - | Datasheet | NO | - | - | - | - | PHILIPS SEMICONDUCTORS | - | 0.5 mA | - | 125 °C | -40 °C | , | Transferred | No | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | unknown | - | - | SCR | - | 500 V | 75 A | 50 V/us | - | 6 mA | 0.2 mA | 1.5 V | 1.5 V | 100 µs | ||
![]() 1N4148T&R Philips | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BT152-600R Philips Semiconductors | 3442 | - | Datasheet | NO | KAF | 1210 | 3225 | - | PHILIPS SEMICONDUCTORS | MLCC | 1 mA | SMD | 110 °C | - | - | Transferred | Yes | ceramic | ±10% | e3 | EAR99 | Matte Tin (Sn) | 1.5µF | unknown | X7R | - | SCR | - | 600 V | 200 A | 200 V/us | - | 60 mA | 32 mA | 1 V | 1.7 V | 35 μs | ||
![]() PBYR16040TV Philips Semiconductors | In Stock | - | Datasheet | NO | - | - | - | 1 V | PHILIPS SEMICONDUCTORS | - | - | - | 150 °C | - | - | Transferred | - | - | - | - | EAR99 | - | - | unknown | - | 40 V | - | 2000 µA | - | - | - | 40 V | - | - | - | - | - | ||
![]() BT150-800R Philips Semiconductors | In Stock | - | Datasheet | NO | - | - | - | - | PHILIPS SEMICONDUCTORS | - | 0.5 mA | - | 125 °C | - | , | Transferred | No | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | unknown | - | - | SCR | - | 800 V | 25 A | - | - | 6 mA | 0.2 mA | 1.5 V | 1.8 V | 100 µs | ||
![]() BTW40-400RU North American Philips Discrete Products Div | In Stock | - | Datasheet | NO | - | - | - | - | NORTH AMERICAN PHILIPS DISCRETE PRODUCTS DIV | - | 3 mA | - | 125 °C | - | , | Transferred | - | - | - | - | EAR99 | - | - | unknown | - | - | SCR | - | 400 V | 400 A | 100 V/us | - | 75 mA | 75 mA | 1.5 V | 2.1 V | - |