- Lead Free Status / RoHS Status
- Moisture Sensitivity Level (MSL)
- Series
- Capacitance @ Vr, F
- Current - Average Rectified (Io)
- Current - Reverse Leakage @ Vr
- Diode Type
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
- Speed
Attribute column
Manufacturer
LAPIS Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Lead Free Status / RoHS Status | Other Names | RoHS | Packaging | Series | Moisture Sensitivity Level (MSL) | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Capacitance @ Vr, F | Reverse Recovery Time (trr) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RB080LAM-30TR LAPIS | In Stock | - | - | Surface Mount | SOD-128 | PMDTM | Steel | Lead free / RoHS Compliant | - | Non-Compliant | Tape & Reel (TR) | - | 1 (Unlimited) | Fast Recovery = 200mA (Io) | Schottky | 150µA @ 30V | 510mV @ 5A | 150°C (Max) | 30V | 5A | - | - | ||
![]() RF071LAM4STR LAPIS | In Stock | - | - | Surface Mount | SOD-128 | PMDTM | - | Lead free / RoHS Compliant | RF071LAM4STRCT | - | Cut Tape (CT) | - | 1 (Unlimited) | Fast Recovery = 200mA (Io) | Standard | 10µA @ 400V | 1.25V @ 700mA | 150°C (Max) | 400V | 1A | - | 25ns | ||
![]() RF01VM2STE-17 LAPIS | In Stock | - | - | Surface Mount | SC-90, SOD-323F | UMD2 | - | Lead free / RoHS Compliant | RF01VM2STE-17TR | - | Tape & Reel (TR) | - | 1 (Unlimited) | Fast Recovery = 200mA (Io) | Standard | 10µA @ 250V | 1.2V @ 100mA | 150°C (Max) | 250V | 100mA | - | - | ||
![]() RB081LAM-20TR LAPIS | In Stock | - | - | Surface Mount | SOD-128 | PMDTM | - | Lead free / RoHS Compliant | RB081LAM-20TRDKR | - | Original-Reel® | - | 1 (Unlimited) | Fast Recovery = 200mA (Io) | Schottky | 700µA @ 20V | 450mV @ 5A | 125°C (Max) | 20V | 5A | - | - | ||
![]() RBR2LAM60BTFTR LAPIS | In Stock | - | - | Surface Mount | SOD-128 | PMDTM | - | Lead free / RoHS Compliant | RBR2LAM60BTFCT | Compliant | Cut Tape (CT) | Automotive, AEC-Q101 | 1 (Unlimited) | Fast Recovery = 200mA (Io) | Schottky | 150µA @ 60V | - | 150°C (Max) | 60V | 2A | - | - | ||
![]() RB031B-40TL LAPIS | In Stock | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | * | 1 (Unlimited) | - | - | - | - | - | - | - | - | - |