- Diode Configuration
- Mounting Type
- Number of Elements per Chip
- Package Type
- Pin Count
- Diode Type
- Rectifier Type
- Diameter
- Peak Reverse Recovery Time
- Maximum Forward Current
- Capacitance
- ESR (Equivalent Series Resistance)
Attribute column
Manufacturer
HY ELECTRONIC CORP Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Lead Free Status / RoHS Status | Lifetime @ Temp. | Number of Elements per Chip | Package Type | Peak Reverse Recovery Time | Rectifier Type | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Capacitance | Pin Count | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Diode Type | Manufacturer Size Code | Diode Configuration | Features | Diameter | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS36B HY ELECTRONIC CORP | 2716 |
| - | Surface Mount | - | - | - | 1 | DO-214AA (SMB) | - | Schottky Rectifier | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Schottky | - | Single | - | - | - | ||
![]() SS510 HY ELECTRONIC CORP | 5416 |
| - | Surface Mount | - | - | - | 1 | DO-214AB (SMC) | - | Schottky Rectifier | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Schottky | - | Single | - | - | - | ||
![]() SS210 HY ELECTRONIC CORP | 155 |
| - | Surface Mount | - | - | - | 1 | DO-214AA (SMB) | - | Schottky Rectifier | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Schottky | - | Single | - | - | - | ||
![]() 1N5822 HY ELECTRONIC CORP | 2896 |
| - | Through Hole | - | - | - | 1 | DO-27 | - | Schottky Rectifier | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Schottky | - | Single | - | 5.6mm | - | ||
![]() SS32B HY ELECTRONIC CORP | 2734 |
| - | Through Hole | Axial | -- | -- | 1 | DO-214AA (SMB) | - | Schottky Rectifier | - | 50V | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-39003/1, CSR13 | 0.135 Dia x 0.286 L (3.43mm x 7.26mm) | ±5% | Active | -- | Hermetically Sealed | 0.12µF | 2 | -- | M (1%) | -- | Schottky | A | Single | Military | - | -- | ||
![]() SR560 HY ELECTRONIC CORP | 27034 |
| - | Through Hole | Axial | -- | -- | 1 | DO-27 | - | Schottky Rectifier | - | 75V | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39003/1, CSR13 | 0.135 Dia x 0.286 L (3.43mm x 7.26mm) | ±5% | Active | -- | Hermetically Sealed | 0.18µF | 2 | -- | D (0.001%) | -- | Schottky | A | Single | Military | 5.6mm | -- | ||
![]() SS36A HY ELECTRONIC CORP | 18034 |
| - | Surface Mount | - | - | - | 1 | DO-214AC (SMA) | - | Schottky Rectifier | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Schottky | - | Single | - | - | - | ||
![]() SS34B HY ELECTRONIC CORP | 2436 |
| - | Surface Mount | - | - | - | 1 | DO-214AA (SMB) | - | Schottky Rectifier | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Schottky | - | Single | - | - | - | ||
![]() SR5100 HY ELECTRONIC CORP | 12516 |
| - | Through Hole | - | - | - | 1 | DO-27 | - | Schottky Rectifier | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Schottky | - | Single | - | 5.6mm | - | ||
![]() SS54 HY ELECTRONIC CORP | 7236 |
| - | Surface Mount | - | - | - | 1 | DO-214AB (SMC) | - | Schottky Rectifier | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Schottky | - | Single | - | - | - | ||
![]() SS26A HY ELECTRONIC CORP | 80036 |
| - | Surface Mount | - | - | - | 1 | DO-214AC (SMA) | - | Schottky Rectifier | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Schottky | - | Single | - | - | - | ||
![]() SS34 HY ELECTRONIC CORP | 9028 |
| - | Surface Mount | - | - | - | 1 | DO-214AB (SMC) | - | Schottky Rectifier | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Schottky | - | Single | - | - | - | ||
![]() SS12 HY ELECTRONIC CORP | 28 |
| - | Surface Mount | - | - | - | 1 | DO-214AC (SMA) | - | Schottky Rectifier | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Schottky | - | Single | - | - | - | ||
![]() SS110 HY ELECTRONIC CORP | 75028 |
| - | Surface Mount | - | - | - | 1 | DO-214AC (SMA) | - | Schottky Rectifier | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Schottky | - | Single | - | - | - | ||
![]() UF4008G HY ELECTRONIC CORP | 9010 |
| - | Through Hole | - | - | - | 1 | DO-41 | - | Fast Recovery | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Rectifier | - | Single | - | - | - | ||
![]() MBR10200CT HY ELECTRONIC CORP | 629 |
| - | Through Hole | - | - | - | 1 | TO-220AB | - | Schottky Rectifier | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | Schottky | - | Common Cathode | - | - | - | ||
![]() ES2J HY ELECTRONIC CORP | In Stock | - | - | Surface Mount | - | - | - | 1 | DO-214AA (SMB) | 35ns | Fast Recovery | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Silicon Junction | - | Single | - | - | - | ||
![]() UF3J HY ELECTRONIC CORP | 29 |
| - | Surface Mount | - | - | - | 1 | DO-214AB (SMC) | 75ns | Fast Recovery | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Silicon Junction | - | Single | - | - | - | ||
![]() UF5407 HY ELECTRONIC CORP | 29 |
| - | Through Hole | - | - | - | 1 | DO-27 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Silicon Junction | - | Single | - | 5mm | - | ||
![]() ES1G HY ELECTRONIC CORP | 4009 |
| - | Surface Mount | - | - | - | 1 | DO-214AC (SMA) | 35ns | Fast Recovery | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Rectifier | - | Single | - | - | - |