- RoHS
- Series
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Surface Mount
- ECCN Code
- DC Gate Trigger Current-Max
- DC Gate Trigger Voltage-Max
- Holding Current-Max
- Non-Repetitive Pk On-state Cur
- On-state Current-Max
Attribute column
Manufacturer
MOTOROLA Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Pins | Number of Terminals | Ihs Manufacturer | Leakage Current-Max | Mfr | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | RoHS | Rohs Code | Series | JESD-609 Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | JESD-30 Code | Qualification Status | Configuration | Nominal Supply Current | Case Connection | Halogen Free | Zener Voltage | JEDEC-95 Code | Trigger Device Type | On-state Current-Max | Repetitive Peak Off-state Voltage | Non-Repetitive Pk On-state Cur | Critical Rate of Rise of Off-State Voltage-Min | Repetitive Peak Reverse Voltage | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | DC Gate Trigger Voltage-Max | On-State Voltage-Max | Circuit Commutated Turn-off Time-Nom | Repetitive Peak Off-state Leakage Current-Max | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S6200A Motorola Semiconductor Products | In Stock | - | Datasheet | NO | - | - | MOTOROLA INC | 2 mA | - | - | 100 °C | -60 °C | - | - | - | - | - | Obsolete | - | - | No | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | SCR | 20000 A | 100 V | 200 A | 10 V/us | - | - | 20 mA | 15 mA | 2 V | 2.4 V | 30 μs | - | - | - | ||
![]() MFOD100 MOTOROLA | In Stock | - | - | - | - | - | - | - | Motorola | - | - | - | Bulk | - | - | - | - | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S6220B Motorola Semiconductor Products | In Stock | - | Datasheet | NO | - | - | MOTOROLA INC | 2 mA | - | - | 100 °C | -60 °C | - | - | , | - | - | Obsolete | - | - | - | - | - | EAR99 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | SCR | 20000 A | 200 V | 200 A | 10 V/us | - | - | 20 mA | 15 mA | 2 V | 2.4 V | 30 µs | - | - | - | ||
![]() S6210B Motorola Semiconductor Products | In Stock | - | Datasheet | NO | - | - | MOTOROLA INC | 2 mA | - | - | 100 °C | -60 °C | - | - | , | - | - | Obsolete | - | - | - | - | - | EAR99 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | SCR | 20000 A | 200 V | 200 A | 10 V/us | - | - | 20 mA | 15 mA | 2 V | 2.4 V | 30 µs | - | - | - | ||
![]() S6210M Motorola Semiconductor Products | In Stock | - | Datasheet | NO | - | - | MOTOROLA INC | 2 mA | - | - | 100 °C | -60 °C | - | - | , | - | - | Obsolete | - | - | - | - | - | EAR99 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | SCR | 20000 A | 600 V | 200 A | 10 V/us | - | - | 20 mA | 15 mA | 2 V | 2.4 V | 30 µs | - | - | - | ||
![]() 2N6506 Motorola Semiconductor Products | In Stock | - | Datasheet | NO | - | 3 | MOTOROLA INC | 2 mA | - | 1 | 125 °C | -40 °C | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | No | - | e0 | EAR99 | TIN LEAD | - | - | 8541.30.00.80 | SINGLE | THROUGH-HOLE | unknown | R-PSFM-T3 | Not Qualified | SINGLE | - | ANODE | - | - | TO-220AB | SCR | 8000 A | 200 V | 250 A | - | 200 V | 25 A | 40 mA | 40 mA | 1.5 V | - | 15 µs | 10 µA | - | - | ||
![]() MCR69-1 Motorola Semiconductor Products | In Stock | - | Datasheet | NO | - | - | MOTOROLA INC | 2 mA | - | - | 125 °C | -45 °C | - | - | , | - | - | Obsolete | - | - | No | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | SCR | 25000 A | 25 V | 300 A | 10 V/us | - | - | 50 mA | 30 mA | 1.5 V | 1.8 V | - | - | - | - | ||
![]() MCR8DSM Motorola Semiconductor Products | In Stock | - | Datasheet | YES | - | 2 | MOTOROLA INC | 0.01 mA | - | 1 | 110 °C | -40 °C | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | No | - | e0 | EAR99 | TIN LEAD | - | - | 8541.30.00.80 | SINGLE | GULL WING | unknown | R-PSSO-G2 | Not Qualified | SINGLE | - | ANODE | - | - | - | SCR | 8000 A | 600 V | 90 A | 2 V/us | 600 V | 8 A | 6 mA | 0.2 mA | 1 V | - | - | - | - | - | ||
![]() S6210A Motorola Semiconductor Products | In Stock | - | Datasheet | NO | - | - | MOTOROLA INC | 2 mA | - | - | 100 °C | -60 °C | - | - | - | - | - | Obsolete | - | - | - | - | - | EAR99 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | SCR | 20000 A | 100 V | 200 A | 10 V/us | - | - | 20 mA | 15 mA | 2 V | 2.4 V | 30 µs | - | - | - | ||
![]() MBRS320 Motorola | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBR0520LT1G Motorola | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5339B Motorola | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPX2050DP Motorola | 39 | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | 6 mA | - | Not Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Lead Free | ||
![]() 1N5822 Motorola | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SMB48AT3 Motorola | 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H11AA1 Motorola | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMBD4148CC Motorola | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MR1120 Motorola | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5360B Motorola | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N3911 Motorola | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |