- Configuration
- ECCN (US)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- PCB changed
- Part Status
- Peak Forward Voltage (V)
- Peak Reverse Current (uA)
- Peak Reverse Repetitive Voltage (V)
- Pin Count
- RoHS Status
- Mounting
Attribute column
Manufacturer
Diotec Semiconductor AG Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Diode Element Material | Number of Terminals | AEC Qualified | Automotive | Avg. Forward Curr (Max) | Bridge Type | ECCN (US) | Forward Voltage-Max (VF) | HTS | Ihs Manufacturer | Lead Shape | Manufacturer | Manufacturer Part Number | Maximum Continuous Forward Current (A) | Maximum DC Reverse Voltage (V) | Maximum Operating Temperature (°C) | Military | Minimum Operating Temperature (°C) | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Type | Package Width | Part Life Cycle Code | PCB changed | Peak Average Forward Current (A) | Peak Forward Voltage (V) | Peak Non-Repetitive Forward Surge Current (A) | Peak Non-Repetitive Surge Current (A) | Peak Non-Repetitive Surge Current (Max) | Peak Rep Rev Volt | Peak Reverse Current (uA) | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | Peak RMS Reverse Voltage (V) | Phase Type | Rad Hardened | Rectifier Type | Reflow Temperature-Max (s) | Rev Curr | Rev Recov Time | Risk Rank | RMS Voltage (Max) | Rohs Code | Standard Package Name | Supplier Package | Supplier Temperature Grade | Packaging | Part Status | ECCN Code | Type | Additional Feature | HTS Code | Subcategory | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Forward Current | Output Current-Max | Forward Voltage | Number of Phases | Rep Pk Reverse Voltage-Max | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Diameter | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P2500G Diotec Semiconductor AG | In Stock | - | Datasheet | - | - | - | - | - | No | - | - | EAR99 | - | 8541.10.00.80 | - | - | - | - | 25@Ta=50C | - | 200 | No | -50 | - | Through Hole | - | - | - | - | - | - | - | - | 7.5 | - | - | - | - | - | 2 | - | 1.1 | - | 550 | - | - | 10 | 1500(Typ) | 400 | - | - | - | - | - | - | - | - | - | - | - | Case P-600 | Commercial | Ammo | Active | - | Switching Diode | - | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | - | - | - | - | - | - | 8 | Yes with exemptions | ||
![]() BY254 Diotec Semiconductor AG | In Stock | - | Datasheet | - | - | - | - | - | Yes | - | - | EAR99 | - | 8541.10.00.80 | - | Through Hole | - | - | 3@Ta=50C | - | 150 | No | -50 | - | Through Hole | - | - | - | - | - | - | - | - | 7.5 | - | - | - | - | - | 2 | - | 1.1 | - | 110 | - | - | 5 | 1500(Typ) | 800 | - | - | - | - | - | - | - | - | - | - | DO-201 | DO-201 | Commercial | Ammo | Active | - | Switching Diode | - | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | - | - | - | - | - | - | 4.5 | Yes with exemptions | ||
![]() SB1250 Diotec Semiconductor AG | In Stock | - | Datasheet | - | - | - | - | - | No | - | - | EAR99 | - | - | - | - | - | - | 12@Ta=50C | - | 200 | No | -50 | - | Through Hole | - | - | - | - | - | - | - | - | 7.5 | - | - | - | - | - | 2 | - | 0.68 | - | 320 | - | - | 500 | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | Ammo | Active | - | Schottky Diode | - | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | - | - | - | - | - | - | 5.4 | Yes with exemptions | ||
![]() GBU12J Diotec Semiconductor AG | In Stock | - | Datasheet | NO | - | SILICON | 4 | - | Yes | - | Single Phase | EAR99 | 1 V | - | DIOTEC SEMICONDUCTOR AG | - | Diotec Semiconductor AG | GBU12J | - | - | 150 | No | -50 | 1 | Through Hole | 4 | - | - | 150 °C | - | PLASTIC/EPOXY | R-PSFM-T4 | 18.2 | 21.5 | RECTANGULAR | FLANGE MOUNT | - | 3.4 | Active | 4 | 12 | 1 | 300 | - | - | - | 5 | 1500(Typ) | 600 | 420 | - | - | - | NOT SPECIFIED | - | - | 2.14 | - | Yes | - | Case GBU | Commercial | Box | Active | - | - | UL RECOGNIZED | 8541.10.00.80 | Bridge Rectifier Diodes | SINGLE | THROUGH-HOLE | 260 | compliant | 4 | R-PSFM-T4 | Not Qualified | Single | Standard Recovery Rectifier | - | - | 8.4 A | - | 1 | 600 V | - | 300 A | - | Yes with exemptions | ||
![]() KBPC2502I Diotec Semiconductor AG | In Stock | - | Datasheet | NO | - | SILICON | 4 | - | - | - | Single Phase | EAR99 | 1.2 V | - | DIOTEC SEMICONDUCTOR AG | - | Diotec Semiconductor AG | KBPC2502I | - | - | 150 | No | -50 | 1 | Through Hole | 4 | - | - | 150 °C | - | UNSPECIFIED | R-XUFM-W4 | 28.6 | 28.6 | RECTANGULAR | FLANGE MOUNT | - | 7.3 | Active | 4 | 25@Ta=50C | 1.2@12.5A | 300 | - | - | - | 10 | 1500(Typ) | 200 | 140 | - | - | - | NOT SPECIFIED | - | - | 2.15 | - | Yes | - | - | Commercial | Box | Active | EAR99 | - | UL RECOGNIZED | 8541.10.00.80 | Bridge Rectifier Diodes | UPPER | WIRE | 260 | compliant | 4 | R-XUFM-W4 | Not Qualified | Single | BRIDGE RECTIFIER DIODE | ISOLATED | - | 25 A | - | 1 | 200 V | - | 300 A | - | Yes with exemptions | ||
![]() B380C3700A Diotec Semiconductor AG | In Stock | - | Datasheet | - | - | - | - | - | - | - | Single Phase | EAR99 | - | - | - | - | - | - | - | - | 150 | - | -50 | - | Through Hole | - | - | - | - | - | - | - | 16 | 32 | - | - | - | 5.6 | - | 4 | 4.8@Ta=50C | 1@3A | 165 | - | - | - | 5 | 1500(Typ) | 800 | 380 | - | - | - | - | - | - | - | - | - | - | - | Commercial | Tray | Active | - | - | - | - | - | - | - | - | - | 4 | - | - | Single | Standard Recovery Rectifier | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SGL1-30 Diotec Semiconductor AG | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | EAR99 | - | 8541.10.00.80 | - | No Lead | - | - | 1@Ta=75C | - | 150 | No | -50 | - | Surface Mount | - | - | - | - | - | - | - | - | 3.5 | - | - | - | - | - | 2 | - | 0.5 | - | 22 | - | - | 500 | - | 30 | - | - | - | - | - | - | - | - | - | - | Mini-MELF | Mini-MELF | Commercial | Tape and Reel | Active | - | Schottky Diode | - | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | - | - | - | - | - | - | 1.6 | Yes with exemptions | ||
![]() KBPC5004FP Diotec Semiconductor AG | In Stock | - | Datasheet | NO | - | SILICON | 4 | - | - | - | Single Phase | EAR99 | - | - | DIOTEC SEMICONDUCTOR AG | - | Diotec Semiconductor AG | KBPC5004FP | - | - | 150 | No | -50 | 1 | Screw | 4 | - | - | - | - | PLASTIC/EPOXY | S-PUFM-X4 | 7.3 | 28.6 | SQUARE | FLANGE MOUNT | - | 28.6 | Active | 4 | 50@Ta=50C | 1.1@25A | 450 | - | - | - | 10 | 1500(Typ) | 400 | 280 | - | - | - | NOT SPECIFIED | - | - | 2.11 | - | Yes | - | - | Commercial | Box | Active | - | - | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | 260 | compliant | 4 | S-PUFM-X4 | Not Qualified | Single | BRIDGE RECTIFIER DIODE | ISOLATED | - | 50 A | - | 1 | 400 V | - | 450 A | - | Yes with exemptions | ||
![]() ES2DSMA Diotec Semiconductor AG | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | EAR99 | - | - | - | J-Lead | - | - | 3 | - | 150 | - | -50 | - | Surface Mount | - | - | - | - | - | - | - | 2.1 | 4.6 | - | - | - | 2.7 | - | 2 | - | 0.9@2A | - | 55 | - | - | 3 | 20 | 200 | - | - | - | - | - | - | - | - | - | - | DO-214-AC | SMA | Commercial | Tape and Reel | Active | - | Switching Diode | - | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | - | - | - | - | - | - | - | Yes with exemptions | ||
![]() SM5403 Diotec Semiconductor AG | In Stock | - | Datasheet | - | Si | - | - | - | No | - | - | EAR99 | - | 8541.10.00.80 | - | - | - | - | 3@Ta=50C | - | 175 | No | -50 | - | Surface Mount | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | 2 | - | 1.2 | - | 100 | - | - | 10 | - | 300 | - | - | - | - | - | - | - | - | - | - | MELF | MELF | - | Tape and Reel | Active | - | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | - | - | - | - | - | - | 2.5 | Yes with exemptions | ||
![]() SB1260 Diotec Semiconductor AG | In Stock | - | Datasheet | - | - | - | - | - | Yes | - | - | EAR99 | - | - | - | - | - | - | 12@Ta=50C | - | 200 | No | -50 | - | Through Hole | - | - | Automotive | - | - | - | - | - | 7.5 | - | - | - | - | - | 2 | - | 0.68 | - | 320 | - | - | 500 | - | 60 | - | - | - | Schottky Diode | - | 0.46(TYP)(uA) | - | - | - | - | - | - | Commercial | Ammo | Active | - | Schottky Diode | - | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | - | - | - | - | 320(A) | - | 5.4 | Yes with exemptions | ||
![]() KBPC3514WP Diotec Semiconductor AG | In Stock | - | Datasheet | NO | - | SILICON | 4 | Yes | - | - | Single Phase | EAR99 | 1.1 V | - | DIOTEC SEMICONDUCTOR AG | - | Diotec Semiconductor AG | KBPC3514WP | - | - | 150 | No | -50 | 1 | Screw | 4 | - | - | 150 °C | - | PLASTIC/EPOXY | S-PUFM-W4 | 7.3 | 28.6 | SQUARE | FLANGE MOUNT | - | 28.6 | Active | 4 | 35@Ta=50C | 1.1@17.5A | 330 | - | - | - | 10 | 1500(Typ) | 1400 | 900 | - | - | - | NOT SPECIFIED | - | - | 2.15 | - | Yes | - | - | Commercial | Box | Active | - | - | UL RECOGNIZED | 8541.10.00.80 | Bridge Rectifier Diodes | UPPER | WIRE | 260 | compliant | 4 | S-PUFM-W4 | Not Qualified | Single | Standard Recovery Rectifier | ISOLATED | - | 35 A | - | 1 | 1400 V | - | 400 A | - | Yes with exemptions | ||
![]() GBI20M Diotec Semiconductor AG | In Stock | - | Datasheet | - | - | - | - | - | No | - | Single Phase | EAR99 | - | - | - | - | - | - | - | - | 150 | No | -50 | - | Through Hole | - | - | - | - | - | - | - | 20 | 30 | - | - | - | 4.6 | - | 4 | 3.6@Ta=50C | 1.1@10A | 240 | - | - | - | 5 | 1500(Typ) | 1000 | 700 | - | - | - | - | - | - | - | - | - | - | - | Commercial | Box | Active | - | - | - | - | - | - | - | - | - | 4 | - | - | Single | Standard Recovery Rectifier | - | - | - | - | - | - | - | - | - | Yes with exemptions | ||
![]() B40C3700A Diotec Semiconductor AG | In Stock | - | Datasheet | - | - | - | - | - | - | - | Single Phase | EAR99 | - | - | - | - | - | - | - | - | 150 | - | -50 | - | Through Hole | - | - | - | - | - | - | - | 16 | 32 | - | - | - | 5.6 | - | 4 | 4.8@Ta=50C | 1@3A | 165 | - | - | - | 5 | 1500(Typ) | 80 | 40 | - | - | - | - | - | - | - | - | - | - | - | Commercial | Tray | Active | - | - | - | - | - | - | - | - | - | 4 | - | - | Single | Standard Recovery Rectifier | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DBI25-12A Diotec Semiconductor AG | In Stock | - | Datasheet | NO | - | SILICON | 5 | - | Yes | 4(A) | Three Phase | EAR99 | 1.05 V | 8541.10.00.80 | DIOTEC SEMICONDUCTOR AG | - | Diotec Semiconductor AG | DBI25-12A | - | - | 150 | No | -50 | - | Through Hole | 1 | -50C to 150C | Automotive | 175 °C | -50 °C | PLASTIC/EPOXY | R-PSFM-T5 | 25 | 35 | RECTANGULAR | FLANGE MOUNT | DBI-A | 5.5 | Active | 5 | 4@Ta=50C | 1.05@12.5A | 390 | - | 390(A) | 1200(V) | 5 | 1500(Typ) | 1200 | 800 | Three Phase | No | - | NOT SPECIFIED | 5(mA) | - | 2.26 | 800(V) | Yes | - | DBI-A | - | Tube | Active | - | - | UL RECOGNIZED | 8541.10.00.80 | Bridge Rectifier Diodes | SINGLE | THROUGH-HOLE | NOT SPECIFIED | compliant | 5 | R-PSFM-T5 | Not Qualified | Single | BRIDGE RECTIFIER DIODE | ISOLATED | - | 4 A | 1.05(V) | 3 | 1200 V | - | 390 A | - | Yes with exemptions | ||
![]() KBPC604 Diotec Semiconductor AG | In Stock | - | Datasheet | - | - | - | - | Yes | - | 6(A) | Single Phase | EAR99 | - | - | - | - | - | - | - | - | 150 | No | -50 | - | Through Hole | 1 | -50C to 150C | Automotive | - | - | - | - | 6.3 | 15.2 | - | - | - | 15.2 | - | 2 | 6@Ta=50C | 1.2@3A | 125 | - | 125(A) | 400(V) | 5 | 1500(Typ) | 400 | 280 | Single Phase | No | - | - | 5(mA) | - | - | 280(V) | - | - | - | Commercial | Box | Active | - | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | - | 1.2(V) | - | - | - | - | - | Yes with exemptions | ||
![]() B80C5000A Diotec Semiconductor AG | In Stock | - | Datasheet | - | - | - | - | - | No | - | Single Phase | EAR99 | - | - | - | - | - | - | - | - | 150 | - | -50 | - | Through Hole | - | - | - | - | - | - | - | 16 | 32 | - | - | - | 5.6 | - | 4 | 5.8 | 1@5A | 165 | - | - | - | 5 | 1500(Typ) | 160 | 80 | - | - | - | - | - | - | - | - | - | - | - | Commercial | Tray | Active | - | - | - | - | - | - | - | - | - | 4 | - | - | Single | Standard Recovery Rectifier | - | - | - | - | - | - | - | - | - | Yes with exemptions | ||
![]() S1T Diotec Semiconductor AG | In Stock | - | Datasheet | - | - | - | - | - | Yes | - | - | EAR99 | - | - | - | J-Lead | - | - | 1 | 1040 | 150 | No | -50 | - | Surface Mount | - | - | - | - | - | - | - | 2.1 | 4.6 | - | - | - | 2.7 | - | 2 | - | 1.1 | - | 32 | - | - | 5 | 1500(Typ) | 1300 | - | - | - | - | - | - | - | - | - | - | DO-214-AC | SMA | Commercial | Tape and Reel | Active | - | Switching Diode | - | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | - | - | - | - | - | - | - | Yes with exemptions | ||
![]() GBI10G Diotec Semiconductor AG | In Stock | - | Datasheet | NO | - | SILICON | 4 | - | - | - | Single Phase | EAR99 | 1.05 V | - | DIOTEC SEMICONDUCTOR AG | - | Diotec Semiconductor AG | GBI10G | - | - | 150 | No | -50 | 1 | Through Hole | 4 | - | - | 150 °C | - | PLASTIC/EPOXY | R-PSIP-T4 | 20 | 30 | RECTANGULAR | IN-LINE | - | 4.6 | Active | 4 | 10 | 1.1@5A | 200 | - | - | - | 5 | 1500(Typ) | 400 | 280 | - | - | - | NOT SPECIFIED | - | - | 2.22 | - | Yes | - | - | Commercial | Box | Active | - | - | UL RECOGNIZED | 8541.10.00.80 | Bridge Rectifier Diodes | SINGLE | THROUGH-HOLE | 260 | compliant | 4 | R-PSIP-T4 | Not Qualified | Single | BRIDGE RECTIFIER DIODE | - | - | 3 A | - | 1 | 400 V | - | 200 A | - | Yes with exemptions | ||
![]() SA157 Diotec Semiconductor AG | In Stock | - | Datasheet | - | - | - | - | - | Yes | - | - | EAR99 | - | 8541.10.00.80 | - | No Lead | - | - | 1 | - | 175 | No | -50 | - | Surface Mount | - | -50C to 175C | Automotive | - | - | - | - | - | 5 | - | - | MELF | - | - | 2 | - | 1.3 | - | 39 | - | 400(V) | 5 | 300 | 400 | - | - | No | Switching Diode | - | 5(uA) | 300(ns) | - | - | - | MELF | MELF | Commercial | Tape and Reel | Active | - | Switching Diode | - | - | - | - | - | - | - | 2 | - | - | Single | - | - | 1000(mA) | - | 1.3(V) | - | - | 39(A) | - | 2.5 | Yes with exemptions |