- Diode Configuration
- Forward Voltage (Vf@If)
- Package
- Rectified Current
- Reverse Leakage Current
- Reverse Recovery Time (trr)
- Reverse Voltage (Vr)
- RoHS
- Operating Temperature
Attribute column
Manufacturer
Shikues Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Forward Voltage (Vf@If) | Package | Rectified Current | Reverse Leakage Current | Reverse Voltage (Vr) | RoHS | Operating Temperature | Diode Configuration | Reverse Recovery Time (trr) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
MMBD4148CA Shikues | In Stock | - | Datasheet | 1V | Tape & Reel (TR) | 200mA | 5uA | 100V | true | -55℃~+150℃ | 1 pair common anode | 4ns | ||
BAS316 Shikues | 1450 |
| Datasheet | 1.1V@150mA | Tape & Reel (TR) | 300mA | 1uA@75V | 75V | true | -55℃~+150℃@(Tj) | Independent Type | 6ns | ||
BAV99T Shikues | In Stock | - | Datasheet | 1.25V@150mA | Tape & Reel (TR) | 75mA | 2uA@75V | 85V | true | - | 1 pair in series | 4ns | ||
BAW56 Shikues | In Stock | - | Datasheet | 1.25V | Tape & Reel (TR) | 200mA | 2.5uA | 70V | true | -55℃~+150℃ | 1 pair common anode | 6ns | ||
1N4148W Shikues | 3000 |
| Datasheet | 1.25V@150mA | Tape & Reel (TR) | 150mA | 1uA@75V | 75V | true | - | Independent Type | 4ns | ||
![]() BAT42W Shikues | In Stock | - | Datasheet | 1V@200mA | Tape & Reel (TR) | 200mA | 100uA@25V | 30V | true | - | Independent Type | 5ns | ||
![]() BAS321 Shikues | 2400 |
| Datasheet | 1.25V@200mA | Tape & Reel (TR) | 200mA | 100nA@200V | 200V | true | -65℃~+150℃@(Tj) | Independent Type | 50ns | ||
1N4448WS Shikues | 2985 |
| Datasheet | 1.25V@150mA | Tape & Reel (TR) | 250mA | 2.5uA@75V | 75V | true | -65℃~+150℃@(Tj) | Independent Type | 4ns | ||
1SS355 Shikues | In Stock | - | Datasheet | 1.2V@100mA | Tape & Reel (TR) | 100mA | 100nA@80V | 80V | true | - | Independent Type | 4ns | ||
1N4148WS Shikues | 15175 |
| Datasheet | 1.25V@150mA | Tape & Reel (TR) | 150mA | 1uA@75V | 75V | true | -65℃~+150℃@(Tj) | Independent Type | 4ns | ||
BAS516 Shikues | In Stock | - | Datasheet | 1.25V@100mA | Tape & Reel (TR) | 225mA | 25uA@80V | 80V | true | - | Independent Type | 4ns | ||
MMBD4148CC Shikues | In Stock | - | Datasheet | 1V | Tape & Reel (TR) | 200mA | 5uA | 100V | true | -55℃~+150℃ | 1 pair of common cathodes | 4ns | ||
1SS226 Shikues | In Stock | - | - | 1.2V | Tape & Reel (TR) | 100mA | 500nA | 80V | true | -55℃~+150℃ | 1 pair in series | 4ns | ||
MMBD1203 Shikues | 30000 | - | - | 1V | Tape & Reel (TR) | 250mA | 2.5uA | 70V | true | -55℃~+150℃ | 1 pair in series | 6ns |


Product
Brand
Articles
Tools