- Configuration
- Diode Type
- ECCN Code
- Ihs Manufacturer
- Number of Elements
- Operating Temperature-Max
- Part Life Cycle Code
- Reach Compliance Code
- Surface Mount
- Breakdown Voltage-Min
- Diode Capacitance-Max
- Diode Element Material
Attribute column
Manufacturer
KODENSHI AUK Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Package Body Material | Package Shape | Package Style | Part Life Cycle Code | ECCN Code | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | JESD-30 Code | Configuration | Diode Type | Output Current-Max | Rep Pk Reverse Voltage-Max | Reverse Current-Max | Breakdown Voltage-Min | Reverse Test Voltage | Frequency Band | Diode Capacitance-Nom | Diode Capacitance-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDP520WMF Kodenshi Corporation | In Stock | - | Datasheet | YES | SILICON | - | - | KODENSHI AUK CORP | 2 | 150 °C | - | - | - | Contact Manufacturer | EAR99 | - | - | - | unknown | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | PIN DIODE | - | - | - | 50 V | 50 V | - | 0.25 pF | 0.5 pF | ||
![]() SDP530Q Kodenshi Corporation | In Stock | - | Datasheet | YES | SILICON | - | - | KODENSHI AUK CORP | 1 | 150 °C | - | - | - | Contact Manufacturer | EAR99 | - | - | - | unknown | - | SINGLE | PIN DIODE | - | 50 V | - | 50 V | - | - | - | 0.5 pF | ||
![]() SDP530WMF Kodenshi Sensing | In Stock | - | Datasheet | YES | - | - | - | KODENSHI AUK CORP | 2 | 150 °C | - | - | - | Contact Manufacturer | EAR99 | - | - | - | unknown | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | PIN DIODE | - | - | - | 50 V | - | - | - | 0.5 pF | ||
![]() SDP410Q Kodenshi Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | 0.85 V | KODENSHI AUK CORP | 1 | 150 °C | PLASTIC/EPOXY | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | EAR99 | 8541.10.00.60 | DUAL | FLAT | unknown | R-PDSO-F2 | SINGLE | MIXER DIODE | 0.1 A | - | 0.1 μA | - | 15 V | VERY HIGH FREQUENCY | - | 1.2 pF | ||
![]() SDP510WM Kodenshi Corporation | In Stock | - | Datasheet | YES | - | - | - | KODENSHI AUK CORP | 2 | 150 °C | - | - | - | Obsolete | EAR99 | - | - | - | unknown | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | PIN DIODE | - | - | - | 50 V | 50 V | - | 0.25 pF | - | ||
![]() SDP530WMUF Kodenshi Corporation | In Stock | - | Datasheet | YES | - | - | - | KODENSHI AUK CORP | 2 | 150 °C | - | - | - | Contact Manufacturer | EAR99 | - | - | - | unknown | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | PIN DIODE | - | - | - | 50 V | - | - | - | 0.5 pF |