- Capacitance @ Vr, F
- Current - Max
- Diode Type
- Lead Free Status / RoHS Status
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Other Names
- Package / Case
- Packaging
- Resistance @ If, F
- Series
- Supplier Device Package
Attribute column
Manufacturer
LAPIS Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Lead Free Status / RoHS Status | Other Names | RoHS | Operating Temperature | Packaging | Series | Moisture Sensitivity Level (MSL) | Resistance | Base Part Number | Diode Type | Current - Max | Capacitance @ Vr, F | Voltage - Peak Reverse (Max) | Resistance @ If, F | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RN741VTE-17 LAPIS | In Stock | - | - | SC-90, SOD-323F | UMD2 | Lead free / RoHS Compliant | RN741VTE17 | - | 150°C (TJ) | Tape & Reel (TR) | - | 1 (Unlimited) | - | - | PIN - Single | 50mA | 0.4pF @ 35V, 1MHz | 50V | 10 Ohm @ 10mA, 100MHz | - | ||
![]() RN242CST2RA LAPIS | In Stock | - | - | SOD-923 | VMN2 | Lead free / RoHS Compliant | RN242CST2RACT | - | 150°C (TJ) | Cut Tape (CT) | - | 1 (Unlimited) | - | - | PIN - Single | 100mA | 0.35pF @ 1V, 1MHz | 30V | 1.5 Ohm @ 10mA, 100MHz | - | ||
![]() RN771VTE-17 LAPIS | In Stock | - | - | SC-90, SOD-323F | UMD2 | Lead free / RoHS Compliant | RN771VTE-17-ND RN771VTE-17TR RN771VTE17 | Compliant | 150°C (TJ) | Tape & Reel (TR) | - | 1 (Unlimited) | 50 Ω | RN771 | PIN - Single | 50mA | 0.9pF @ 35V, 1MHz | 50V | 7 Ohm @ 10mA, 100MHz | 1 m |