- RoHS
- Packaging
- 2nd Connector Number of Positions Loaded
- Breakdown Voltage-Min
- Color
- Configuration
- Diameter after shrinkage
- Diameter before shrinkage
- Diameter of protected wire (cable)
- Diode Capacitance-Max
- Diode Capacitance-Nom
- Diode Element Material
Attribute column
Manufacturer
MOTOROLA Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Diode Element Material | Number of Terminals | Exterior Housing Material | Diameter after shrinkage | Diameter before shrinkage | Diameter of protected wire (cable) | Gross weight | Ihs Manufacturer | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | RoHS | Rohs Code | Transport packaging size/quantity | Wall thickness after shrinkage | Wall thickness before shrinkage | Packaging | JESD-609 Code | ECCN Code | Type | Terminal Finish | Color | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | JESD-30 Code | Qualification Status | Configuration | Diode Type | Operating temperature range | JEDEC-95 Code | Shrink temperature | Breakdown Voltage-Min | Reverse Test Voltage | 2nd Connector Number of Positions Loaded | Frequency Band | Diode Capacitance-Nom | Diode Capacitance-Max | Diode Res Test Current | Diode Forward Resistance-Max | Operating voltage | Shrink Ratio |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
MMBD353LT1 MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | Cut Tape (CT) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
1N5000 MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
1N5001 MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
MMBV3700LT1 Motorola Semiconductor Products | In Stock | - | Datasheet | YES | synthetic polyolefin | SILICON | 3 | 1 | 50.0 mm | 100 mm | 55…95 mm | 181.88 | MOTOROLA INC | 125 °C | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Transferred | - | No | 102*20*20/80 | 1.46 mm | 0.7 mm | in 1m cut lengths | e0 | EAR99 | Non-adhesive heat shrink tube | Tin/Lead (Sn/Pb) | blue | 8541.10.00.80 | DUAL | GULL WING | unknown | R-PDSO-G3 | Not Qualified | SINGLE | PIN DIODE | -55…+125 °C | TO-236AB | +70…+120 °C | 200 V | 20 V | SWITCHING | VERY HIGH FREQUENCY | 1 pF | 1 pF | 10 mA | 1 Ω | 600 V | 2 : 1 |


Product
Brand
Articles
Tools