- Absolute Pull Range (APR)
- Base Resonator
- Capacitance
- Capacitors series
- Case - inch
- Case - mm
- Contacts
- Current - Supply (Disable) (Max)
- Current - Supply (Max)
- Dielectric
- Diode Capacitance-Nom
- Diode Type
Attribute column
Manufacturer
Philips Diodes - Variable Capacitance (Varicaps, Varactors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Capacitors series | Case - inch | Case - mm | Ihs Manufacturer | Indicator type | Kind of capacitor | LED operating lifetime | Mfr | Mounting | Package | Part Life Cycle Code | Product Status | Protection class | Relative humidity | Rohs Code | Switching cycles (electrical) | Type of capacitor | Operating Temperature | Series | Size / Dimension | JESD-609 Code | ECCN Code | Type | Terminal Finish | Capacitance | Voltage - Supply | Peak Reflow Temperature (Cel) | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Dielectric | Current - Supply (Disable) (Max) | Diode Type | Spread Spectrum Bandwidth | Rep Pk Reverse Voltage-Max | Absolute Pull Range (APR) | Diode Capacitance-Nom | Contacts | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BB148.115 Philips | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB135.115 Philips | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | Mercury United Electronics, Inc. | - | Strip | - | Active | - | - | - | - | - | -40°C ~ 85°C | QuikXO | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | VCTCXO | - | - | 2.5V | - | - | 40.96 MHz | ±1ppm | LVDS | Amplitude Control | Crystal | 23mA (Typ) | - | 18mA (Typ) | - | - | - | ±8ppm | - | - | 0.102 (2.60mm) | - | ||
![]() BB182 Philips Semiconductors | 9000 | - | Datasheet | - | - | YES | GCQ | 0201 | 0603 | PHILIPS SEMICONDUCTORS | ring | MLCC | 40000 hours minimum | - | SMD | - | Transferred | - | IP65 | 45...85 % | Yes | 50000 minimum | ceramic | - | - | - | e3 | EAR99 | - | MATTE TIN | 3.9pF | - | 260 | unknown | - | - | - | - | - | - | C0G (NP0) | - | VARIABLE CAPACITANCE DIODE | - | 35 V | - | 52 pF | 3Pin+2Pin | - | - |