- Tolerance
- Packaging
- Mfr
- Mounting Type
- Operating Temperature
- Part Status
- Package / Case
- Power - Max
- Supplier Device Package
- Voltage - Zener (Nom) (Vz)
- Current - Reverse Leakage @ Vr
- Impedance (Max) (Zzt)
Attribute column
Manufacturer
Diotec Semiconductor AG Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Ihs Manufacturer | Knee Impedance | Manufacturer | Manufacturer Part Number | Maximum Regulator Current | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Power Dissipation (Max) | Rad Hardened | Reference Voltage-Nom | Reflow Temperature-Max (s) | Rev Curr | Risk Rank | Rohs Code | Test Current (It) | Typical Voltage Temperature Coefficient | Packaging | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Power Dissipation | Case Connection | Output Current-Max | Zener Voltage | Voltage Tol-Max | Rep Pk Reverse Voltage-Max | Working Test Current | Voltage Tolerance | Dynamic Impedance-Max | Reverse Recovery Time-Max |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
ZMM24 Diotec Semiconductor AG | 10000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
BZT52C56 Diotec Semiconductor AG | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
1N5369B Diotec Semiconductor AG | 5801 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
ZMM15 Diotec | 7193 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
MM3Z2V7 Diotec | 3167 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
1N5367B Diotec Semiconductor AG | 1721 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
1N4448W Diotec | 14014 | - | - | YES | SILICON | 2 | DIOTEC SEMICONDUCTOR AG | - | Diotec Semiconductor AG | 1N4448W | - | 1 | - | 1 | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | - | Active | 0.4 W | - | - | NOT SPECIFIED | - | 0.81 | Yes | - | - | - | - | EAR99 | - | 8541.10.00.70 | - | - | DUAL | GULL WING | 260 | compliant | 2 | R-PDSO-G2 | Not Qualified | - | SINGLE | RECTIFIER DIODE | - | - | 0.15 A | - | - | 75 V | - | - | - | 0.004 µs | ||
MM3Z33 Diotec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
ZY120 Diotec | 4614 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
MM3Z10 Diotec | 5406 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
MM3Z24 Diotec | 1537 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
ZY200 Diotec | 9353 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
ZMM18 Diotec | 20 |
| - | YES | SILICON | 2 | DIOTEC SEMICONDUCTOR AG | 50 | Diotec Semiconductor AG | ZMM18 | 26(mA) | 1 | Surface Mount | 1 | -50C to 175C | Automotive | 175 °C | -50 °C | GLASS | O-LELF-R2 | ROUND | LONG FORM | Mini MELF | Active | 0.5 W | No | 18 V | NOT SPECIFIED | 0.0001(mA) | 1.45 | Yes | 5(mA) | 0.07%/°C | Tape and Reel | e3 | EAR99 | Matte Tin (Sn) - annealed | 8541.10.00.50 | Voltage Reference Diodes | ZENER | END | WRAP AROUND | 260 | compliant | 2 | O-LELF-R2 | Not Qualified | UNIDIRECTIONAL | Single | ZENER DIODE | 0.5(W) | ISOLATED | - | 17.95 | 5% | - | 5 mA | 5% | 50 Ω | - | ||
MM3Z4V7 Diotec | 55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
ZMM10 Diotec | 7252 |
| - | - | - | - | - | 15 | - | - | 47(mA) | - | Surface Mount | - | -50C to 175C | Automotive | - | - | - | - | - | - | Mini MELF | - | - | No | - | - | 0.0001(mA) | - | - | 5(mA) | 0.065%/°C | Tape and Reel | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Single | - | 0.5(W) | - | - | 10 | - | - | - | 6% | - | - | ||
ZMM16 Diotec | 1865 | - | - | - | - | - | - | 40 | - | - | 29(mA) | - | Surface Mount | - | -50C to 175C | Automotive | - | - | - | - | - | - | Mini MELF | - | - | No | - | - | 0.0001(mA) | - | - | 5(mA) | 0.07%/°C | Tape and Reel | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Single | - | 0.5(W) | - | - | 16.2 | - | - | - | 6% | - | - | ||
MM3Z12 Diotec | 4428 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZPD10 Diotec Semiconductor AG | 3670 | - | Datasheet | - | - | - | - | 15 | - | - | 47(mA) | - | Through Hole | - | -50C to 175C | Automotive | - | - | - | - | - | - | DO-35 | - | - | No | - | - | 0.0001(mA) | - | - | 5(mA) | '0.065%/°C | Ammo Pack | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Single | - | 0.5(W) | - | - | 10 | - | - | - | 5% | - | - | ||
ZPD15 Diotec Semiconductor AG | 17184 |
| - | - | - | - | - | 30 | - | - | 32(mA) | - | Through Hole | - | -50C to 175C | Automotive | - | - | - | - | - | - | DO-35 | - | - | No | - | - | 0.0001(mA) | - | - | 5(mA) | 0.08%/°C | Ammo Pack | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Single | - | 0.5(W) | - | - | 14.7 | - | - | - | 5% | - | - | ||
ZPD2.7 Diotec Semiconductor AG | 15480 |
| - | - | - | - | - | 83 | - | - | 172(mA) | - | Through Hole | - | -50C to 175C | Automotive | - | - | - | - | - | - | DO-35 | - | - | No | - | - | - | - | - | 5(mA) | -0.065%/°C | Ammo Pack | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Single | - | 0.5(W) | - | - | 2.7 | - | - | - | 5% | - | - |


Product
Brand
Articles
Tools