- Tolerance
- Packaging
- Mfr
- Mounting Type
- Operating Temperature
- Part Status
- Package / Case
- Power - Max
- Supplier Device Package
- Voltage - Zener (Nom) (Vz)
- Current - Reverse Leakage @ Vr
- Impedance (Max) (Zzt)
Attribute column
Manufacturer
Diotec Semiconductor AG Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Impedance (Max) (Zzt) | Knee Impedance | Maximum Regulator Current | Mfr | Mounting | Operating Temp Range | Operating Temperature Classification | Package | Package Type | Product Status | Qualification | Rad Hardened | Rev Curr | Test Current (It) | Typical Voltage Temperature Coefficient | Operating Temperature | Packaging | Series | Tolerance | Part Status | Pin Count | Configuration | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Power - Max | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tolerance | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MM1Z4738A Diotec Semiconductor | 16 |
| Datasheet | Surface Mount | SOD-123F | SOD-123FL | 4.5 Ohms | - | - | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | - | -50°C ~ 150°C (TJ) | Bulk | - | ±5% | Active | - | - | 10 μA @ 6 V | - | 1.2 V @ 200 mA | 1 W | 8.2 V | - | - | - | ||
![]() MM3Z30B-AQ Diotec Semiconductor | 22 |
| Datasheet | Surface Mount | SC-90, SOD-323F | SOD-323F | 80 Ohms | - | - | Diotec Semiconductor | - | - | - | - | - | - | AEC-Q101 | - | - | - | - | -50°C ~ 150°C (TJ) | Bulk | - | ±2% | Active | - | - | 100 nA @ 23 V | - | - | 300 mW | 30 V | - | - | Automotive | ||
![]() MM1Z4734A Diotec Semiconductor | 2594 |
| Datasheet | Surface Mount | SOD-123F | SOD-123FL | 5 Ohms | - | - | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | - | -50°C ~ 150°C (TJ) | Bulk | - | ±5% | Active | - | - | 10 μA @ 2 V | - | 1.2 V @ 200 mA | 1 W | 5.6 V | - | - | - | ||
![]() MMS3Z3B3GW Diotec Semiconductor | 2154 |
| Datasheet | Surface Mount | SC-76, SOD-323 | SOD-323 | 95 Ohms | - | - | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | - | -50°C ~ 150°C (TJ) | Bulk | - | ±2% | Active | - | - | 20 μA @ 1 V | - | - | 300 mW | 3.23 V | - | - | - | ||
![]() BZX84C22-AQ Diotec Semiconductor | 17 |
| Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | 70 Ohms | - | - | Diotec Semiconductor | - | - | - | - | - | - | AEC-Q101 | - | - | - | - | -50°C ~ 150°C (TJ) | Bulk | - | ±5% | Active | - | - | 50 nA @ 15.4 V | - | - | 300 mW | 22 V | - | - | Automotive | ||
![]() BZT52C20GW Diotec Semiconductor | 34 |
| Datasheet | Surface Mount | SOD-123 | SOD-123 | 55 Ohms | - | - | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | - | -50°C ~ 150°C (TJ) | Bulk | - | ±5% | Active | - | - | 100 nA @ 14 V | - | - | 350 mW | 20 V | - | - | - | ||
![]() SZ3C8.2 Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | DO-213AB, MELF | DO-213AB (MELF) | 1 Ohms | - | - | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | - | -50°C ~ 150°C (TJ) | Cut Tape (CT) | - | ±5% | Active | - | - | 1 μA @ 3.5 V | - | - | 3 W | 8.2 V | - | - | - | ||
![]() MM1Z4751A Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | SOD-123F | SOD-123FL | 40 Ohms | - | - | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | - | -50°C ~ 150°C (TJ) | Bulk | - | ±5% | Active | - | - | 5 μA @ 23 V | - | 1.2 V @ 200 mA | 1 W | 30 V | - | - | - | ||
![]() MM1Z4740A Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | SOD-123F | SOD-123FL | 7 Ohms | - | - | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | - | -50°C ~ 150°C (TJ) | Bulk | - | ±5% | Active | - | - | 10 μA @ 7 V | - | 1.2 V @ 200 mA | 1 W | 10 V | - | - | - | ||
![]() MM3Z5V1GW Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | SC-76, SOD-323 | SOD-323 | 60 Ohms | - | - | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | - | -50°C ~ 150°C (TJ) | Bulk | - | ±5% | Active | - | - | 2 μA @ 2 V | - | - | 300 mW | 5.1 V | - | - | - | ||
![]() ZMY16B Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | DO-213AB, MELF | DO-213AB (MELF) | 6 Ohms | - | - | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | - | -50°C ~ 150°C (TJ) | Bulk | - | ±2% | Active | - | - | 1 μA @ 13 V | - | - | 1.3 W | 16 V | - | - | - | ||
![]() MM1Z4741A Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | SOD-123F | SOD-123FL | 8 Ohms | - | - | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | - | -50°C ~ 150°C (TJ) | Bulk | - | ±5% | Active | - | - | 5 μA @ 8 V | - | 1.2 V @ 200 mA | 1 W | 11 V | - | - | - | ||
![]() BZX84C5V1-AQ Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | 60 Ohms | - | - | Diotec Semiconductor | - | - | - | - | - | - | AEC-Q101 | - | - | - | - | -50°C ~ 150°C (TJ) | Bulk | - | ±5% | Active | - | - | 2 μA @ 2 V | - | - | 300 mW | 5.1 V | - | - | Automotive | ||
![]() BZT52C18-AQ Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | SOD-123F | SOD-123F | 45 Ohms | - | - | Diotec Semiconductor | - | - | - | - | - | - | AEC-Q101 | - | - | - | - | -50°C ~ 150°C (TJ) | Bulk | - | ±5% | Active | - | - | 100 nA @ 13 V | - | - | 500 mW | 18 V | - | - | Automotive | ||
![]() ZPD3B9 Diotec Semiconductor | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | DO-35 | 80 Ohms | - | - | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | - | -50°C ~ 175°C (TJ) | Bulk | - | ±2% | Active | - | - | - | - | - | 500 mW | 3.9 V | - | - | - | ||
![]() BZX84B9V1 Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | 15 Ohms | - | - | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | - | -50°C ~ 150°C (TJ) | Cut Tape (CT) | - | ±2% | Active | - | - | 500 nA @ 6 V | - | - | 300 mW | 9.1 V | - | - | - | ||
![]() BZT52C6V2 Diotec Semiconductor AG | 2446 |
| - | - | - | - | - | - | - | Nichicon | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZMD15 Diotec Semiconductor AG | 1482 |
| - | - | - | - | - | 30 | 64@TA=50C(mA) | - | Surface Mount | -50C to 175C | Automotive | - | Mini MELF | - | - | No | 0.0005(mA) | 5(mA) | 0.065%/°C | - | Tape and Reel | - | - | - | 2 | Single | - | - | - | - | - | 14.7 | 5% | - | ||
![]() ZMM3.0 Diotec Semiconductor AG | 8023 |
| - | - | - | - | - | 85 | 156(mA) | - | Surface Mount | -50C to 175C | Automotive | - | Mini MELF | - | - | No | 0.004(mA) | 5(mA) | -0.065%/°C | - | Tape and Reel | - | - | - | 2 | Single | - | 0.5(W) | - | - | - | 3 | 7% | - | ||
![]() 1N5388B Diotec Semiconductor AG | 768 |
| - | - | - | - | - | 480 | 24@TA=50C(mA) | - | Through Hole | -50C to 150C | Automotive | - | DO-201 | - | - | No | 0.001(mA) | 5(mA) | - | - | Ammo Pack | - | - | - | 2 | Single | - | 5(W) | - | - | - | 200 | 5% | - |