- Tolerance
- Packaging
- Mfr
- Mounting Type
- Operating Temperature
- Part Status
- Package / Case
- Power - Max
- Supplier Device Package
- Voltage - Zener (Nom) (Vz)
- Current - Reverse Leakage @ Vr
- Impedance (Max) (Zzt)
Attribute column
Manufacturer
Diotec Semiconductor AG Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Brand | Case | Certificates | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Kind of package | Kind of package1 | Knee Impedance | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Regulator Current | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part # Aliases | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Product Status | Rad Hardened | Reference Voltage-Nom | Reflow Temperature-Max (s) | Rev Curr | Risk Rank | Rohs Code | Semiconductor structure | Test Current (It) | Type of diode | Typical Voltage Temperature Coefficient | Unit Weight | Packaging | Series | Tolerance | ECCN Code | Temperature Coefficient | Resistance | HTS Code | Subcategory | Power Rating | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Power Dissipation | Case Connection | Zener Voltage | Product Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Dynamic Impedance-Max | Features | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZMY22 DIOTEC SEMICONDUCTOR | 33 |
| - | - | - | - | - | MELF plastic | RoHS compliant | - | - | reel | tape | - | - | - | - | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | single diode | - | Zener | - | - | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZMC18 DIOTEC SEMICONDUCTOR | 5005 |
| - | - | - | - | - | MicroMELF quadro | RoHS compliant | - | - | reel | tape | - | - | - | - | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | single diode | - | Zener | - | - | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZMY11 DIOTEC SEMICONDUCTOR | 4907 |
| - | - | - | - | - | MELF plastic | RoHS compliant | - | - | reel | tape | - | - | - | - | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | single diode | - | Zener | - | - | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZMY30 DIOTEC SEMICONDUCTOR | 4295 |
| - | - | - | - | - | MELF plastic | RoHS compliant | - | - | reel | tape | - | - | - | - | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | single diode | - | Zener | - | - | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZMY36 DIOTEC SEMICONDUCTOR | 5000 |
| - | - | - | - | - | MELF plastic | RoHS compliant | - | - | reel | tape | - | - | - | - | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | single diode | - | Zener | - | - | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZPD8.2 Diotec Semiconductor AG | 44 |
| - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | 57(mA) | - | - | - | Through Hole | - | - | -50C to 175C | Automotive | - | - | - | - | - | - | - | DO-35 | - | - | - | - | - | No | - | - | 0.0001(mA) | - | - | - | 5(mA) | - | 0.055%/°C | - | Ammo Pack | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Single | - | 0.5(W) | - | 8.2 | - | - | - | - | 5% | - | - | - | - | - | ||
![]() ZPY8.2 Diotec Semiconductor AG | 8015 |
| - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 149@TA=50C(mA) | - | - | - | Through Hole | - | - | -50C to 150C | Automotive | - | - | - | - | - | - | - | DO-41 | - | - | - | - | - | No | - | - | 0.001(mA) | - | - | - | 100(mA) | - | - | - | Ammo Pack | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Single | - | - | - | 8.2 | - | - | - | - | 5% | - | - | - | - | - | ||
![]() BZX84B5V1 Diotec Semiconductor AG | 2713 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Z1SMA39 Diotec Semiconductor AG | 29 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | 90 | - | - | - | 24@TA=50C(mA) | - | - | - | Surface Mount | - | - | -50C to 150C | Automotive | - | - | - | - | - | - | - | SMA | - | - | - | - | - | No | - | - | 0.001(mA) | - | - | - | 5(mA) | - | 0.09%/°C | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Single | - | 1.5(W) | - | 39 | - | - | - | - | 5% | - | - | - | - | - | ||
![]() ZMY4.7G Diotec Semiconductor AG | 5371 |
| Datasheet | YES | SILICON | 2 | - | - | - | - | DIOTEC SEMICONDUCTOR AG | - | - | 7 | Diotec Semiconductor AG | ZMY4.7G | - | 200@TA=50C(mA) | - | - | 1 | Surface Mount | - | 1 | -50C to 150C | Automotive | 175 °C | -50 °C | - | GLASS | O-LELF-R2 | ROUND | LONG FORM | MELF | - | Active | DO-213AB | 1 W | - | No | 4.7 V | NOT SPECIFIED | 0.01(mA) | 1.15 | Yes | - | 100(mA) | - | -0.015%/°C | - | Tape and Reel | - | - | EAR99 | - | - | 8541.10.00.50 | Voltage Reference Diodes | - | ZENER | END | WRAP AROUND | 260 | compliant | 2 | - | O-LELF-R2 | Not Qualified | UNIDIRECTIONAL | Single | ZENER DIODE | 1(W) | ISOLATED | 4.7 | - | 5% | DO-213AB | 100 mA | 5% | 7 Ω | - | - | - | - | ||
![]() ZMY120 Diotec Semiconductor AG | 2706 |
| - | YES | SILICON | 2 | TE Connectivity / Holsworthy | - | - | 250 | DIOTEC SEMICONDUCTOR AG | - | - | - | TE Connectivity | ZMY120 | + 155 C | - | - | - 55 C | 1 | - | PCB Mount | 1 | - | - | 150 °C | -50 °C | - | PLASTIC/EPOXY | O-PELF-R2 | ROUND | LONG FORM | - | 5-1879624-8 | Active | DO-213AB | 1.3 W | - | - | 120 V | NOT SPECIFIED | - | 2.13 | Yes | - | - | - | - | 0.014110 oz | Bulk | H4 | 1 % | EAR99 | 15 PPM / C | 93.1 kOhms | 8541.10.00.50 | Resistors | 500 mW (1/2 W) | Metal Film | END | WRAP AROUND | 260 | compliant | 2 | Axial | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | ISOLATED | - | Metal Film Resistors | 5% | DO-213AB | 5 mA | - | 200 Ω | - | Metal Film Resistors - Through Hole | 3.7 mm | 10 mm | ||
![]() BZX84C10 Diotec Semiconductor AG | 10276 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMSZ5245B Diotec Semiconductor AG | 7065 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZMD18 Diotec Semiconductor AG | 2005 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZY13 Diotec Semiconductor AG | 23 |
| - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | 142@TA=50C(mA) | - | - | - | Through Hole | - | - | -50C to 150C | Automotive | - | - | - | - | - | - | - | DO-41 | - | - | - | - | - | No | - | - | 0.001(mA) | - | - | - | 50(mA) | - | 0.075%/°C | - | Ammo Pack | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Single | - | - | - | 13.25 | - | - | - | - | 6% | - | - | - | - | - | ||
![]() ZMM3.9 Diotec Semiconductor AG | 1064 |
| - | - | - | - | - | - | - | - | - | - | - | 85Ohm | - | - | - | - | - | - | - | Surface Mount | - | - | -50C to 175C | Automotive | - | - | - | - | - | - | - | Mini MELF | - | - | - | - | - | No | - | - | 0.002(mA) | - | - | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Single | - | - | - | 3.9V | - | - | - | - | 8% | - | - | - | - | - | ||
![]() ZPY51 Diotec Semiconductor AG | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 60 | - | - | - | 24@TA=50C(mA) | - | - | - | Through Hole | - | - | -50C to 150C | Automotive | - | - | - | - | - | - | - | DO-41 | - | - | - | - | - | No | - | - | 0.001(mA) | - | - | - | 10(mA) | - | - | - | Ammo Pack | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Single | - | - | - | 51 | - | - | - | - | 5% | - | - | - | - | - | ||
![]() ZY24 Diotec Semiconductor AG | 3955 |
| - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | 78@TA=50C(mA) | - | - | - | Through Hole | - | - | -50C to 150C | Automotive | - | - | - | - | - | - | - | DO-41 | - | - | - | - | - | No | - | - | 0.001(mA) | - | - | - | 25(mA) | - | 0.085%/°C | - | Ammo Pack | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Single | - | - | - | 24.2 | - | - | - | - | 6% | - | - | - | - | - | ||
![]() SZ3C7.5 Diotec Semiconductor AG | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84C18 Diotec Semiconductor AG | 1006 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |