- Tolerance
- Packaging
- Mfr
- Mounting Type
- Operating Temperature
- Part Status
- Package / Case
- Power - Max
- Supplier Device Package
- Voltage - Zener (Nom) (Vz)
- Current - Reverse Leakage @ Vr
- Impedance (Max) (Zzt)
Attribute column
Manufacturer
Diotec Semiconductor AG Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Material | Housing Material | Diode Element Material | Number of Terminals | Mounting Hole Diameter | Shell/Shielding Material | Exterior Housing Material | Base Product Number | Breakdown Voltage-Nom | Contact Materials | Current-IEC | Current-UL | Description | Gross Weight | Ihs Manufacturer | Impedance (Max) (Zzt) | Knee Impedance | Manufacturer | Manufacturer Part Number | Maximum Regulator Current | Mfr | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Product Status | Qualification | Rad Hardened | Reference Voltage-Nom | Reflow Temperature-Max (s) | Rev Curr | Risk Rank | Rohs Code | Test Current (It) | Torque-Screw | Type of transistor | Typical Voltage Temperature Coefficient | Voltage-UL | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Part Status | Termination | ECCN Code | Connector Type | Type | Number of Positions | Terminal Finish | Color | Gender | HTS Code | Subcategory | Current Rating (Amps) | Pitch | Technology | Terminal Position | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Ingress Protection | Insulation Height | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Insulation Color | Pin Count | Contact Finish | Termination Style | JESD-30 Code | Qualification Status | Number of Contacts | Polarity | Configuration | Contact Tail Length | Number of Levels | Number of Ports | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Contact Mating Finish | Mating Cycles | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Voltage - Zener (Nom) (Vz) | Zener Voltage | Wire Gauge or Range - mm² | Voltage Tol-Max | Wire Strip Length | Operating Temperature Range | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Specifications | Working Test Current | Screw Size | Forward Current-Max | Voltage Tolerance | Non-rep Peak Rev Power Dis-Max | Cable Diameter | Dynamic Impedance-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Output Range | Breakdown Voltage-Max | Saturation Current | Features | Grade | Length | Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z1SMA5.6 Diotec Semiconductor AG | 48 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | 167@TA=50C(mA) | - | - | Surface Mount | - | -50C to 150C | Automotive | - | - | - | - | - | - | - | SMA | - | - | - | - | - | No | - | - | 0.003(mA) | - | - | 5(mA) | - | - | -0.05%/°C | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | Single | - | - | - | - | - | 1.5(W) | - | - | - | - | - | - | - | - | - | - | 5.6 | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZMM20 Diotec Semiconductor AG | 964 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55 | - | - | 24(mA) | - | - | Surface Mount | - | -50C to 175C | Automotive | - | - | - | - | - | - | - | Mini MELF | - | - | - | - | - | No | - | - | 0.0001(mA) | - | - | 5(mA) | - | - | 0.07%/°C | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | Single | - | - | - | - | - | 0.5(W) | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | 6% | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZMY4.7G Diotec Semiconductor AG | 5371 |
| Datasheet | - | - | YES | - | - | - | - | SILICON | 2 | - | - | - | - | - | - | - | - | - | - | DIOTEC SEMICONDUCTOR AG | - | 7 | Diotec Semiconductor AG | ZMY4.7G | 200@TA=50C(mA) | - | 1 | Surface Mount | 1 | -50C to 150C | Automotive | 175 °C | -50 °C | - | GLASS | O-LELF-R2 | ROUND | LONG FORM | MELF | Active | DO-213AB | 1 W | - | - | No | 4.7 V | NOT SPECIFIED | 0.01(mA) | 1.15 | Yes | 100(mA) | - | - | -0.015%/°C | - | - | Tape and Reel | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8541.10.00.50 | Voltage Reference Diodes | - | - | ZENER | END | WRAP AROUND | - | 260 | - | - | compliant | - | - | 2 | - | - | O-LELF-R2 | Not Qualified | - | UNIDIRECTIONAL | Single | - | - | - | ZENER DIODE | - | 1(W) | - | ISOLATED | - | - | - | - | - | - | - | - | 4.7 | - | 5% | - | - | - | DO-213AB | - | 100 mA | - | - | 5% | - | - | 7 Ω | - | - | - | - | - | - | - | - | - | - | ||
![]() MM5Z3V9B Diotec Semiconductor AG | 16 |
| - | - | - | YES | - | - | - | - | SILICON | 2 | - | - | - | - | - | - | - | - | - | - | TAK CHEONG ELECTRONICS HOLDINGS CO LTD | - | - | Tak Cheong Electronics (Holdings) Co Ltd | MM5Z3V9B | - | - | - | - | 1 | - | - | 150 °C | - | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | - | Active | - | 0.2 W | - | - | - | 3.9 V | - | - | 5.73 | Yes | - | - | - | - | - | - | - | - | - | e3 | - | - | EAR99 | - | - | - | MATTE TIN | - | - | 8541.10.00.50 | Voltage Reference Diodes | - | - | ZENER | DUAL | FLAT | - | - | - | - | compliant | - | - | 2 | - | - | R-PDSO-F2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.05% | - | - | - | - | - | 5 mA | - | - | - | - | - | 90 Ω | - | - | - | - | - | - | - | - | - | - | ||
![]() BZT52C33 Diotec Semiconductor AG | 2951 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5383B Diotec Semiconductor AG | 4844 |
| - | Through Hole | - | - | - | - | - | Thermoplastic Resin | - | - | - | - | - | 20020203 | - | Copper Alloy | - | 12 A | - | - | - | - | - | - | - | - | Amphenol Anytek | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 300 V | -40°C ~ 65°C | - | 06-508 | - | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | 6 | - | Black | - | - | - | - | 0.200 (5.08mm) | - | - | - | - | - | - | 0.319 (8.10mm) | - | - | - | - | - | Solder | - | - | - | - | - | 0.102 (2.60mm) | 1 | - | - | - | - | - | - | - | Tin | - | - | 6 | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() ZPY100 Diotec Semiconductor AG | 48 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | 12@TA=50C(mA) | - | - | Through Hole | - | -50C to 150C | Automotive | - | - | - | - | - | - | - | DO-41 | - | - | - | - | - | No | - | - | 0.001(mA) | - | - | 5(mA) | - | - | - | - | - | Ammo Pack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMS3Z13BGW Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | SC-76, SOD-323 | - | - | SOD-323 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 Ohms | - | - | - | - | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C ~ 150°C (TJ) | Bulk | - | ±2% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 nA @ 8 V | - | - | - | 300 mW | - | - | - | - | - | - | 12.74 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1.5SMCJ20A Diotec Semiconductor AG | 10 |
| Datasheet | - | - | YES | - | - | nylon 66, UL | - | SILICON | 2 | - | - | 1 | - | 23.4 V | - | - | - | - | 31.80 | DIOTEC SEMICONDUCTOR AG | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -50 °C | - | PLASTIC/EPOXY | SMC, 2 PIN | RECTANGULAR | SMALL OUTLINE | - | Active | DO-214AB | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | polypropylene - 100 pcs. | - | - | e3 | - | - | EAR99 | - | Non-releasable nylon cable tie | - | Matte Tin (Sn) - annealed | White | - | 8541.10.00.50 | - | - | - | - | DUAL | C BEND | - | 260 | - | - | not_compliant | 10 | - | 2 | - | - | R-PDSO-C2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 V | DO-214AB | - | - | - | - | - | 1500 W | - | - | 22.2 V | 32.4 V | 5 W | 24.6 V | 1 | - | - | 100 mm | 2.4 mm | - | ||
![]() BZX84C4V3 Diotec Semiconductor AG | 1327 |
| Datasheet | - | - | YES | - | - | - | - | SILICON | 3 | - | - | 1 | - | - | - | - | - | - | - | DIOTEC SEMICONDUCTOR AG | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -50 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-3 | RECTANGULAR | SMALL OUTLINE | - | Active | SOT-23 | - | - | - | - | 4.3 V | - | - | - | Yes | - | - | - | - | - | - | - | - | - | e3 | - | - | EAR99 | - | - | - | MATTE TIN | - | - | 8541.10.00.50 | - | - | - | - | DUAL | GULL WING | - | 260 | - | - | not_compliant | 10 | - | 3 | - | - | R-PDSO-G3 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | TO-236 | - | 5 mA | - | - | - | - | - | 80 Ω | - | - | 0.3 W | - | 1 | - | - | - | - | - | ||
![]() MM3Z9V1 Diotec Semiconductor AG | 26 |
| Datasheet | Surface Mount, Through Hole | - | YES | Vertical, Flag | - | - | - | SILICON | - | - | Steel, Stainless | 1 | - | - | - | - | - | - | - | DIOTEC SEMICONDUCTOR AG | - | - | - | - | - | - | - | - | - | - | - | 175 °C | - | - | - | - | - | - | - | Active | - | - | - | - | - | 9.1 V | - | - | - | Yes | - | - | - | - | - | -55°C ~ 85°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | USB4205 | - | e3 | Active | Solder | EAR99 | USB-C (USB TYPE-C) | - | - | MATTE TIN | - | Receptacle | 8541.10.00.50 | - | 0.25A, 1.25A, 5A, 6.25A | - | - | - | - | Shielded | 260 | - | - | compliant | 10 | Black | - | Gold | - | - | - | 24 (16+8 Dummy) | - | SINGLE | - | - | 1 | ZENER DIODE | - | - | - | - | - | - | 20000 | - | - | - | - | - | - | - | 5% | - | - | - | - | USB 2.0 | 5 mA | - | 48VDC | - | - | - | 30 Ω | - | - | 0.2 W | - | 1 | - | - | - | - | UL94 V-0 | ||
![]() 1.5SMCJ24A Diotec Semiconductor AG | 2731 |
| Datasheet | - | - | YES | - | - | - | - | SILICON | 2 | - | - | 1 | - | 28.15 V | - | - | - | - | - | DIOTEC SEMICONDUCTOR AG | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -50 °C | - | PLASTIC/EPOXY | SMC, 2 PIN | RECTANGULAR | SMALL OUTLINE | - | Active | DO-214AB | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | e3 | - | - | EAR99 | - | - | - | Matte Tin (Sn) - annealed | - | - | 8541.10.00.50 | - | - | - | - | DUAL | C BEND | - | 260 | - | - | not_compliant | 10 | - | 2 | - | - | R-PDSO-C2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V | DO-214AB | - | - | - | - | - | 1500 W | - | - | 26.7 V | 38.9 V | 5 W | 29.6 V | 1 | - | - | - | - | - | ||
![]() MM3Z18 Diotec Semiconductor AG | 2731 |
| Datasheet | - | - | YES | - | - | - | - | SILICON | - | - | - | 1 | - | - | - | - | - | - | - | DIOTEC SEMICONDUCTOR AG | - | - | - | - | - | - | - | - | - | - | - | 175 °C | - | - | - | - | - | - | - | Active | - | - | - | - | - | 18 V | - | - | - | Yes | - | - | IGBT | - | - | - | - | - | - | e3 | - | - | EAR99 | - | - | - | MATTE TIN | - | - | 8541.10.00.50 | - | - | - | - | - | - | - | 260 | - | - | compliant | 10 | - | - | - | - | - | - | - | - | SINGLE | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | 5 mA | - | - | - | - | - | 45 Ω | - | - | 0.2 W | - | 1 | - | - | - | - | - | ||
![]() MM3Z4V3 Diotec Semiconductor AG | 2673 |
| Datasheet | - | - | YES | - | - | - | - | SILICON | - | - | - | 1 | - | - | - | - | - | - | - | DIOTEC SEMICONDUCTOR AG | - | - | - | - | - | - | - | - | - | - | - | 175 °C | - | - | - | - | - | - | - | Active | - | - | - | - | - | 4.3 V | - | - | - | Yes | - | - | - | - | - | - | - | - | - | e3 | - | - | EAR99 | - | - | - | MATTE TIN | - | - | 8541.10.00.50 | - | - | - | - | - | - | - | 260 | - | - | compliant | 10 | - | - | - | - | - | - | - | - | SINGLE | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | 5 mA | - | - | - | - | - | 130 Ω | - | - | 0.2 W | - | 1 | - | - | - | - | - | ||
![]() SMF64A Diotec Semiconductor AG | 31 |
| Datasheet | - | - | YES | - | - | - | grey nylon | SILICON | 2 | 18.6 mm | - | 1 | - | - | - | - | - | Cable gland with ventilation PG11 plastic | 8.17 | DIOTEC SEMICONDUCTOR AG | - | - | - | - | - | Murata Electronics | - | - | - | - | - | 150 °C | -50 °C | - | PLASTIC/EPOXY | SMF, 2 PIN | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | - | e3 | Active | - | EAR99 | - | - | - | MATTE TIN | - | - | 8541.10.00.50 | - | - | - | - | DUAL | FLAT | - | 260 | - | - | not_compliant | - | - | - | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20...+100 °C | 64 V | - | - | - | - | - | - | 1000 W | 6...8 mm | - | 71.1 V | - | 0.5 W | 78.6 V | 1 | - | - | - | - | - | ||
![]() MM3Z16-AQ Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | SC-90, SOD-323F | - | - | SOD-323F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 Ohms | - | - | - | - | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q101 | - | - | - | - | - | - | - | - | - | - | - | -50°C ~ 150°C (TJ) | Bulk | - | ±5% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 nA @ 12 V | - | 1 V @ 10 mA | - | 300 mW | - | - | - | - | - | - | 16 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive | - | - | - | ||
![]() MM3BZ18GW Diotec Semiconductor | 2748 |
| Datasheet | Surface Mount | SC-76, SOD-323 | - | - | SOD-323 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C ~ 150°C (TJ) | Cut Tape (CT) | - | ±10% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 nA @ 13 V | - | - | - | 200 mW | - | - | - | - | - | - | 18 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMS3Z18BGW Diotec Semiconductor | 39 |
| Datasheet | Surface Mount | SC-76, SOD-323 | - | - | SOD-323 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 Ohms | - | - | - | - | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C ~ 150°C (TJ) | Bulk | - | ±2% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 nA @ 12.6 V | - | - | - | 300 mW | - | - | - | - | - | - | 17.64 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZMC7B5 Diotec Semiconductor | 2500 |
| Datasheet | Surface Mount | 2-SMD, No Lead | - | - | MicroMelf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 Ohms | - | - | - | - | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C ~ 175°C (TJ) | Bulk | - | ±2% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 nA @ 5 V | - | - | - | 500 mW | - | - | - | - | - | - | 7.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMZ82 Diotec Semiconductor | 5 |
| Datasheet | Surface Mount | DO-213AB, MELF | - | - | DO-213AB (MELF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 Ohms | - | - | - | - | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150°C (TJ) | Bulk | - | ±5% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 μA @ 65 V | - | - | - | 2 W | - | - | - | - | - | - | 82 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |