- Tolerance
- Packaging
- Mfr
- Mounting Type
- Operating Temperature
- Part Status
- Package / Case
- Power - Max
- Supplier Device Package
- Voltage - Zener (Nom) (Vz)
- Current - Reverse Leakage @ Vr
- Impedance (Max) (Zzt)
Attribute column
Manufacturer
Diotec Semiconductor AG Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Material | Diode Element Material | Number of Terminals | Exterior Housing Material | Heatsink shape | Heatsinks features | Ihs Manufacturer | Impedance (Max) (Zzt) | Material finishing | Maximum current | Mfr | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Plate thickness | Qualification | Reference Voltage-Nom | Rohs Code | Type of heatsink | Operating Temperature | Packaging | Tolerance | JESD-609 Code | Part Status | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Voltage - Zener (Nom) (Vz) | Voltage Tol-Max | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Working Test Current | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Dynamic Impedance-Max | Breakdown Voltage-Min | Reverse Test Voltage | Output Range | 2nd Connector Number of Positions Loaded | Breakdown Voltage-Max | Saturation Current | Grade | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZMY75B Diotec Semiconductor | 44 |
| Datasheet | Surface Mount | DO-213AB, MELF | - | DO-213AB (MELF) | - | - | - | - | - | - | - | 30 Ohms | - | - | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C ~ 175°C (TJ) | Bulk | ±2% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 μA @ 60 V | - | - | 1.3 W | 75 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZT52C51-AQ Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | SOD-123F | - | SOD-123F | - | - | - | - | - | - | - | 180 Ohms | - | - | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | AEC-Q101 | - | - | - | -50°C ~ 150°C (TJ) | Bulk | ±5% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 μA @ 39 V | - | - | 500 mW | 51 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive | - | - | - | ||
![]() BZX84B3V3-AQ Diotec Semiconductor | 44 |
| Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 (TO-236) | - | - | - | - | - | - | - | 85 Ohms | - | - | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | AEC-Q101 | - | - | - | -50°C ~ 150°C (TJ) | Bulk | ±2% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 μA @ 1 V | - | - | 300 mW | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive | - | - | - | ||
![]() ZMY120B Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | DO-213AB, MELF | - | DO-213AB (MELF) | - | - | - | - | - | - | - | 80 Ohms | - | - | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C ~ 150°C (TJ) | Bulk | ±2% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 μA @ 96 V | - | - | 1.3 W | 120 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SZ3C33 Diotec Semiconductor | 15 |
| Datasheet | Surface Mount | DO-213AB, MELF | - | DO-213AB (MELF) | - | - | - | - | - | - | - | 8 Ohms | - | - | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C ~ 150°C (TJ) | Bulk | ±5% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 μA @ 24 V | - | - | 3 W | 33 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZPD11B Diotec Semiconductor | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 | - | - | - | - | - | - | - | 6 Ohms | - | - | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C ~ 175°C (TJ) | Bulk | ±2% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 nA @ 8.5 V | 1 V @ 100 mA | - | 500 mW | 11 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZT52C6V2GW Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | SOD-123 | - | SOD-123 | - | - | - | - | - | - | - | 10 Ohms | - | - | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C ~ 150°C (TJ) | Bulk | ±5% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 μA @ 4 V | - | - | 350 mW | 6.2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM3Z16B-AQ Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | SC-90, SOD-323F | - | SOD-323F | - | - | - | - | - | - | - | 40 Ohms | - | - | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | AEC-Q101 | - | - | - | -50°C ~ 150°C (TJ) | Bulk | ±2% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 nA @ 12 V | - | - | 300 mW | 16 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive | - | - | - | ||
![]() P4SMAJ6.5CA Diotec Semiconductor AG | 5675 |
| Datasheet | - | - | YES | - | housing - PA; metal - nickel-plated brass | SILICON | 2 | 1 | grilled | hollow fin geometry | DIOTEC SEMICONDUCTOR AG | - | anodized | 10 A | - | for back plate | 150 °C | -50 °C | PLASTIC/EPOXY | SMA, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | DO-214AC | 20mm | - | - | Yes | extruded | - | - | - | e3 | - | EAR99 | Matte Tin (Sn) - annealed | 8541.10.00.50 | DUAL | C BEND | 260 | 24.5 mm | not_compliant | 5 | 2 | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | 6.5 V | DO-214AC | - | 400 W | - | - | 7.2 V | - | 1 W | for fan motors | 8 V | 1 | - | 23mm | 0.2m | 70mm | ||
![]() HZ5B1 Diotec Semiconductor AG | In Stock | - | Datasheet | - | - | NO | - | - | SILICON | 2 | 1 | - | - | DIOTEC SEMICONDUCTOR AG | - | - | - | - | - | 175 °C | -50 °C | GLASS | - | ROUND | LONG FORM | Active | - | - | - | 4.7 V | - | - | - | - | - | e3 | - | EAR99 | Matte Tin (Sn) | 8541.10.00.50 | AXIAL | WIRE | - | - | compliant | - | - | O-LALF-W2 | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | ISOLATED | - | - | 2.13% | - | DO-35 | 5 mA | - | 5 μA | 100 Ω | - | 1.5 V | 0.5 W | - | - | - | - | - | - | - | ||
![]() MM3Z10-AQ Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | SC-90, SOD-323F | - | SOD-323F | - | - | - | - | - | - | - | 20 Ohms | - | - | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | AEC-Q101 | - | - | - | -50°C ~ 150°C (TJ) | Bulk | ±5% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 nA @ 7 V | 1 V @ 10 mA | - | 300 mW | 10 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive | - | - | - | ||
![]() ZMY110B Diotec Semiconductor | 49 |
| Datasheet | Surface Mount | DO-213AB, MELF | - | DO-213AB (MELF) | - | - | - | - | - | - | - | 80 Ohms | - | - | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C ~ 150°C (TJ) | Bulk | ±2% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 μA @ 88 V | - | - | 1.3 W | 110 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMZ5.6 Diotec Semiconductor | 21 |
| Datasheet | Surface Mount | DO-213AB, MELF | - | DO-213AB (MELF) | - | - | - | - | - | - | - | 1 Ohms | - | - | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150°C (TJ) | Cut Tape (CT) | ±5% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 μA @ 500 mV | - | - | 2 W | 5.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZT52C4V7-AQ Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | SOD-123F | - | SOD-123F | - | - | - | - | - | - | - | 130 Ohms | - | - | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | AEC-Q101 | - | - | - | -50°C ~ 150°C (TJ) | Bulk | ±5% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 μA @ 1 V | - | - | 500 mW | 4.7 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive | - | - | - | ||
![]() ZMM47B Diotec Semiconductor | 32 |
| Datasheet | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | SOD-80C | - | - | - | - | - | - | - | 60 Ohms | - | - | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C ~ 175°C (TJ) | Bulk | ±2% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 nA @ 1 V | - | - | 500 mW | 47 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Z1SMA15-AQ Diotec Semiconductor | 12 |
| Datasheet | Surface Mount | DO-214AC, SMA | - | DO-214AC (SMA) | - | - | - | - | - | - | - | 11 Ohms | - | - | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | AEC-Q101 | - | - | - | -50°C ~ 150°C (TJ) | Bulk | ±5% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 μA @ 11 V | 1 V @ 200 mA | - | 1 W | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive | - | - | - | ||
![]() MM3Z30-AQ Diotec Semiconductor | 20 |
| Datasheet | Surface Mount | SC-90, SOD-323F | - | SOD-323F | - | - | - | - | - | - | - | 80 Ohms | - | - | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | AEC-Q101 | - | - | - | -50°C ~ 150°C (TJ) | Bulk | ±5% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 nA @ 23 V | 1 V @ 10 mA | - | 300 mW | 30 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive | - | - | - | ||
![]() BZT52C6V8-AQ Diotec Semiconductor | 41 |
| Datasheet | Surface Mount | SOD-123F | - | SOD-123F | - | - | - | - | - | - | - | 30 Ohms | - | - | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | AEC-Q101 | - | - | - | -50°C ~ 150°C (TJ) | Bulk | ±5% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 nA @ 3.5 V | - | - | 500 mW | 6.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive | - | - | - | ||
![]() MM5Z12B-AQ Diotec Semiconductor | 7 |
| Datasheet | Surface Mount | SC-79, SOD-523 | - | SOD-523 | - | - | - | - | - | - | - | 30 Ohms | - | - | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | AEC-Q101 | - | - | - | -55°C ~ 150°C (TJ) | Bulk | ±2% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 nA @ 9 V | - | - | 200 mW | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive | - | - | - | ||
![]() MM3Z7B5-AQ Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | SC-90, SOD-323F | - | SOD-323F | - | - | - | - | - | - | - | 30 Ohms | - | - | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | AEC-Q101 | - | - | - | -50°C ~ 150°C (TJ) | Bulk | ±2% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 nA @ 4 V | - | - | 300 mW | 7.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive | - | - | - |