- Tolerance
- Packaging
- Mfr
- Mounting Type
- Operating Temperature
- Part Status
- Package / Case
- Power - Max
- Supplier Device Package
- Voltage - Zener (Nom) (Vz)
- Current - Reverse Leakage @ Vr
- Impedance (Max) (Zzt)
Attribute column
Manufacturer
Diotec Semiconductor AG Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Impedance (Max) (Zzt) | Mfr | Qualification | Operating Temperature | Packaging | Tolerance | Part Status | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Voltage - Zener (Nom) (Vz) | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SZ3C91 Diotec Semiconductor | 5528 |
| Datasheet | Surface Mount | DO-213AB, MELF | DO-213AB (MELF) | 40 Ohms | Diotec Semiconductor | - | -50°C ~ 150°C (TJ) | Bulk | ±5% | Active | 1 μA @ 68 V | - | 3 W | 91 V | - | ||
![]() MMS3Z4B3GW Diotec Semiconductor | 19 |
| Datasheet | Surface Mount | SC-76, SOD-323 | SOD-323 | 90 Ohms | Diotec Semiconductor | - | -50°C ~ 150°C (TJ) | Bulk | ±2% | Active | 3 μA @ 1 V | - | 300 mW | 4.3 V | - | ||
![]() BZX84C16-AQ Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | 40 Ohms | Diotec Semiconductor | AEC-Q101 | -50°C ~ 150°C (TJ) | Bulk | ±5% | Active | 50 nA @ 11.2 V | - | 300 mW | 16 V | Automotive | ||
![]() BZX84C33-AQ Diotec Semiconductor | 41 |
| Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | 80 Ohms | Diotec Semiconductor | AEC-Q101 | -50°C ~ 150°C (TJ) | Bulk | ±5% | Active | 50 nA @ 23.1 V | - | 300 mW | 33 V | Automotive | ||
![]() MM3Z8V2-AQ Diotec Semiconductor | 25 |
| Datasheet | Surface Mount | SC-90, SOD-323F | SOD-323F | 15 Ohms | Diotec Semiconductor | AEC-Q101 | -50°C ~ 150°C (TJ) | Bulk | ±5% | Active | 500 nA @ 5 V | 1 V @ 10 mA | 300 mW | 8.2 V | Automotive | ||
![]() ZMY12B Diotec Semiconductor | 12 |
| Datasheet | Surface Mount | DO-213AB, MELF | DO-213AB (MELF) | 4 Ohms | Diotec Semiconductor | - | -50°C ~ 150°C (TJ) | Bulk | ±2% | Active | 1 μA @ 9.5 V | - | 1.3 W | 12 V | - | ||
![]() ZMM43B Diotec Semiconductor | 29 |
| Datasheet | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | SOD-80C | 75 Ohms | Diotec Semiconductor | - | -50°C ~ 175°C (TJ) | Bulk | ±2% | Active | 1 μA @ 1 V | - | 500 mW | 43 V | - | ||
![]() ZMM2.7R13 Diotec Semiconductor | 29 |
| Datasheet | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | SOD-80C | 85 Ohms | Diotec Semiconductor | - | -50°C ~ 175°C (TJ) | Bulk | ±5% | Active | 10 μA @ 1 V | - | 500 mW | 2.7 V | - | ||
![]() BZT52C5V6-AQ Diotec Semiconductor | 34 |
| Datasheet | Surface Mount | SOD-123F | SOD-123F | 80 Ohms | Diotec Semiconductor | AEC-Q101 | -50°C ~ 150°C (TJ) | Bulk | ±5% | Active | 1 μA @ 2.5 V | - | 500 mW | 5.6 V | Automotive | ||
![]() SZ3C56 Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | DO-213AB, MELF | DO-213AB (MELF) | 25 Ohms | Diotec Semiconductor | - | -50°C ~ 150°C (TJ) | Bulk | ±5% | Active | 1 μA @ 42 V | - | 3 W | 56 V | - | ||
![]() ZPD20B Diotec Semiconductor | 45 |
| Datasheet | Through Hole | DO-204AH, DO-35, Axial | DO-35 | 20 Ohms | Diotec Semiconductor | - | -50°C ~ 175°C (TJ) | Bulk | ±2% | Active | 100 nA @ 15 V | - | 500 mW | 20 V | - | ||
![]() BZX84C11-AQ Diotec Semiconductor | 45 |
| Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | 20 Ohms | Diotec Semiconductor | AEC-Q101 | -50°C ~ 150°C (TJ) | Bulk | ±5% | Active | 100 nA @ 8 V | - | 300 mW | 11 V | Automotive | ||
![]() MMS3Z7B5GW Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | SC-76, SOD-323 | SOD-323 | 15 Ohms | Diotec Semiconductor | - | -50°C ~ 150°C (TJ) | Bulk | ±2% | Active | 1 μA @ 5 V | - | 300 mW | 7.35 V | - | ||
![]() MM3Z47B Diotec Semiconductor | 45 |
| Datasheet | Surface Mount | SC-90, SOD-323F | SOD-323F | 170 Ohms | Diotec Semiconductor | - | -50°C ~ 150°C (TJ) | Bulk | ±2% | Active | 100 nA @ 6 V | - | 300 mW | 47 V | - | ||
![]() SZ3C39 Diotec Semiconductor | 45 |
| Datasheet | Surface Mount | DO-213AB, MELF | DO-213AB (MELF) | 20 Ohms | Diotec Semiconductor | - | -50°C ~ 150°C (TJ) | Bulk | ±5% | Active | 1 μA @ 29 V | - | 3 W | 39 V | - | ||
![]() BZX84C10-AQ Diotec Semiconductor | 46 |
| Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | 20 Ohms | Diotec Semiconductor | AEC-Q101 | -50°C ~ 150°C (TJ) | Bulk | ±5% | Active | 200 nA @ 7 V | - | 300 mW | 10 V | Automotive | ||
![]() MM1Z4750A Diotec Semiconductor | 13 |
| Datasheet | Surface Mount | SOD-123F | SOD-123FL | 35 Ohms | Diotec Semiconductor | - | -50°C ~ 150°C (TJ) | Bulk | ±5% | Active | 5 μA @ 21 V | 1.2 V @ 200 mA | 1 W | 27 V | - | ||
![]() MM3Z2B4-AQ Diotec Semiconductor | 25 |
| Datasheet | Surface Mount | SC-90, SOD-323F | SOD-323F | 100 Ohms | Diotec Semiconductor | AEC-Q101 | -50°C ~ 150°C (TJ) | Bulk | ±2% | Active | 120 μA @ 1 V | - | 300 mW | 2.4 V | Automotive | ||
![]() ZMY56B Diotec Semiconductor | 13 |
| Datasheet | Surface Mount | DO-213AB, MELF | DO-213AB (MELF) | 25 Ohms | Diotec Semiconductor | - | -50°C ~ 150°C (TJ) | Bulk | ±2% | Active | 1 μA @ 44 V | - | 1.3 W | 56 V | - | ||
![]() MM3Z24-AQ Diotec Semiconductor | 42 |
| Datasheet | Surface Mount | SC-90, SOD-323F | SOD-323F | 70 Ohms | Diotec Semiconductor | AEC-Q101 | -50°C ~ 150°C (TJ) | Bulk | ±5% | Active | 100 nA @ 19 V | 1 V @ 10 mA | 300 mW | 24 V | Automotive |