- Tolerance
- Packaging
- Mfr
- Mounting Type
- Operating Temperature
- Part Status
- Package / Case
- Power - Max
- Supplier Device Package
- Voltage - Zener (Nom) (Vz)
- Current - Reverse Leakage @ Vr
- Impedance (Max) (Zzt)
Attribute column
Manufacturer
Diotec Semiconductor AG Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Breakdown Voltage-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reference Voltage-Nom | Reverse Leakage Current (Ir) | RoHS | Rohs Code | Zener Voltage (Nom) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Voltage Tol-Max | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Working Test Current | Non-rep Peak Rev Power Dis-Max | Dynamic Impedance-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max | Voltage Temp Coeff-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BYZ35K22 Diotec Semiconductor AG | In Stock | - | Datasheet | NO | SILICON | 1 | 22.6 V | DIOTEC SEMICONDUCTOR AG | 1 | 1 | - | - | - | METAL | ROHS COMPLIANT, METAL, PRESSFIT-1 | ROUND | PRESS FIT | Active | - | - | - | - | - | Yes | - | - | - | EAR99 | - | 8541.10.00.50 | UPPER | PIN/PEG | 260 | compliant | - | 1 | - | O-MUPF-P1 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 16 V | - | - | - | - | 19.8 V | 35 V | 24.2 V | - | ||
![]() ZMD11B Diotec Semiconductor AG | In Stock | - | Datasheet | YES | SILICON | 2 | - | DIOTEC SEMICONDUCTOR AG | 1 | 1 | 175 °C | -50 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | ROUND | LONG FORM | Active | DO-213AA | 1 W | 11 V | - | - | Yes | - | e1 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 8541.10.00.50 | END | WRAP AROUND | NOT SPECIFIED | compliant | NOT SPECIFIED | 2 | - | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 5% | - | DO-213AA | 5 mA | - | - | - | - | - | - | ||
![]() SMZ20 Diotec Semiconductor AG | In Stock | - | Datasheet | YES | SILICON | 2 | - | DIOTEC SEMICONDUCTOR AG | 1 | 1 | 150 °C | - | - | PLASTIC/EPOXY | MELF-2 | ROUND | LONG FORM | Active | DO-213AB | 2 W | 20 V | - | - | Yes | - | e1 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 8541.10.00.50 | END | WRAP AROUND | 260 | compliant | - | 2 | - | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 5% | - | DO-213AB | 25 mA | - | 15 Ω | - | - | - | - | ||
![]() ZMD30B Diotec Semiconductor AG | In Stock | - | Datasheet | YES | SILICON | 2 | - | DIOTEC SEMICONDUCTOR AG | 1 | 1 | 175 °C | -50 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | ROUND | LONG FORM | Active | DO-213AA | 1 W | 30 V | - | - | Yes | - | e1 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 8541.10.00.50 | END | WRAP AROUND | NOT SPECIFIED | compliant | NOT SPECIFIED | 2 | - | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 5% | - | DO-213AA | 5 mA | - | - | - | - | - | - | ||
![]() TGL41-400 Diotec Semiconductor AG | In Stock | - | Datasheet | YES | SILICON | 2 | 400 V | DIOTEC SEMICONDUCTOR AG | 1 | 1 | 150 °C | -50 °C | - | PLASTIC/EPOXY | MELF-2 | ROUND | LONG FORM | Active | DO-213AB | 1 W | - | - | - | Yes | - | e1 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 8541.10.00.50 | END | WRAP AROUND | 260 | not_compliant | 5 | 2 | - | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 324 V | DO-213AB | - | 400 W | - | 360 V | 574 V | 440 V | - | ||
![]() ZMD62B Diotec Semiconductor AG | In Stock | - | Datasheet | YES | SILICON | 2 | - | DIOTEC SEMICONDUCTOR AG | 1 | 1 | 175 °C | -50 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | ROUND | LONG FORM | Active | DO-213AA | 1 W | 62 V | - | - | Yes | - | e1 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 8541.10.00.50 | END | WRAP AROUND | NOT SPECIFIED | compliant | NOT SPECIFIED | 2 | - | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 5% | - | DO-213AA | 5 mA | - | - | - | - | - | - | ||
![]() TGL34-8.2A Diotec Semiconductor AG | In Stock | - | Datasheet | YES | SILICON | 2 | 8.2 V | DIOTEC SEMICONDUCTOR AG | 1 | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, MINIMELF-2 | ROUND | LONG FORM | Active | DO-213AA | 1 W | - | - | - | Yes | - | e1 | Yes | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 8541.10.00.50 | END | WRAP AROUND | 260 | not_compliant | 5 | 2 | - | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 7 V | DO-213AA | - | 150 W | - | 7.79 V | 12.1 V | 8.61 V | - | ||
![]() BYZ35A22 Diotec Semiconductor AG | In Stock | - | Datasheet | NO | SILICON | 1 | 22.6 V | DIOTEC SEMICONDUCTOR AG | 1 | 1 | - | - | - | METAL | ROHS COMPLIANT, METAL, PRESSFIT-1 | ROUND | PRESS FIT | Active | - | - | - | - | - | Yes | - | - | - | EAR99 | - | 8541.10.00.50 | UPPER | PIN/PEG | 260 | compliant | - | 1 | - | O-MUPF-P1 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 16 V | - | - | - | - | 19.8 V | 35 V | 24.2 V | - | ||
![]() TGL41-180 Diotec Semiconductor AG | In Stock | - | Datasheet | YES | SILICON | 2 | 180 V | DIOTEC SEMICONDUCTOR AG | 1 | 1 | 150 °C | -50 °C | - | PLASTIC/EPOXY | MELF-2 | ROUND | LONG FORM | Active | DO-213AB | 1 W | - | - | - | Yes | - | e1 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 8541.10.00.50 | END | WRAP AROUND | 260 | not_compliant | 5 | 2 | - | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 146 V | DO-213AB | - | 400 W | - | 162 V | - | 198 V | - | ||
![]() ZMM68R13 Diotec Semiconductor AG | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TGL34-56A Diotec Semiconductor AG | In Stock | - | Datasheet | YES | SILICON | 2 | 56 V | DIOTEC SEMICONDUCTOR AG | 1 | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, MINIMELF-2 | ROUND | LONG FORM | Active | DO-213AA | 1 W | - | - | - | Yes | - | e1 | Yes | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 8541.10.00.50 | END | WRAP AROUND | 260 | not_compliant | 5 | 2 | - | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 43.6 V | DO-213AA | - | 150 W | - | 53.2 V | 77 V | 58.8 V | - | ||
![]() TGL34-27C Diotec Semiconductor AG | In Stock | - | Datasheet | YES | SILICON | 2 | 27 V | DIOTEC SEMICONDUCTOR AG | 1 | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, MINIMELF-2 | ROUND | LONG FORM | Active | DO-213AA | 1 W | - | - | - | Yes | - | e1 | Yes | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 8541.10.00.50 | END | WRAP AROUND | 260 | not_compliant | 5 | 2 | - | O-PELF-R2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 21.8 V | DO-213AA | - | 150 W | - | 24.3 V | 39.1 V | 29.7 V | - | ||
![]() TGL34-18 Diotec Semiconductor AG | In Stock | - | Datasheet | YES | SILICON | 2 | 18 V | DIOTEC SEMICONDUCTOR AG | 1 | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, MINIMELF-2 | ROUND | LONG FORM | Active | DO-213AA | 1 W | - | - | - | Yes | - | e1 | Yes | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 8541.10.00.50 | END | WRAP AROUND | 260 | not_compliant | 5 | 2 | - | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 14.5 V | DO-213AA | - | 150 W | - | 16.2 V | 26.5 V | 19.8 V | - | ||
![]() BZX84C27-AQ Diotec Semiconductor AG | In Stock | - | Datasheet | YES | SILICON | 3 | - | DIOTEC SEMICONDUCTOR AG | 1 | 1 | 150 °C | -50 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | 0.3 W | 27 V | - | - | Yes | - | e3 | - | - | MATTE TIN | - | DUAL | GULL WING | 260 | not_compliant | 10 | - | AEC-Q101 | R-PDSO-G3 | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5% | - | TO-236 | 2 mA | - | 80 Ω | - | - | - | 1 mV/°C | ||
![]() TGL34-110 Diotec Semiconductor AG | In Stock | - | Datasheet | YES | SILICON | 2 | 110 V | DIOTEC SEMICONDUCTOR AG | 1 | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, MINIMELF-2 | ROUND | LONG FORM | Active | DO-213AA | 1 W | - | - | - | Yes | - | e1 | Yes | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 8541.10.00.50 | END | WRAP AROUND | 260 | not_compliant | 5 | 2 | - | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 89.2 V | DO-213AA | - | 150 W | - | 99 V | 158 V | 121 V | - | ||
![]() TGL41-62 Diotec Semiconductor AG | In Stock | - | Datasheet | YES | SILICON | 2 | 62 V | DIOTEC SEMICONDUCTOR AG | 1 | 1 | 150 °C | -50 °C | - | PLASTIC/EPOXY | MELF-2 | ROUND | LONG FORM | Active | DO-213AB | 1 W | - | - | - | Yes | - | e1 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 8541.10.00.50 | END | WRAP AROUND | 260 | not_compliant | 5 | 2 | - | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 50.2 V | DO-213AB | - | 400 W | - | 55.8 V | - | 68.8 V | - | ||
![]() ZMM18R13 Diotec Semiconductor AG | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3EZ43 Diotec Semiconductor AG | In Stock | - | Datasheet | NO | SILICON | 2 | - | DIOTEC SEMICONDUCTOR AG | 1 | 1 | 150 °C | - | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, DO-15, 2 PIN | ROUND | LONG FORM | Active | DO-15 | 3 W | 43 V | - | - | Yes | - | e3 | - | EAR99 | Matte Tin (Sn) - annealed | 8541.10.00.50 | AXIAL | WIRE | 260 | compliant | - | 2 | - | O-PALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 5% | - | DO-204AC | 10 mA | - | 24 Ω | - | - | - | - | ||
![]() TGL41-33 Diotec Semiconductor AG | In Stock | - | Datasheet | YES | SILICON | 2 | 33 V | DIOTEC SEMICONDUCTOR AG | 1 | 1 | 150 °C | -50 °C | - | PLASTIC/EPOXY | MELF-2 | ROUND | LONG FORM | Active | DO-213AB | 1 W | - | - | - | Yes | - | e1 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 8541.10.00.50 | END | WRAP AROUND | 260 | not_compliant | 5 | 2 | - | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 26.8 V | DO-213AB | - | 400 W | - | 29.7 V | - | 36.3 V | - | ||
![]() MM3Z5B6 (DIOTEC) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 1uA@2.5V | true | - | 5.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |