- Tolerance
- Packaging
- Mfr
- Mounting Type
- Operating Temperature
- Part Status
- Package / Case
- Power - Max
- Supplier Device Package
- Voltage - Zener (Nom) (Vz)
- Current - Reverse Leakage @ Vr
- Impedance (Max) (Zzt)
Attribute column
Manufacturer
Diotec Semiconductor AG Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Exterior Housing Material | Breakdown Voltage-Nom | Color push button/housing | Ihs Manufacturer | Impedance (Max) (Zzt) | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Protection class | Qualification | Reference Voltage-Nom | Rohs Code | Terals | Operating Temperature | Packaging | Tolerance | JESD-609 Code | Part Status | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Voltage - Zener (Nom) (Vz) | Voltage Tol-Max | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Working Test Current | Non-rep Peak Rev Power Dis-Max | Power | Dynamic Impedance-Max | Breakdown Voltage-Min | Output Range | Breakdown Voltage-Max | Saturation Current | Grade | Contacts | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MM1Z4730A Diotec Semiconductor | 21 |
| Datasheet | Surface Mount | SOD-123F | - | SOD-123FL | - | - | - | - | - | - | 9 Ohms | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C ~ 150°C (TJ) | Bulk | ±5% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 μA @ 1 V | 1.2 V @ 200 mA | - | 1 W | 3.9 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM3Z24B-AQ Diotec Semiconductor | 19 |
| Datasheet | Surface Mount | SC-90, SOD-323F | - | SOD-323F | - | - | - | - | - | - | 60 Ohms | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | AEC-Q101 | - | - | - | -50°C ~ 150°C (TJ) | Bulk | ±2% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 nA @ 19 V | - | - | 300 mW | 24 V | - | - | - | - | - | - | - | - | - | - | - | Automotive | - | - | - | ||
![]() MMS3Z24BGW Diotec Semiconductor | 34 |
| Datasheet | Surface Mount | SC-76, SOD-323 | - | SOD-323 | - | - | - | - | - | - | 70 Ohms | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C ~ 150°C (TJ) | Bulk | ±2% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 nA @ 16.8 V | - | - | 300 mW | 23.52 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84B13-AQ Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 (TO-236) | - | - | - | - | - | - | 85 Ohms | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | AEC-Q101 | - | - | - | -50°C ~ 150°C (TJ) | Bulk | ±2% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 nA @ 8 V | - | - | 300 mW | 13 V | - | - | - | - | - | - | - | - | - | - | - | Automotive | - | - | - | ||
![]() MM3Z12B Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | SC-90, SOD-323F | - | SOD-323F | - | - | - | - | - | - | 35 Ohms | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C ~ 150°C (TJ) | Bulk | ±2% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 nA @ 9 V | - | - | 300 mW | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMZ160 Diotec Semiconductor | 4578 |
| Datasheet | Surface Mount | DO-213AB, MELF | - | DO-213AB (MELF) | - | - | - | - | - | - | 110 Ohms | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | - | 150°C (TJ) | Cut Tape (CT) | ±5% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 μA @ 128 V | - | - | 2 W | 160 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SZ3C160 Diotec Semiconductor | 13 |
| Datasheet | Surface Mount | DO-213AB, MELF | - | DO-213AB (MELF) | - | - | - | - | - | - | 110 Ohms | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C ~ 150°C (TJ) | Bulk | ±5% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 μA @ 120 V | - | - | 3 W | 160 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6KE440CA Diotec Semiconductor AG | In Stock | - | Datasheet | - | - | NO | - | SILICON | 2 | 1 | 440 V | - | DIOTEC SEMICONDUCTOR AG | - | - | 175 °C | -50 °C | PLASTIC/EPOXY | DO-15, 2 PIN | ROUND | LONG FORM | Active | DO-15 | - | - | - | Yes | wire (d) Ф0.75min | - | - | 5 % | e3 | - | EAR99 | Power Wirewound Resistor in Cermet-Cement Case Series RX27 | 1 kOhm | Matte Tin (Sn) - annealed | 8541.10.00.50 | AXIAL | WIRE | 260 | (L) 22 ± 1 mm | not_compliant | 10 | 2 | O-PALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | ISOLATED | - | - | - | 376 V | DO-204AC | - | 600 W | 5 (SQP5) W | - | 418 V | 5 W | 462 V | - | - | - | (H) 9 ± 1 mm | (W) 10 ± 1 mm | ||
![]() BZX84C4V7 Diotec Semiconductor AG | 11330 | - | Datasheet | - | - | YES | - | SILICON | 3 | 1 | - | green button housing | DIOTEC SEMICONDUCTOR AG | - | - | 150 °C | -50 °C | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-3 | RECTANGULAR | SMALL OUTLINE | Active | SOT-23 | IP40 | - | 4.7 V | Yes | - | - | - | - | e3 | - | EAR99 | 3SA8 series pushbutton switch with hidden pushbutton and waterproof housing | - | MATTE TIN | 8541.10.00.50 | DUAL | GULL WING | 260 | 58* (including installed housing) mm | not_compliant | 10 | 3 | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | - | 5% | - | TO-236 | 5 mA | - | - | 80 Ω | - | 0.3 W | - | 1 | - | screw terminal (2S) | 40 mm | 30 mm | ||
![]() 5KP30A Diotec Semiconductor AG | 995 |
| Datasheet | - | - | NO | - | SILICON | 2 | 1 | - | - | DIOTEC SEMICONDUCTOR AG | - | - | 175 °C | -50 °C | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | ROUND | LONG FORM | Active | - | - | - | - | Yes | - | - | - | - | e3 | - | EAR99 | - | - | Matte Tin (Sn) - annealed | 8541.10.00.50 | AXIAL | WIRE | 260 | - | not_compliant | 10 | 2 | O-PALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | ISOLATED | - | - | - | 30 V | - | - | 5000 W | - | - | 33.3 V | 8 W | 38.3 V | - | - | - | - | - | ||
![]() ZPD68B Diotec Semiconductor | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 | - | - | - | - | - | - | 200 Ohms | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C ~ 175°C (TJ) | Bulk | ±2% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 nA @ 51 V | - | - | 500 mW | 68 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM3BZ27GW Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | SC-76, SOD-323 | - | SOD-323 | - | - | - | - | - | - | - | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C ~ 150°C (TJ) | Bulk | ±10% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 nA @ 20 V | - | - | 200 mW | 27 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMZ39 Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | DO-213AB, MELF | - | DO-213AB (MELF) | - | - | - | - | - | - | 20 Ohms | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | - | 150°C (TJ) | Cut Tape (CT) | ±5% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 μA @ 31 V | - | - | 2 W | 39 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM9Z5V6B Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | SOD-882 | - | SOD-882 (DFN1006-2) | - | - | - | - | - | - | 60 Ohms | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | ±2% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 μA @ 2.5 V | - | - | 250 mW | 5.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84C18-AQ Diotec Semiconductor | 9905 |
| Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 (TO-236) | - | - | - | - | - | - | 45 Ohms | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | AEC-Q101 | - | - | - | -50°C ~ 150°C (TJ) | Cut Tape (CT) | ±5% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 12.6 V | - | - | 300 mW | 18 V | - | - | - | - | - | - | - | - | - | - | - | Automotive | - | - | - | ||
![]() MM3Z4B7-AQ Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | SC-90, SOD-323F | - | SOD-323F | - | - | - | - | - | - | 130 Ohms | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | AEC-Q101 | - | - | - | -50°C ~ 150°C (TJ) | Bulk | ±2% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 μA @ 1 V | - | - | 300 mW | 4.7 V | - | - | - | - | - | - | - | - | - | - | - | Automotive | - | - | - | ||
![]() BZT52C22-AQ Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | SOD-123F | - | SOD-123F | - | - | - | - | - | - | 55 Ohms | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | AEC-Q101 | - | - | - | -50°C ~ 150°C (TJ) | Bulk | ±5% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 nA @ 17 V | - | - | 500 mW | 22 V | - | - | - | - | - | - | - | - | - | - | - | Automotive | - | - | - | ||
![]() ZMD100B Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | DO-213AA | - | DO-213AA (MINIMELF) | - | - | - | - | - | - | 200 Ohms | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C ~ 175°C (TJ) | Bulk | ±2% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 nA @ 80 V | - | - | 1 W | 100 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM5ZB47 Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | SC-79, SOD-523 | - | SOD-523 | - | - | - | - | - | - | 150 Ohms | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | ±2% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 μA @ 36 V | - | - | 200 mW | 47 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SZ3C43 Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | DO-213AB, MELF | - | DO-213AB (MELF) | - | - | - | - | - | - | 24 Ohms | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C ~ 150°C (TJ) | Bulk | ±5% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 μA @ 32 V | - | - | 3 W | 43 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |